-
Supplier: U.S. Plastic Corporation
Description: A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass
- Features: Specialty / Other
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes ,
- Coeff. of Thermal Expansion (CTE): 4.3999999999999995 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 7,500 to 37,500 psi
- Tensile Modulus: 800 to 3,000 ksi
-
Supplier: U.S. Plastic Corporation
Description: A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass
- Features: Specialty / Other
-
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes ,
- Coeff. of Thermal Expansion (CTE): 3 µin/in-F
- Water Absorption: 0.25 %
- Tensile Strength (Break): 100,000 psi
- Tensile Modulus: 6,000 ksi
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes ,
- Coeff. of Thermal Expansion (CTE): 8.055555555555555 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 9,964.03086383943 to 19,942.5654116146 psi
- Tensile Modulus: 1,000.75419156466 to 1,798.45680802924 ksi
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes ,
- Water Absorption: 0.4 %
- Tensile Strength (Break): 6,900 to 60,000 psi
- Tensile Modulus: 5,070 ksi
- Industry: General Industrial, Marine
-
Supplier: General Plastics Manufacturing Co.
Description: non-decaying product. This product is fully compatible with fiberglass-laminating production methods. Product Features and Benefits: Uniform material Grain-free material Closed-cell polyurethane Will not absorb liquid water, and is largely unaffected by solvents and paints
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 715 to 789 psi
- Tensile Modulus (E): 67.062 to 68.324 ksi
- Thermal Conductivity: 0.394 BTU-in/hr-ft²-F
-
Supplier: U.S. Plastic Corporation
Description: A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass
- Form / Shape: Rod / Round Stock
-
Supplier: International Thermal Systems LLC.
Description: The oven conveyor belt is set to the line pass height and speed (continuous or indexing). Overhead Conveyance Systems feature an I-beam, enclosed track, or power and free conveyor where the part(s) are typically hung from a carrier or rack and travel through the oven in a
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: International Thermal Systems LLC.
Description: Drying Ovens remove moisture. The function of a Drying Oven is to remove moisture from a product. Depending upon the process and production requirement, a Batch or Conveyor configuration is available. to meet both process and safety requirements, the exhaust system is engineered
- Operating Temperature: 500 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
-
Supplier: International Thermal Systems LLC.
Description: Curing Ovens cure parts, coatings, and adhesives. The function of a Curing Oven is to cure a part, coating, or adhesive. Depending upon the process and production requirements, a Batch or Conveyor configuration can be engineered. To meet both process and safety requirements, the exhaust
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
carbide (SiC) beams provide the highest stiffness-to-weight ratio among common structural ceramics. Elastic modulus 420 GPa combined with density 3.1 g/cm3 delivers approximately four times the specific stiffness of steel and five times that of aluminum. Low thermal expansion (4 ppm/C) keeps beam (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
efficiency, structural durability, and long-term operating savings. Metal buildings conduct heat quickly, making them prone to temperature swings and condensation if left uninsulated. Without proper insulation, energy bills climb, moisture damage occurs, and interior comfort suffers. Several Insulation for (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
, cupolas, structural beams, “rebar” for concrete reinforcement, and sewer grates Medical Equipment: Covers or body pieces for machines and medical instruments Transportation/Military: This is related to truck and tractor fan shrouds and other (read more)
Browse Datasheets for Osborne Industries, Inc. -
results he needed from this material. “I selected the FR-4500 series tooling foam because it’s strong, it maintains dimensional stability, and I can mold fiberglass and gel coat on it, release parts and reuse it. We went with the 15-pound material specifically because it provided (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co. -
-sections are used in many industries that call for a lighter weight and gauge structural component where a I-beam or T-beam might be too heavy. Also, their shape makes them ideal for use as channels, cable trays, fencing and railings, reinforcements, brackets, etc (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
using CNC machines and large routers, leaving 1 to 3 mm of material for finishing. Filling, sanding, and sealing follows to clean up the foam. 3.Prepreg Lay-up The surface area is prepared with 3 to 4 mils of release film (such as Airtech Tooltec® fiberglass (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Health monitoring in composite materials via peak strain sensing
… Highway Administration (conducted by Lockheed Corp., the University of California, San Diego Powell Structural Laboratory, and XXsys Technologies, Inc.), a bridge deck was fabricated using a structural framework consisting of a parallel array of pultruded fiberglass I - beams epoxy bonded together and …
-
A MOBILE 2N MEGAJOULE PULSER
The design accounts for these forces by the use of a construction technique in which fiberglass reinforced epoxy wide flanged I - beams are used as the key structural elements.
-
Capture efficiency of cooking‐related fine and ultrafine particles by residential exhaust hoods
The top of the room consisted of struc- tural 22.9 cm I - beams , and the bottom of the steel roof decks with fiberglass batt insulation.
-
States > Rhode Island > State > Regulations > Department of Environmental Management > Office of Air Resources > [RI Regs dem/oar - 31] 031 - Volatile Organic ...
… covering adhesive" means any one-component adhesive that is designed exclusively for the installation, remodeling, maintenance, or repair of: ( i ) structural and building components that … … are not limited to, beams , trusses, studs, paneling (drywall or drywall laminates, fiberglass reinforced plastic (FRP), plywood …
-
States > Massachusetts > State > Proposed Regulations > 2007 Documents > January 25, 2007 > [2007 MA Proposed ma-20070125-0060-0005721] 310 CMR 7.25 - Best Ava...
… ADHESIVE means any one component adhesive that is designed exclusively for the installation, remodeling, maintenance, or repair of: ( i ) structural and building components that … … are not limited to, beams , trusses, studs, paneling (such … … drywall or drywall laminates, fiberglass reinforced plastic (FRP), plywood …
-
States > Maryland > State > Proposed Regulations > 2002 Documents > August 9, 2002 > [2002 MD Proposed 89546] 26.11.32 - Proposed Actions on Regulations - 26.1...
( i ) Structural and building components including beams , trusses, studs, ceiling and acoustical tile, molding, fixtures, countertops or countertop laminates, cove or wall bases, flooring or subflooring, and paneling such as drywall or drywall laminates, fiberglass reinforced plastic, plywood, particle board, insulation board …
-
Joint shear strength of FRP reinforced concrete beam-column joints
… Structural Journal, Vol.88(4), 1991, 490-499 [7] Muthuramu K. I , Palanichamy M.S, Vandhiyan … … of reinforced concrete rectangular beam using E-glass fibre … … G, Neuwerth G.E., Fiberglass Reinforced Concrete Slabs and Beams, Journal of Structural Di- vision, ASCE, Vol …
-
CR4 - Thread: Electrolysis Question
i own a pre-fab steel building that has a structural steel framework setting on … … re-enforced concrete grade beams . the building is enclosed … … deteriorated around the screws. i looks like it's caused … … problem with buildings having fiberglass insulation between the sheets …
-
http://dspace.mit.edu/bitstream/handle/1721.1/84785/50449441-MIT.pdf?sequence=2
Al-Sulaimani, G.J., Sharif, A., Basunbul, I .A., Baluch, M.H., and Ghaleb, B.N. (1994), "Shear Repair for Reinforced Concrete by Fiberglass Plate Bonding," ACI Structural Journal, Vol. 91, No.4, pp. 458-464. An, W., Saadatmanesh, H., and Malek, A. M. (1991), "RC Beams Strengthened With FRP Plates II: Analysis …
-
States > New Jersey > State > Regulations > Title 7 - Environmental Protection > [N.J.A.C. 7:27] 27 - Air Pollution Control
i . Structural and building components that include, but are not limited to, beams , trusses, studs, paneling (including, but not limited to, drywall or drywall laminates, fiberglass reinforced plastic (FRP), plywood, particle board, insulation board, pre-decorated hardboard or tileboard), ceiling and acoustical tile …
Indicates content that may require registration and/or purchase.