-
Supplier: Accuris
Description: HONEYCOMB MATERIALS, WATER MIGRATION RESISTANT TYPE, STRUCTURAL, PAPER BASE
-
Supplier: Accuris
Description: Core Material, Plastic Honeycomb, Nylon Paper Base; for Aircraft Structural Applications
-
Supplier: Accuris
Description: CORE MATERIAL, PLASTIC HONEYCOMB, NYLON PAPER BASE, FOR AIRCRAFT STRUCTURAL APPLICATIONS
-
-
Supplier: SAE International
Description: This specification covers the requirements for nonperforated nylon paper base plastic honeycomb core material for aircraft structural applications, including exterior parts such as radio and radar antenna housings.
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: Plascore Incorporated
Description: PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio • Corrosion resistant • Excellent dielectric properties • Thermally insulating • High
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 86 to 935 psi
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
- Applications: Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
-
Supplier: Plascore Incorporated
Description: PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing) • High strength-to-weight ratio •
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 54 to 2,145 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® N8894 -- A two-component, epoxy laminating adhesive that cures at room temperature. A heat cure is recommended for optimal results. N8894 finds utility in a multitude of applications from laminating skis and snowboards, archery limbs and honeycomb core facing to bonding a veriety
- Chemical System: Epoxy (EP)
-
Description: (Commercially Pure Titanium: Grade 2) (40A) Strip, Coil, Foil, Wire, ASTM B265 GR2, AMS 4902, ASTM F67, MIL-T-9046CP3 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts TITANIUM GRADE 2 DESCRIPTION Commercially Pure Titanium Grade 2 is
- UNS Number: 50,400
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 40,000 to 65,000 psi
- Elongation: 20 %
-
Supplier: SAE International
Description: in the lighter vehicle experience higher injury risk. This paper describes the analyses of a series of 31 OI tests conducted by NHTSA, in which the target vehicles used were of different sizes and weight distribution ranging between 1034 Kg (SMART)-2624 Kg (Silverado). Deformation Energy in
Find Suppliers by Category Top
Conduct Research Top
-
Lightning Strike Protection for Carbon Fiber Aircraft
As the application of composite aero structures has increased,. the effect of lightning strike damage and the structural. tolerance necessary to absorb this damage has required further. test investigation. To enhance the damage tolerance capability. of composite sandwich structures used
More Information Top
-
Observations on nut selection by a hand‐reared Grey squirrel (Sciurus carolinensis)
Ten each of these were placed in the cells of a two by three feet by three inches section of Dufaylite structural honeycomb paper (one inch diameter) placed on the ground and these were lightly plugged with cotton-wool; empty honeycomb cells…
-
Multi functionality Interieur
PU glass fiber-paper honeycomb-structure: Between two layers of glass fibers and decor a paper honeycomb structure is located, that was impregnated with liquid polyurethane.
-
Plateau stress of paper honeycomb as response to various relative humidities
The proposed method can be used to characterize the energy‐absorption properties of paper honeycombs in an actual logistic environment, and so can be used to optimize the structural design of paper honeycombs .
-
Manual for Technical product design
Technical paper -fiber honeycomb structures .
-
Energy‐Absorbing Properties of Paper Honeycombs under Low and Intermediate Strain Rates
Structural diagram of the paper honeycomb .
-
Flexural-Fatigue Evaluation of Aluminum-Alloy and Kraft-Paper Honeycomb-Sandwich Beams
KEY WORDS: fatigue tests, composite materials, aluminum, papers , honey- comb structures, structural forms .
-
Untitled
Paper Honeycomb as a Core for Structural Sandwich Construction—Edward W. Kuenzi .
-
Critical buckling load of paper honeycomb under out‐of‐plane pressure
Therefore, the study of the out-of-plane strength (Figure 1, loading in direction X), structural stabil- ity and cushioning properties of paper honeycomb is essential to engineering application.
-
Effects of the volume-weight on the structural properties of honeycomb paperboard
[2] Ying Fuqiang, "Analysis of structural performance and stretching process of honeycomb paper core," Journal of Advanced Manufacturing Systems, 7(1)187-192(2008).
-
States > California > State > Bookshelf > California Environmental Protection Agency > California Integrated Waste Management Board > Guidance Documents > Cons...
Another type of structural panel uses Kraft paper in a honeycomb configuration (treated with phenolic resins) and facer material such as oriented strand board.
Indicates content that may require registration and/or purchase.