-
Supplier: Mueller Company
Description: MUELLER® Pro-Guard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550 Standard. • Iron wedge, symmetrical & fully encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring) • 2" square wrench nut (optional bevel or spur gearing) – open left or open right • 250 psig (1725 kPa/17 barg) maximum working pressure, 500 psig (3450
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Bolt Flange, Other
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Triple O-ring seal stuffing box (2 upper & 1 lower O-ring), with fourth O-ring serving as dirt seal • 2" square wrench nut (optional handwheel available) – open left or open right • 250 psig (1725 kPa/17 barg) maximum working pressure, 500 psig (3450 kPa/35 barg) static test pressure •
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
-
Supplier: Mueller Company
Description: applicable requirements of ANSI/AWWA C550 Standard. • Ductile iron wedge, symmetrical & fully encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring) • 2" square wrench nut (optional bevel or spur gearing) –
- Valve Size: 14 to 16 inch
- Features: AWWA Certified, Bolt Flange, Other
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: DigiKey
Description: "Box End Wrench 9mm 6.26"" (159.0mm) Length"
- Drive Size: 0.3543309 inch
- Weight: 0.18 lbs
- Type: Box Wrench
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Model 8C 4-in-1 “Bolt-Thru”, Ratcheting Box Wrench for pipe line installation and repair. Carry one wrench instead of four! 200 lb-ft torque capacity 12 point socket openings 36 ratchet teeth (10 degree handle throw) Ergonomic handle grip Hi-Vis sockets and grip Made in
- Drive Size: 0.9375 to 1.25 inch
- Length: 15 inch
- Weight: 2.5 lbs
- Type: Box Wrench, Socket Wrench
-
Supplier: Klein Tools, Inc.
Description: DOUBLE END, STRAIGHT TYPE CHROME PLATED FINISH 5-1/2 INCH OVERALL LENGTH 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE NUMBER OF POINTS 12 BOX SHAPE HEX
- Length: 5.5 inch
- Type: Box Wrench
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END TYPE VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 13/64 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 24 MM LARGER END SIZE 1 7/32 INCH SMALLER END OUTER DIAMETER 1 5/16 INCH LARGER END OUTER DIAMETER FORGED PROCESS ANGLE STYLE 17/32 INCH
- Drive Size: 0.8661422 to 0.9448824 inch
- Length: 12.203125 inch
- Type: Box Wrench
-
Supplier: All-Spec Industries
Description: Features Size: 15/16" Length: 10-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
- Drive Size: 0.9375 inch
- Length: 10.5 inch
- Weight: 1.3 lbs
- Drive Type: Angled Drive
-
Supplier: Sunex Tools
Description: 5 Pc. Fully Polished SAE 10 Offset Double ... Model #: 9945 Fully polished drop forged alloy steel Available as set or individually Canvas pouch included
- Type: Box Wrench
-
Supplier: Stahlwille North America
Description: 96431201
- Type: Box Wrench
-
Supplier: Snap-on Industrial Brands
Description: DOUBLE END ANGLE TYPE 15-29/32 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 30 MM LARGER END SIZE 11/16 INCH X 5/8 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1-1/2 INCH LARGER END OUTER
- Length: 15.90625 inch
- Type: Box Wrench
-
Supplier: Princess Auto Limited
Description: SAE & Metric Ratcheting Dog Bone Wrench
- Type: Box Wrench
- Features: Ratcheting
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 3/8" x 7/16", 1/2" x 9/16", 5/8" x 11/16", 3/4" x 25/32", 13/16" x 7/8", 15/16" x 1" * Meets A.N.S.I. standards
- Type: Box Wrench
-
Supplier: Klein Tools, Inc.
Description: 12-POINT COMBINATION 15 DEGREE OFFSET OPEN END AND BOX END TYPE ALLOY STEEL MATERIAL NICKEL CHROME PLATED FINISH 12 PIECE(S) FORGED PROCESS POUCH PACKAGING TYPE (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH,
- Type: Box Wrench
-
Supplier: Sunex Tools
Description: 5 Pc. Fully Polished SAE Double Box Wrench ... Model #: 9950 Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
- Type: Box Wrench
-
Supplier: Stahlwille North America
Description: 175 x 350 x 30 mm, 10 pieces
- Type: Box Wrench
-
Supplier: All-Spec Industries
Description: Features Size: 10mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
- Drive Size: 0.393701 inch
- Length: 8.25 inch
- Weight: 0.85 lbs
- Drive Type: Angled Drive
-
Supplier: Gray Tools Canada Inc.
Description: SAE Chrome Box End Wrenches
- Type: Box Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Includes 10mm, 12mm, 13mm, 14mm, 15mm, 17mm, 18mm, and 19mm
- Type: Box Wrench
-
Supplier: Sunex Tools
Description: 5 Pc. Fully Polished SAE Double Box Wrench ... Model #: 9950 Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
- Type: Box Wrench
-
Supplier: All-Spec Industries
Description: Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified to 1,000 Volts AC (1,500 Volts DC) Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO
- Drive Size: 0.75 inch
- Length: 8.25 inch
- Weight: 0.15 lbs
- Drive Type: Angled Drive
-
Supplier: Stahlwille North America
Description: double ended, forged Chrome Vanadium Steel, bored out, polished heads, chrome plated.
- Type: Box Wrench
-
Supplier: DME Company
Description: Six and twelve-point box to help eliminate possible damage to nut. Extra clearance in head diameter to facilitate use with flange connections. Heavy duty for use with hammer for extra tightness or where impact is needed to loosen frozen nozzles.
- Drive Size: 0.875 to 3.875 inch
- Weight: 0.6 to 13.3 lbs
- Type: Box Wrench, Specialty/Other Wrench
-
Supplier: Sunex Tools
Description: 5 Pc. Fully Polished Metric 10 Offset Double ... Model #: 9945M Fully polished drop forged alloy steel Canvas pouched included Available as set or individually
- Type: Box Wrench
-
Supplier: Snap-on Industrial Brands
Description: SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM - UOM MM
- Length: 12 inch
- Type: Box Wrench
- Features: Ratcheting
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 8 x9mm, 10 x 11mm, 12 x 13mm, 14 x 15mm, 17 x 19mm, 20 x 22mm * Meets A.N.S.I. standards
- Type: Box Wrench
Find Suppliers by Category Top
More Information Top
-
States > California > State > Regulations > Title 19 - Public Safety > Division 2 - California Emergency Management Agency > [19 CCR division 2c2] Chapter 2 - ...
DD) The student shall tighten the stuffing box packing for a top-operating bottom outlet valve using a pipe wrench on a general service railroad tank car.
-
Producing Lease Operations - Design of Operating and Maintenance Jobs and Related Tools and Transportation Equipment
8", 10" & 12" Crescents 12", 18" & 24" pipe wrench 3# Ball Peen Hammer Shovel, rake, hoe, scraper File Broom Pliers Stuffing Box repacking tools Screw driver 3 gal. bucket wi spout .
-
Gas Current Perspective on Well Testing in Storage Fields
… a wireline unit mounted on a 26 f t long, 6 f t wid t r a i l e r together with lubricators, blowout pre- ventors, stuffing boxes , ladders, flow lines, wireline … … an assortment of pipe wrenches and hand tools are …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… shaped_structure_N 0,0,0,0,0 tube_foot_N 0,0,0,0,0 tube_well_N 0,0,0,0,0 tube_ wrench _N 0,0,0 … … 0,1,1 tuck_ box _N 0,0,0 … … 0,0,0 turkey_ stuffing _N 0,0,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'tubal ligation'),(135310,'tubal pregnancy'),(135311,'tubbiness'),(135312,'tubby'),(135313,'tube'),(135314,'tube foot'),(135315,'tube well'),(135316,'tube wrench '),(135317,'tube-nosed' … … 'tuck away'),(135362,'tuck box '),(135363,'tuck in' … … 'turkey stew'),(135613,'turkey stuffing '),(135614,'turkey trot' …
Indicates content that may require registration and/or purchase.