-
Supplier: Accuris
Description: Surface chemical analysis - Depth profiling - Measurement of sputtering rate: mesh-replica method using a mechanical stylus profilometer
-
Supplier: Accuris
Description: Surface chemical analysis \x97 Depth profiling \x97 Measurement of sputtering rate: mesh-replica method using a mechanical stylus profilometer
-
Supplier: CSA Group
Description: Report is applicable only to a laterally homogeneous bulk or single-layered material where the ion-sputtering rate is determined from the sputtered depth, as measured by a mechanical stylus profilometer, and sputtering time. The Technical Report provides a method to convert the
-
-
Description: Report is applicable only to a laterally homogeneous bulk or single-layered material where the ion-sputtering rate is determined from the sputtered depth, as measured by a mechanical stylus profilometer, and sputtering time. The Technical Report provides a method to convert the
-
Supplier: Bruker Corporation
Description: Bruker's Dektak® stylus profilers are the product of over four decades of proprietary technology advances. They provide repeatable, accurate measurements on varied surfaces, from traditional 2D roughness surface characterization and step height measurements to advanced 3D mapping and film
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Thickness
- Mounting / Loading Options: Benchtop, Floor / Free Standing
- Display & Special Features: Computer Interface / Networkable
- Technology: Contact / Stylus Based
-
Supplier: Fischer Technology, Inc.
Description: Developed by anti-corrosion experts, the three devices impress with robustness, usability and performance. All required measurement tasks in heavy corrosion protection are solved quickly and reliably. The DFT is the handheld device for the simple layer thickness measurement on steel and non-ferrous
- Technology: Contact / Stylus Based
-
Supplier: Fischer Technology, Inc.
Description: To ensure that protective layers adhere permanently, the surface roughness of the base material must comply with strict recommended standards. The FPR1 profile probe is the ideal solution in this case: When combined with the FMP10/40 series, the FPR1 profile probe is the ideal solution for testing
- Technology: Contact / Stylus Based
- Features: Other
- Measurement Capability: Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Thickness
-
Supplier: Mahr Inc.
Description: "sMAHRtSurf" - Simple, smart and mobile Compact roughness measuring instrument for mobile use Simple and intuitive to use: As easy to use as a smart phone Large, illuminated 4.3" TFT touch display Adjustable display Start button also serves as the Home button for direct access to the start screen
- Vertical (Z) Range: 0.003543309 to 0.013779535 inch
- Vertical (Z) Resolution: 0.0000003149608 inch
- Traverse Length: 0.0393701 to 0.6299216 inch
- Technology: Contact / Stylus Based
-
Supplier: Mahr Inc.
Description: Product features MarSurf M 400. The best of the mobile devices Both in the measuring room and increasingly also in the production area, there is a need for surface evaluations requiring skidless tracing. This generally requires more highly skilled operators, more time and more adjustment work.
- Vertical (Z) Range: 0.009842525 to 0.029527575 inch
- Vertical (Z) Resolution: 0.00000003149608 inch
- Traverse Length: 1.0236226 inch
- Scan Rate: 0.0078740157480315 to 0.0393700787401575 in/sec
-
Supplier: Mahr Inc.
Description: MarSurf XR 1. The ideal instrument for a low-cost introduction to user-friendly surface metrology. The PC-based instrument delivers all common surface parameters and profiles in accordance with international standards, both in the measuring room and in production. MarSurf XR 1 from Mahr stands for
- Vertical (Z) Range: 0.009842525 to 0.029527575 inch
- Traverse Length: 0.022047256 to 2.2047256 inch
- Applications: Aerospace / Defense, Automotive, Mechanical Parts (Bearings, Shafting), Medical, Optics / Photonics
- Mounting / Loading Options: Benchtop
-
Supplier: ASTM International
Description: 1.1 This guide covers the preferred procedure for acquiring and post-processing of sputter crater depth measurements. This guide is limited to stylus-type surface profilometers equipped with a stage, stylus, associated scan and sensing electronics, video system for sample and
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-RT 1200 Roughness Tester For quick, accurate measurement of Ra, Rz, Rq and Rt roughness parameters PCE-RT 1200 is a portable roughness tester used in many different material surface testing applications. The PCE-RT 1200 roughness tester has an internal memory. Data transfer to a PC is possible
- Operating Temperature: 32 to 122 F
- Technology: Contact / Stylus Based
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined by the gauge body. This
- Vertical (Z) Resolution: 0.0001 inch
- Profile Vertical Resolution: 0.0001 inch
- Applications: Aerospace / Defense, Electronics, Precision Machining / Grinding
- Display & Special Features: Analog Meter, Digital Readout
-
Supplier: ASTM International
Description: to characterization of stainless steel surfaces that are smoother than R a = 0.25 μm, as determined by a contact-stylus profilometer and defined by ANSI B46.1. The magnifications and height scales used in this test method were chosen with this smoothness in mind. 1.2.2 Intentional
-
Supplier: ASTM International
Description: to characterization of stainless steel surfaces that are smoother than Ra = 0.25 μm, as determined by a contact-stylus profilometer and defined by ANSI B46.1. The magnifications and height scales used in this test method were chosen with this smoothness in mind. 1.2.2 Intentional
Find Suppliers by Category Top
More Information Top
-
Comparison of Frequency Response Characteristics of an Optical Scatterometer and a Mechanical Profilometer
In this paper we examine the frequency response characteristics of an ARS and a stylus profilometer .
-
Optimization of laser scribing for thin-film PV modules. Final technical progress report, 12 April 1995--11 October 1997
Optical micrograph and stylus profilometer trace of cwp YAG scribe in GIGS . . . . . . . . . . .
-
Development of B‐doped Si multiple delta‐layer reference materials for SIMS profiling
A consistency check of the calibration of stylus profilometers for measurement of sputter depth is another possible application.
-
On‐line determination of sputtered depth in a radio frequency glow discharge atomic emission source by laser confocal displacement
The claimed depth/displacement res- olutions for the LCDS system and the stylus profilometer are vastly different (0.2 µm for the LCDS vs. 25 ˚A for the profilometer), however both are within the range applica- ble to GD analyses.
-
CR4 - Thread: Calibration of Stylus Profilometers
Calibration of Stylus Profilometers .
-
Limits Of Surface Measurement By Stylus Instruments
The performance of stylus profilometers can be defined by modelling their abilities to respond to sinusoidal profiles, and can be compared by mapping their limits in amplitude - wavelength (AW) space.
-
Surface roughness measurement of flat and curved machined metal parts using a near infrared super-continuum laser
The roughness measurements performed by this system are in very good agreement with comparative data from a stylus profilometer and a white light interferometer.
-
Accurate and traceable measurement of nano- and microstructures
In order to further expand the application capacity of the LR-SPM, a diamond stylus detector has been implemented as an alternative probe head to the LR-SPM, and consequently a new metrological stylus profilometer is constructed.
Indicates content that may require registration and/or purchase.