-
Supplier: Scientific Polymer Products, Inc.
Description: 25% Acrylonitrile
- Index of Refraction: 1.57
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Accuris
Description: Styrene-Acrylonitrile-Copolymer
-
Supplier: Accuris
Description: Acrylic Ester-Styrene-Acrylonitrile-Copolymer
-
-
Supplier: Accuris
Description: Styrene-Acrylonitrile-Copolymer with Glass Fibres
-
Supplier: Accuris
Description: Specification for Styrene-Acrylonitrile Copolymer Molding and Extrusion Materials
-
Description: or acetonitrile as an internal standard for quantitative evaluation. With this method, a lower detection limit of the order of 3 ppm of acrylonitrile in the copolymer may be expected. To obtain a lower detection limit of the order of 0,3 ppm to 0,4 ppm, an alternative method is
-
Supplier: CSA Group
Description: or acetonitrile as an internal standard for quantitative evaluation. With this method, a lower detection limit of the order of 3 ppm of acrylonitrile in the copolymer may be expected. To obtain a lower detection limit of the order of 0,3 ppm to 0,4 ppm, an alternative method is
-
Supplier: ASTM International
Description: 1.1 This test method is suitable for determining the residual acrylonitrile (RAN) content of styrene-acrylonitrile (SAN) copolymer, rubber-modified acrylonitrile-butadiene-styrene (ABS) resins, and nitrile rubber (NBR). 1.2 This standard does not purport to
-
Supplier: ASTM International
Description: Test Method for Residual Acrylonitrile Monomer in Styrene-Acrylonitrile Copolymers and Mitrile Rubber by Solution Injection Gas Chromatography (Withdrawn 1995)
-
Supplier: ASTM International
Description: 1.1 This test method is suitable for determining the residual acrylonitrile (RAN) content of styrene-acrylonitrile (SAN) copolymer, rubber-modified acrylonitrile-butadiene-styrene (ABS) resins, and nitrile rubber (NBR). 1.2 This standard does not purport to
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB 1906 is a highly pigmented black AS masterbatch suitable for use in the injection moulding and extrusion of ABS. SINPOLENE MBB 1906 is delivered as free-flowing pellets for processing convenience. SINPOLENE MBB 1906 has uniform dispersion and offers high colouring value. Material
- Melt Flow Index (MFI): 1 g / 10 minutes
- Form / Shape: Pellets
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the residual acrylonitrile (RAN) content in nitrile-butadiene rubbers (NBR), styrene-acrylonitrile (SAN) copolymers, and rubber-modified acrylonitrile-butadiene-styrene (ABS) resins. 1.2 Any components that
-
Supplier: CSA Group
Description: ISO 15015:2011 specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene (ABS), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS)
-
Description: ISO 15015:2011 specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene (ABS), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS)
-
Description: 1.1 ISO 6402-1:2002 establishes a system of designation for acrylonitrile-styrene-acrylate (ASA), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) and acrylonitrile-(chlorinated polyethylene)-styrene (ACS) moulding and extrusion materials, which may
-
Description: 1.3 This part of ISO 2580 is applicable to all acrylonitrile-butadiene-styrene materials consisting of a continuous phase based mainly on copolymers of styrene (and/or alkyl-substituted styrene) and acrylonitrile and a dispersed elastomeric phase based
-
Supplier: CSA Group
Description: materials. ISO 19062-1:2015 is applicable to all acrylonitrile-butadiene-styrene materials consisting of a continuous phase based mainly on copolymers of styrene (and/or alkyl-substituted styrene) and acrylonitrile and a dispersed elastomeric phase based
-
Supplier: CSA Group
Description: ISO 19064-1:2015 establishes a system of designation for styrene/acrylonitrile (SAN) moulding and extrusion materials, which may be used as the basis for specifications. The types of styrene/acrylonitrile plastic are differentiated from each other by a classification
-
Supplier: Chi Mei Corporation
Description: KIBISAN® SAN is a copolymerization of styrene-acrylonitrile. Acrylonitrile monomer (AN) is added to styrene monomer (SM) to copolymerize SAN, also commonly known as the AS Resin. SAN not only retains the transparency of GPPS, it also has more chemical resistance and
- Deflection Temperature (@ 264 psi, 1.8 MPa): 195.8 to 215.6 F
- Tensile Strength (Break): 11,893.020827290155 psi
- Elongation: 7 %
- Melt Flow Index (MFI): 12 g / 10 minutes
-
Supplier: Chi Mei Corporation
Description: ASA is a copolymerization of styrene, acrylonitrile, and acrylic rubber. Technically, ASA not only maintained the main characteristics of the ABS, it also combines the weather resistance advantage of acrylic to extend the product application for outdoor purposes. Following 30 years of
- Deflection Temperature (@ 264 psi, 1.8 MPa): 185 to 201.2 F
- Tensile Strength (Break): 5,511.399895573486 psi
- Elongation: 20 %
- Melt Flow Index (MFI): 23 g / 10 minutes
-
Supplier: Ensinger, Inc.
Description: Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general
- Tensile Strength (Break): 5,100 to 5,700 psi
- Tensile Modulus: 265 to 350 ksi
- Elongation: 2.5 to 20 %
- Use Temperature: 160 to 210 F
-
Supplier: Ensinger, Inc.
Description: Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the commodity and
- Tensile Strength (Break): 5,100 psi
- Tensile Modulus: 275 to 350 ksi
- Elongation: 3 to 15 %
- Use Temperature: 160 to 210 F
-
Supplier: Chi Mei Corporation
Description: ABS is a copolymerization of styrene, acrylonitrile, and butadiene latex. Its heat and solvent resistance properties are better than HIPS and it has gloss characteristics. Because acrylonitrile has stronger nitrile polarity, it can enhance the interaction of the PS in the
- Deflection Temperature (@ 264 psi, 1.8 MPa): 188.6 to 204.8 F
- Tensile Strength (Break): 4,641.178859430304 psi
- Elongation: 15 %
- Melt Flow Index (MFI): 34 g / 10 minutes
-
Supplier: Boyd
Description: Copolymer (ACM) Neoprene Nitrile (NBR) Silicones (ASTM D200 compounds & most Z1 requirements) Plastic Polyethylene (PE), Polypropylene (PP), Polycarbonate-ABS (PC-ABS) Acrylonitrile Butadiene Styrene (ABS) Nylon, PVC Talc & glass fillers available
-
Supplier: Qosina Corp.
Description: chambers consist of acrylonitrile butadiene styrene, styrene-butadiene copolymer, and nylon. Downloadable Resources Qosina helps keep your project on target with downloadable resources like material safety and data sheets (MSDS), technical data sheets, and more. You can
Find Suppliers by Category Top
Conduct Research Top
-
Recent Developments in Polyisocyanate Polyaddition (PIPA) Copolymer Gives Foamers More Versatility
. Foams required to meet British Standard Furniture and Furnishings Fire Safety Standard BS 5852 can easily be produced using melamine, TCPP or a synergistic combination of both with significantly reduced levels of flame retardants in comparison to foams prepared using styrene acrylonitrile (SAN
More Information Top
-
Polymer Blends Handbook
Berrayah and Maschke (2011) considered the effects of shear on the phase diagram of binary polymer blends of poly( styrene acrylonitrile ) copolymer and poly(methyl methacrylate) characterized by a lower critical solution temperature (LCST).
-
ABS Resins
These resins are thermoplastic mixtures that are made up of two distinct phases: one phase is a rigid styrene acrylonitrile copolymer , and the other is a dispersed rubber phase consisting of a butadiene rubber onto which styrene-acrylonitrile monomers are grafted, .
-
Handbook of Engineering and Specialty Thermoplastics Volume 1 Polyolefins and Styrenics Complete Document
However, a reactive styrene acrylonitrile copolymer (SAN)/gly- cidl methacrylate copolymer was found to be an effective reactive compatibilizer for the blends.
-
Industrial Chemical Thesaurus
See Acrylonitrile/butadiene/ styrene copolymer Acrylonitrile , 2-chloro-.
-
Specialty Chemicals Source Book
Acrylonitrile/butadiene/ styrene copolymer Acrylonitrile -butadiene-styrene/PVC alloy .
-
ABS Resins
The original ABS resins introduced in 1948 were simple polyblends of a styrene acrylonitrile copolymer (SAN) with a rubber (SB or nitrile) containing butadiene.
-
Encyclopedic Dictionary of Polymers
SAN Copolymer See ▶ Styrene Acrylonitrile Copolymer .
-
Complex formation of montmorillonite clay with polymers. Part 2: The use of montmorillonite clay–vinyl monomer complex as a comonomer in the copolymerization r...
XRD analysis of styrene acrylonitrile copolymer reacted with monomer–clay complex .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Blendex® 862 [Crompton] Chem. Descrip.: styrene acrylonitrile copolymer Uses: Fusion promoter in PVC .
-
Preparation and characterization of wood/styrene‐acrylonitrile copolymer/MMT nanocomposite
The present study is aimed at to prepare a styrene acrylonitrile copolymer (SAN) of low molecular weight followed by dispersion of cati- onic surfactant modified MMT in it.
Indicates content that may require registration and/or purchase.