Products/Services for Styrene Divinylbenzene Copolymer Columns

  •  
    Columns - (121 companies)
    Columns are vertical structural elements that use compression to transmit the weight of a structure above to other structural elements below. They are used with interior and exterior balconies, courtyards, decks, enclosures, porches, and patios...
  •  
    Polystyrene Resins and Styrene Copolymers - (52 companies)
    Polystyrene is a synthetic aromatic polymer that can be rigid, foamed, or an integral part of a copolymer. Copolymers includes systems such as high impact polystyrene (HIPS) and acrylonitrile butadiene styrene (ABS), which have wide use due...
  • GC Columns-Image
    GC Columns - (83 companies)
    Gas chromatography columns (GC columns) are of two types: packed and capillary. Solutes to be measured travel through the column at a rate primarily determined by their physical properties, and the temperature and composition of the column. Gas...
  • HPLC Columns-Image
    HPLC Columns - (164 companies)
    High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture. High performance liquid chromatography (HPLC) is a separation technique that uses liquid mobile phase to separate the components...
  •  
    Lifting Columns - (27 companies)
    Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment. Lifting columns, also known as telescopic lifting devices, consist of linear actuators fitted with guides to provide stable vertical movement. A motor unit...
  •  
    Tooling Plates and Columns - (116 companies)
    Tooling plates and columns provide mounting or clamping surfaces for holding and positioning vises, clamps and workpieces during setup, manufacturing and dimensional inspection. Tooling plates are manufactured from a variety of materials, including...
  •  
    Monomers, Intermediates, and Base Polymers - (260 companies)
    Polymerization combines several monomers to form a raw polymer, polymeric binders, or uncompounded resins: Monomers Base Polymers . Monomers Oligomers Base Polymers / Raw Resin or Binder . Monomers (A) + Monomers (B) Base Copolymers / Raw Copolymer Resin...
  •  
    HPLC Detectors - (50 companies)
    High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
  •  
    High Performance Liquid Chromatographs (HPLC) - (152 companies)
    High performance liquid chromatographs (HPLC) use a liquid mobile phase to separate the components of a mixture. The components are dissolved in a solvent and forced to flow through a chromatographic column under high pressure. High performance...
  •  
    Polymers and Plastic Resins - (880 companies)
    Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire