Products/Services for Sub-miniature Force-operated Joystick
-
Industrial Joysticks - (204 companies)Industrial joysticks use potentiometric, inductive or photoelectric sensing systems and/or switches to translate joystick motion into an output signal. Industrial joysticks use potentiometric, inductive, or photoelectric sensing systems...Number of AxesFriction HoldSpring Return (Centering) -
D-Subminiature Connectors - (463 companies)D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way. D-subminiature or D-sub connectors... -
Pendant Stations - (134 companies)Pendant stations are sophisticated, handheld terminals that are used to control robot or machine movements from point to point, within a determined space. They consist of a hanging control console furnished with joysticks, push-buttons or rotary cam... -
Computer Mice and Pointing Devices - (292 companies)...on a display screen. A light pen is similar to a mouse, except that with a light pen the pointer can be moved and objects can be selected on the display screen by directly pointing to the objects with the pen. Joystick - A joystick is a lever... -
Control Grips - (26 companies)...with one hand. The best known control grips are joy sticks (joysticks) with fire buttons. An industrial joystick or control grip provides an ergonomically comfortable and easily controllable alternative to a traditional control panel. Control grips are used... -
Rotary Switches - (504 companies)Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
-
Audio Microphones - (458 companies)Audio microphones are designed for sound reception and recording applications (speech and music).
-
Motion Controllers - (497 companies)...include incremental encoder, absolute encoder, resolver or synchro, magnetostrictive, Hall effect potentiometer, and auxiliary position input. Other input and output choices include tachometer input, limit or home or abort switch input, joystick input...
-
Potentiometers, Rheostats, and Trimmers - (441 companies)Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
-
Hall Effect Proximity Sensors - (131 companies)Hall effect proximity sensors are used to detect the proximity, presence or absence of a magnetic object using a critical distance.
Product News
-
Sensata Technologies
New AJ22 Joystick The AJ22 is a modular single & dual-axis joystick that combines high performances and reliability in a compact and easily customizable solution. AJ22 inherit high reliability, long life cycle and strong robustness from Sensata 's proven technology adopted today in demanding application such as construction and off-road vehicles. Small and light design applies for versatile material handling applications, like scissor lift, boom lift and lift truck and comply with EN1175 to satisfies lift truck... (read more)Browse Industrial Joysticks Datasheets for Sensata Technologies -
Sensata Technologies
Joysticks - our technology, in your hands Sensata is a leading joystick supplier to some of the world's most recognizable brands. Matched-magnet Hall-effect sensing technology, high mechanical strength, and a robust electrical and software architecture are combined into a high-performance package. Designed for reliability, repeatability, and long life in demanding environments. Accommodates both standard and custom-designed grips. Learn more about our Single and dual-axis electronic joystick bases. (read more)Browse Control Grips Datasheets for Sensata Technologies -
OTTO Controls
JH — Large, Industrial, Hall Effect Joystick The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before available in an electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO 's field-proven dual magnet configuration found in OTTO 's HPL linear output Hall effect switches... (read more)Browse Industrial Joysticks Datasheets for OTTO Controls -
PI (Physik Instrumente) L.P.
Faster Piezo Motion via Joystick Interface Using the Joystick Interface for Analog Signal Control of the E-873 Piezo Stick-Slip Motor Controller. The E-873 piezo stick-slip motor controller supports analog input, but it does not provide direct analog position control comparable to that of a classical piezo-stack nanopositioning system. In a piezo-stack-based stage, the applied control voltage is amplified with a fixed gain and directly drives actuator expansion, so voltage corresponds directly to target position. In contrast, the E-873... (read more) -
ERSAELECTRONICS PTE. LTD.
Omron D2S-01L13-F Subminiature Switch . D2S-01L13-F. Low-force simulated roller lever, solder terminals. D2S-01L13D. Standard-force actuator, self-clinching PCB terminals. D2S-01L13-FD. Low-force actuator, self-clinching PCB terminals. D2S-01L-F. Plain hinge lever rather than simulated roller lever. D2S-01L2-F. Separate hinge roller lever. D2S-5L13-F. Higher-current contact version with different contact material. Before approving a substitute, verify the actuator style, operating force, operating position, terminals, contact material... (read more)Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
OTTO Controls
Subminiature Basic Switch with Levers OTTO's B3S-5 subminiature basic switches are sealed to IP6K8S and come with a lever, combining the switch and the actuator into one assembly. Lever types: standard straight, perpendicular roller, in-line roller and "U" shaped. This snap-action switch has been tested up to 1 million cycles at logic level, offering reliability operation in demanding applications. It's a good fit for applications such as conveyor belts, fire suppression systems, forklifts, ON/OFF switches, door latching mechanisms... (read more)Browse Snap Action Switches Datasheets for OTTO Controls -
BRIM Electronics, Inc.
Subminiature Ultra-Flexible Instrumentation Cables BRIM MINIFLYX TM ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications. For example: biomedical instruments, missiles, computer, miniature relays, disc drives, servo systems, recorders. OPER. TEMP.: -40 C to +90 C. OPER. VOLT.: 200 Volts. (read more)Browse Bare Conductor Wire and Cable Datasheets for BRIM Electronics, Inc. -
Aratas America LLC
D2LS Ultra Subminiature Basic Switch The D2LS Ultra Subminiature Basic Switch by OMRON is a compact and reliable surface-mount terminal type operation switch. It is designed to meet the demands of various applications, offering high load types and a long operating life. With its compact size of 8.6 x4.8 x3.0mm (W xD xH), the D2LS contributes to the downsizing of modules. It provides a clear click feeling and is equipped with an embossed taping package for easy automatic mounting. The D2LS is available in different models, each... (read more)Browse Snap Action Switches Datasheets for Aratas America LLC -
PEI-Genesis
D-Subminiature connectors to your specifications PEI-Genesis assembles D-Subminiature connectors. PEI-Genesis assembles D-Subminiature connectors to your exact specification in our automated production facilities. We are certified to build for Positronic, ITT Cannon, Cinch Connectivity Solutions, and Amphenol, delivering trusted brands with custom flexibility. We support the full D-Sub range, including: MIL-DTL-24308 commercial and military types. Combo-D (power + signal). Filter D-Subs. NASA/GFSC-qualified models. High-density layouts... (read more)Browse D-Subminiature Connectors Datasheets for PEI-Genesis -
NKK Switches
Process Sealed Subminiature Antistatic Toggles Designed for logic level applications, B Series Toggles save space. They have an antistatic superstructure and 0.4VA capacity. Locking levers are available. (read more)Browse Toggle Switches Datasheets for NKK Switches
-
Femtosekundenlaser-assisting cataract surgery
That a mobile OCT-gesteuertes laser device that is operated with a Touchscreen is femto LDV Z8 also and promises the LenSurgeon a good imaging by means of OCT as well as a particularly good cutting quality. … the patient in comfortable back position is located, - Liquid Optics consisting of 2 parts it interface (LOI … The exact alignment of the patient eye with associated forces in all directions becomes over a large The excessive liquid flows over small , open channels. The control of this docking process takes the surgeon with a joystick on the patient bed.
-
Practice book traumatology
… infection, of delayed 878 infiltration anesthesia 1144 infiltrations, sonografisch controlled 1078 Inflammationssyndrom 910 Inflow-Occlusion (Pringle maneuvers) 122 Infraktion 774 infrared coagulation 121 inhalation trauma 891 injection, sonografisch controlled 1078 Injury Severity Score … … 596 In-situ-Arthrodese, Sub talar joint 752 instabilities … … Trümmer-defect fractures 44 yoke arc fracture 33, 43 Jones fracture 727, 728 joystick 493 joystick technique … … joint, dorsal access 1131 knee joint, exophytäre cultivations 1066 knee joint, Free to small fragment compression plates … … muscle fiber crack, therapy 579 muscle hernias, symptomatic after hip doh prosthesis 538 muscle 161 muscle flap …
-
On hunting in the ground
The strand drive on the Kloben becomes force rotary head or top drive called. … and down, but rotate thereby because of the hexagonal molding closure between both parts not in circumferential … An electrically or hydraulically operated motor could provide the necessary drive energy, the Kelly rod with entrainer … So, that are used for example the drilling team also on lesser country drilling installations of already … Air-condition itself, comfortable and Joystick-gesteuerte control stations don't long belong by newer drilling installations anymore to the region of fine dreams, but the reality is.
-
Interactive systems
So, the large part is roughly described input devices predominant on long time. Various hardware-tool kits like Arduino4 or Raspberry Pi5 provide the for example small in board computers with the most diverse accessory for the rapid prototyping of novel electronically controlled devices. … a robot griffin arm to be able to receive that is controlled e.g. by a joystick . … movement of hands, its properties are very differentiated possibilities for the movement and force exercise and particularly …
-
100 years of production technique
… optimal regulating parameters of the spindle rotation speed, Gieseke proposes the use of an adaptively controlled regulator. Through the development and it can give up the precise measure compliance with the raw part by NC rotating processing and therewith allow the more economic operation test of steuerungstechnischer additional devices. machine, limit control, cutting force sensor and is automatic cutting division particularly for a simple and designs … … with previous research works that are applied to the automation of average and small loose sizes, the … Therefor, a measuring sensor becomes and a joystick develops.
Indicates content that may require registration and/or purchase.