Products/Services for Submarine Radome

  •  
    Radomes - (26 companies)
    Radomes are weatherproof enclosures to protect an antenna from the elements. Radomes are more typically used on satellite or microwave antennas, but can be used with any antenna. Radomes are structures or enclosures designed to protect an antenna...
  • Antennas-Image
    Antennas - (1286 companies)
    ...antennas feature tapered waveguides to direct RF with a beam. They are most common for directing frequencies above 300 MHz. Panel antennas (and sector antennas) usually have a flat panel shape and are enclosed within a plastic radome to protect...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
  •  
    Buoys and Floats - (70 companies)
    Specialized buoys and floats include target buoys and military communications buoys. As their name suggests, target buoys are used to simulate a target such as a boat during military exercises. Sonobuoys are used by anti-submarine warfare (ASW...
  •  
    Navigation Lights - (34 companies)
    ...of Lights Vessels 50M in Length and Above). Dredging vessels, piloting vessels, fishing vessels, trawling vessels, submarines, diving support vessels, towed vessels, towing vessels, seaplanes, and vessels restricted in their ability to maneuver all...
  •  
    Dielectric Ceramics and Substrates - (157 companies)
    Dielectric ceramics and substrates are electrical insulators with dielectric strength, dielectric constant and loss tangent values tailored for specific device applications.
  •  
    Cable Assemblies - (2597 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
  •  
    RF and Microwave Laminates - (38 companies)
    RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications.
  •  
    Underwater Acoustic Transducers - (69 companies)
    Underwater acoustic transducers contain both transmitters and receivers and use distance and directional data for communication, mapping and navigation.
  •  
    Optical Design Services - (147 companies)
    Optical design services assist companies with the initial conception and design of optical, optomechanical, or optoelectronic devices or assemblies.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire