-
Supplier: WATTCO
Description: Screw plug heaters are an easy way to heat up solutions in smaller containers that also require controls. Mechanical thermostats or Digital control panels can be used with these immersion heaters to help reach target temperatures with great accuracy meeting your project objectives.
- AC Voltage Required: 120 to 600 volts
- Watt Density: 11 to 80 W/in²
- Flange or Thread Diameter: 1 to 4 inch
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: UL Standards & Engagement
Description: following UL Standards: a) Underwater Luminaires and Submersible Junction Boxes, UL 676; b) Swimming Pool Pumps, Filters, and Chlorinators, UL 1081; c) Electric Water Heaters for Pools and Tubs, UL 1261; d) Personal Hygiene and Health Care Appliances, UL 1431
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options: AC/OC Thermostat
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location 44" mica insulated 842°F (450°C) Lead Wires 1" Diameter Heater Sheath Incoloy Sheath Standard, SS Optional 16 Gauge Stainless Steel
- Features: Cartridge Heater, Other, Stainless Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: These heaters are constructed with the following Design Features: Passivated Incoloy Sheath 10" long Teflon® Insulated lead wires Brass Fitting Epoxy Seal at Lead End, 266°F (130°C) Standard, 194°F (90°C) UL Rating
- AC Voltage Required: 120 to 480 volts
- Watt Density: 29 to 223 W/in²
- Nominal Diameter: 0.625 to 0.75 inch
- Heated Length: 1.5 to 19.25 inch
-
Supplier: Gaumer Process
Description: Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil fuel. Natural
- AC Voltage Required: 4,160 volts
- Watt Density: 800 W/in²
- Fuel / Energy Source: Electric
- Features: Gases / Vapors, Other, Water Heater
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties
- AC Voltage Required: 220 volts
- kWatts: 3 kW
- Thickness of Heated Area: 0.1574804 inch
- Heating Capacity: 3 kW
-
Supplier: Tempco Electric Heater Corporation
Description: We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder and reflow surface mount processes. By employing state-of-the-art technologies
- Features: Aluminum, Brass, Cast-In Heater, Ceramic Insulation, Mica Insulation, Other, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe.
- Maximum Operating (Sheath) Temperature: 350 to 1,200 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 1.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: ThermOmegaTech®
Description: The ESS water heater is a packaged system designed to meet the requirements of ANSI Z358.1-2014 for tepid water delivery to an emergency drench system. This heavy-duty water heater is constructed of a carbon steel tank and internally lined with 1/2″ thick
- AC Voltage Required: 120 to 600 volts
- Applications: Clean Water Heating
- Features: Copper, Other, Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Gaumer Process
Description: Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent
- Maximum Operating Temperature: 1,400 F
- Watt Density: 2 to 90 W/in²
- Maximum Operating (Sheath) Temperature: 1,400 F
- Fuel / Energy Source: Electric
-
Supplier: Backer-Springfield
Description: Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform exceptional heat transfer by conduction,
- Features: Double Ended, Tubular Heater, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 480 volts
- kWatts: 90 kW
- Watt Density: 20 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 480 volts
- kWatts: 84 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 12kW Black 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated
- Heating Capacity: 12 kW
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Phase: Single Phase
-
Supplier: Process Technology
Description: Ultra-fast heatup and superior temperature stability, regardless of application FEATURES >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI) 100% titanium heating elements provide very clean performance for precision cleaning applications.
- Maximum Operating Temperature: 194 F
- Heating Capacity: 12 to 144 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Operating (Sheath) Temperature: 194 F
-
Supplier: Low Energy Systems, Inc.
Description: Single phase 100 amp residential electric water heater with advanced flow control.
- Heating Capacity: 18 kW
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Sanden International (USA), Inc.
Description: The SanCO2 heat pump water heater system consists of two parts. The Outdoor Unit, where the hot water is produced, using the CO2 refrigerant to extract heat from the ambient air, and the 60- or 80-gallon Storage Tank, which is usually installed inside the home.
- Maximum Operating Temperature: -15 to 110 F
- Heating Capacity: 1 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: -15 to 110 F
-
Supplier: MOKON
Description: The Mokon Minitherm water system is designed to surpass today’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping capacity and
- Heater Type: Circulation Heater
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 40 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Infinity Fluids Corp.
Description: compared with all other conventional and non conventional heaters on the market. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to accommodate your process pressure and temperature requirements. A
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Non-Metallic (CPVC) Pipe Body • 1.5 - 3 kW • 120 and 240V, Single Phase • General Purpose Terminal Enclosure • INCOLOY Sheath Elements (75 W/In 2 ) • Integral Thermostat (60 - 190°F) • Integral Automatic Cutout (Set at 195°F)
- Maximum Operating (Sheath) Temperature: 195 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.5 to 3 kW
- Watt Density: 75 W/in²
-
Supplier: Process Technology
Description: Designed for safety and low maintenance. FEATURES Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles Watt densities
- AC Voltage Required: 100 to 240 volts
- kWatts: 1 to 1.7 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 18 inch
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 380 to 480 volts
- kWatts: 180 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 80 kW
- Maximum Operating Temperature: 203 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® flow through heaters are designed primarily for providing heat that regulates liquid temperature from 32 to 88°C (90 to 190°F). The heaters have a titanium element that resists corrosion. The flow through tube is 381 mm (15") long and has 1 NPT female pipe connections and is
- Maximum Operating Temperature: 210 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: 210 F
- Features: Cast-In Heater, None, Water Heater
-
Supplier: Process Technology
Description: Small design to fit all size aquaculture applications. FEATURES 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles Watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 6 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 47 inch
-
Supplier: Johnson Pump, An SPX Brand
Description: AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the
- Maximum Operating Temperature: 834.8 F
- Heating Capacity: 0.5 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: 834.8 F
-
Supplier: Infinity Fluids Corp.
Description: market. From 12 Volts to 600 Volts, from 50 watts to 500,000 watts, Infinity CRES heaters are the solution to all of your challenging applications. This patented product was developed around the CRES electric heater design and placed into a flow housing designed specifically to
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Flange or Thread Diameter: 0.25 to 0.5 inch
- Inlet and Outlet Separation: 12 to 16 inch
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Thermon, Inc
Description: Caloritech™ CX Replacement Boiler Flange Heaters are registered Caloritech™ quality replacements for boilers of the highest commercial grade available anywhere. Replacement boiler flange heaters are available in a range of sizes and styles to suit the requirements of different boiler
- AC Voltage Required: 208 to 600 volts
- Fuel / Energy Source: Electric
- Features: Other, Steel, Water Heater
- Applications: Process Waters
-
Supplier: Process Technology
Description: essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
Find Suppliers by Category Top
Featured Products Top
-
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
flushing toilets. When the auto manufacturer approached lndelac, they were looking for a way to automate the flow of water for their rainwater collection and storage system for their manufacturing facility with a submersible electric actuator. At that time lndelac did not have a submersible (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
INDIRECT ELECTRIC WATER BATH HEATER Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates overheating. (read more)
Browse Water Heaters Datasheets for Gaumer Process -
INDIRECT ELECTRIC WATER BATH HEATER Benefits of Electric Water Bath Heaters (read more)
Browse Water Heaters Datasheets for Gaumer Process -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
To heat any process, selecting the proper heater is paramount to success. Several factors must be reviewed to select the appropriate material, watt density, and heater duty. Heater Duty Calculation Selecting the duty of the electric (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large petrochemical containers as well as large water containers that require fast heat up time (read more)
Browse Immersion Heaters Datasheets for WATTCO -
is viscosity. Heat that is generated by the electric heater allows the liquid to be viscous enough to pass through the circuit of pipes. Circulation heaters come in a range of watt densities that are specifically designed for the medium that is heated. The required wattage to heat the oil or water (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process
More Information Top
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/3789/7304.pdf?sequence=1&isAllowed=y
A 1,000-watt (Precision Scien tific Company) stainless steel submersible electric water heater equipped .
-
States > New York > City of New York > Statutes > 27 - Construction and Maintenance > [NYCR Title 27, Chapter 3] 3 - ELECTRICAL CODE
Electric water heaters of the immersion or submersible type shall not be permitted.
-
Effects of a non-native cichlid fish (African jewelfish, Hemichromis letourneuxi Sauvage 1880) on a simulated Everglades aquatic community
On October 3, 2011, electric submersible heaters were added to guard against sudden drops in water temperature from early cold- fronts.
-
http://www.int-res.com/articles/dao2005/65/d065p075.pdf
The temperature of the water bath was maintained at 28 ± 1°C with a submersible electric heater .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4380/WEBB-THESIS.pdf?sequence=1
Water inside the tank was circulated via a submersible pump through an 11kW electric spa heater mounted to the exterior of the tank (Figure 3-10).
-
Thermal Performance Evaluation of Friction Stir Welded and Bolted Cold Plates with Al/Cu Interface
The system consists of a constant temperature water bath system, a mini submersible pump of 150 Lph capacity, a cold plate with a strip-type electric heater of 450 watts capacity, instruments, and control devices.
Indicates content that may require registration and/or purchase.