-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with open mixed flow impeler. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling
- Horsepower: 6.7011019245141 HP
- Maximum Discharge Flow: 22.014333333333333 to 286.1863333333333 GPM
- Maximum Discharge Pressure: 130.53393 psi
- Media Temperature: 104 F
-
Supplier: KSB AG
Description: Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications
- Horsepower: 21.44352615844512 HP
- Media Temperature: 104 F
- Water Temperature: 104 F
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Design Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications In environmental engineering, particulary for circulating, keeping in suspension and inducing flow
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
-
Supplier: KSB AG
Description: Design Long-coupled, single-stage volute casing pump in back pull-out design. Applications Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data Type of bearing Ball bearings Casing partition Radially split Drive
- Horsepower: 1.608264461883384 HP
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 221 F
- Water Temperature: 221 F
-
Supplier: Hydraulic Institute (HI)
Description: pumps. These pumps are typically driven by vertical electric motors or horizontal engines with right angle gears. The standard also includes types, nomenclature, and definitions for these pumps.
-
Supplier: Milton Roy
Description: Efficient mixing for water treatment applications Our Turboxal agitator is a floating oxygenator that improves the efficiency of injecting pure oxygen into aeration basins of shallow water (less than 5m) or aerated lagoons, or in pools in which the installation of submersible equipment is
- Mixer Type: Agitator
- Applications / Industry: Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
-
Description: pumps, – navigation and obstruction lights, – steering gear, – ballast system, – jacking systems, and – anchoring systems. For electric propulsion, reference is made to IEC 60092-501. For dynamic positioning systems, reference is made to relevant IMO requirements. This document does
-
Supplier: Caterpillar Oil & Gas
Description: electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options: AC/OC
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
. Components like positive displacement pumps (gear pumps, diaphragm pumps), centrifugal pumps, and vertical turbine pumps are highly susceptible to damage if any backflow occurs. 2) Slowly allow the disc to swing close in systems that allow backflow. Some components like submersible pumps and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial
More Information Top
-
Thermal flowmeter modification for the addition of a packer and pump
A commercially available magnetically coupled (non- submersible ) gear pump was purchased from Tuthill Corporation of Concord, California, based on its pump characteristics, physical size, power requiremevts, magnetic coupling between the pump-head and motor, andcost.
-
Field Evaluation of Seven Sampling Devices for Purgeable Organic Compounds in Ground Water
ABSTRACT: Seven different sampling devices—(1) a bladder pump, (2) a helical-rotor submersible pump, (3) a gear submersible pump , (4) an open bailer, (5) a point-source bailer, (6) a syringe sampler, and (7) a peristaltic pump—were evaluated to determine their …
-
Vertical Distributions of Larvae of the Clam Ruditapes philippinarum and the Striped Horse Mussel Musculista senhousia in Eastern Ariake Bay, Southern Japan
Sub- mersible pumping gear was used to take samples at 2 stations every 2 hours during the spring tide over a whole tidal cycle and/or through daytime and nighttime.
-
Growth of KH/sub 2/PO/sub 4/ crystals at constant temperature and supersaturation. Final report, 20 October 1980-20 October 1981
• Submersible Teflon gear pump , t Sufficient capacity to contain entire volume of the crystallizer chamber.
-
Growth of KH/sub 2/PO/sub 4/ crystals at constant temperature and supersaturation. Final report, October 20, 1980-October 20, 1981
A 0,8 D H miUipore filter, . Submersible Teflon gear pump .
-
Oil Pump - Oil Pump Manufacturers, Suppliers
Related Searches : pump, water pump, gear pump, fuel pump, auto parts, centrifugal pump, radiator, sewage pump, screw pump, oil filter, heater, submersible pump , gear oil pump, fuel filter, engine parts, auto filter, hydraulic pump, prestressing jacks, hydraulic jacks, truck parts More..
-
Designing an enhanced groundwater sample collection system
diaphragm pumps), inertial lift pumps, electric (centrifugal) submersible pumps , gear -drive pumps, progressive cavity pumps (also called helical rotor pumps), and internal combustion-driven piston Pumps.
-
Selection and use of equipment for the sampling of liquids
A gear driven submersible pump has a set of closely meshingTeflon gears.
-
Downtime Reduction With Updated Maintenance System
SCR SCR- unit air conditioners Raw Water Tower and Gear Box Submersible pump Main Transformer Drilling Instruments Dead Line Anchor Mobile Cranes Hydraulic Power unit Shale Shaker/Mud Cleaner E-Mud system/Mud Watch .
-
Data management plan for the Oak Ridge Environmental Information System, Version 1. 1
Submersible Pump ( Gear -Driven) GP .
Indicates content that may require registration and/or purchase.