Products/Services for Subsea Cable Pulling Winches
-
Electrical Power Wires - (645 companies)How to Select Electrical Power Wires. Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. Cable Types. The GlobalSpec SpecSearch database allows industrial buyers to select...Product TypeCable JacketCable Shielding -
Reels - (623 companies)Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage. Reels are revolvable devices around which lengthy, continuous items such as cable, wires, paper, etc., are wrapped... -
Industrial Winches - (386 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How... -
Pulling and Support Grips - (46 companies)Pulling grips are mechanical devices used for the holding of a wire or cable so that it can be pulled without damage to the wire or cable jacket. Pulling grips pull cables, insulated conductors, ropes, and wires through enclosures, conduits...
-
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform... -
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
-
Bearing Pullers - (56 companies)Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly. A bearing puller...
-
Cable Ties - (726 companies)...the forces of push and pull that may be exerted on the flexible wires, cables, or tubing. Mounting head cable ties have a loop that allows the tied cables to be mounted out of the way or attached to one another. Mounted head cable tie. Image Credit...
-
Cable Clamps - (360 companies)...and pull that may be exerted on the flexible wires, cables, or tubing. Standards. Common approvals for cable clamps include. UL Listing Mark, and UL Recognized Component Mark (US and Canadian) - The UL Listing Mark denotes that Underwriters...
-
Mechanical Control Cables - (66 companies)Mechanical control cables provide a push-pull or other action to mechanically actuate components. Mechanical control cables consist of mechanical cable with attached eyes, forks, studs, handles or other fittings. Mechanical control cables provide...
Product News
-
Schmersal Inc.
ZQ900 Emergency Cable-Pull Switch The ZQ900 is designed to provide continuous emergency stop control along exposed areas of machinery and conveyors which present hazards to operator/maintenance personnel. Unlike E-Stop pushbuttons, emergency cable-pull systems can be actuated at any point along the "trip wire". The unit features a double-break contact block offering a choice of five contact variations which change state when the cable is pulled or goes slack. Thus the switch can be actuated if an operator falls into, is pulled... (read more)Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
Altech Corp.
Altech Safety Rope Pull Switches Altech 's rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 C to +80 C temperature range. Voltage Ratings. Rated insulation voltage Ui = 250 V AC; operational voltage Ue = 50 V AC or 120 V DC. Current Ratings. Thermal current Ithe = 10 A. Rated for AC 15 at 50 V / 6 A and DC 13 at 120 V / 0.55 A. Durability and Reach. Mechanical life up to 1 million cycles. Supports cable spans up to 37.5 m, depending on conditions... (read more)Browse Safety Sensor Switches Datasheets for Altech Corp. -
LEMO USA, Inc.
New robust push-pull connectors compliant. Knurled crimping collet for improved cable retention. Low VSWR/Return loss. LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal/data transmission and enable a transmission rate of 12 Gbit/s, meeting the 12G-SDI transmission standard and providing eight times the bandwidth... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
LEMO USA, Inc.
Waterproof Push-Pull multipole connectors or ruggedized electronic test applications, trust LEMO T-Series to deliver unrivaled performance and experience the power of seamless connectivity. Follow us on. LinkedIn. Facebook. twitter. YouTube. The Original Push-Pull Connector. LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test... (read more)Browse Circular Connectors Datasheets for LEMO USA, Inc. -
Rolec Enclosures Inc.
Pull These Diecast Control Housings Into Position and cable glands. Customization options also include printing of logos and legends plus painting. Sixteen colors are available from stock at no extra cost. Other colors may be specified at an additional cost. (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Cygnus Instruments Limited
Reinforcing Subsea Asset Integrity Thriving from its roots in marine inspection services, Cygnus has been a trusted brand for extremely reliable and easy-to-use ultrasonic thickness measurement (UTM) equipment for infrastructure above and below water. Two impressive subsea ultrasonic thickness gauges - Cygnus DIVE and Cygnus ROV UTM, boast multiple advanced features specifically designed for: Ship Hull UTM Inspection. Civil Engineering. Inspection, Repair and Maintenance (IRM) of Marine Infrastructure. Mobile Offshore Units... (read more)Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
LEMO USA, Inc.
Highly configurable plastic Push-Pull connector design. Size and model. Various sizes and models including disposable and water-resistant models. Follow us on. LinkedIn. Facebook. twitter. YouTube. The Original Push-Pull Connector. LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
LEMO USA, Inc.
REDEL MP - Modular Inner Push-Pull material (FDA approved) enabling extensive sterilization cycles and high chemical resistance. Size and model. Various models, modular concept. Ergonomy. Ergonomic and scoop proof design. Follow us on. LinkedIn. Facebook. twitter. YouTube. The Original Push-Pull Connector. LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
LEMO USA, Inc.
Configurable plastic connector w/ inner Push-Pull standards for medical devices. We offer a wide range of plastic connectors which can withstand multiple sterilisation cycles, as well as single use connectors where sterilisation is not possible. Follow us on. LinkedIn. Facebook. twitter. YouTube. The Original Push-Pull Connector. LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Heilind Electronics, Inc.
LEMO B Series Circular Push Pull Connectors The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching, making it an ideal choice for semiconductor manufacturing and testing processes, test and measurement, instrumentation, medical devices, research and audio/video applications. B Series innovative secure latching system and durable metal housings provide 360 EMI shielding. Multipole and hybrid insert configurations are available... (read more)Browse Circular Connectors Datasheets for Heilind Electronics, Inc.
-
Installation of STP Mooring System And FPSO Hookup In South China Sea
… blocks with sufficient wire length and load carrying capacity for handling and deployment of mooring lines. y 72Te connection frame with 2×10Te electrical-driven pull -in winch for subsea connection of the sockets … … wires, riser and power cable systems. y Chain handling …
-
PIOVRA
… umbilical and winch and can be reconfigured, in a modular fashion, on the deck of a vessel, to carry out cable and pipeline burial, de … … portable source of energy subsea ; and craneage, lifting and manipulative tasks; winch pulling to support tie-ins …
-
PG&E WaveConnect Program Final Report
Submarine transmission cable should be buried using an industry standard subsea cable plow selected based on the seafloor conditions. The cable will be pulled ashore using specialized winches , standard construction equipment, a cable rigged through a swivel pulling head, and cable stopper.
-
Dynamic simulation and tension compensation research on subsea umbilical cable laying system
A fluctuation simulation cylinder is placed on the base of the winch, which can both push and pull the winch to simulate a tightening and slacking cable under heave disturbance. Fig. 11 Prototype of the subsea umbilical cable laying system .
-
A Successful Effort to Dramatically Reduce Completion Costs
Since Shell’s accepted flowline pull -in operation requires a rig-mounted winch of considerable tension capacity and a wire length long enough to reach the seafloor, the idea of using this winch to lower subsea equipment was investigated. … subsea tree to the suspended marine riser, 3) the proximity of the winch cable to the ROV …
-
Liuhua 11-1 Development-FPS Flexible Risers
The cable was payed out from the riser deployment winch over the turndown sheave and down through the riser moonpool. The subsea end of the riser was lowered to approximately 20 ft above the waterline, where it was pulled .
-
Deployment Effects of Marin Renewable Energy Technologies
The subsea cable is pulled back through the directionally drilled hole. … the seabed between multiple units are recovered by a barge equipped with a winch on the surface.
-
Anadarko Independence Project Completion Campaign: Executing the Plan
The Deepwater Millennium became the first dynamically positioned rig to be outfitted with a LARS to provide the ability to operate the BOP running and pulling separate from the running and pulling of the IWOCS cable (s). The LARS/IWOCS designed for use on the Deepwater Millennium is basically comprised of seven components: A winch (with level wind and power unit), an underwater termination assembly … … by Remotely Operated Vehicle, or ROV, between the UTA and subsea tree), and an A …
Indicates content that may require registration and/or purchase.