Products/Services for Subsea Umbilical Reels
-
Reels - (623 companies)Reels are revolvable devices around which lengthy, continuous items such as cable, wires, paper, etc., are wrapped for transportation or storage. Reels are available as simple storage devices although more advanced styles are self-winding...TypeHose / Cable IncludedLive Connection -
Reelers and Dereelers - (34 companies)Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed. Reelers and dereelers manage extended segments of materials...
-
Cable Reels - (231 companies)Cable reels are used for storage, unwinding, and winding of conductive cable or lifting cable. Electric cable reels have contacts for maintaining live power during winding. Cable reels are used for storage, unwinding, and winding of conductive cable... -
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases... -
Industrial Winches - (386 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How... -
Core Shafts and Mandrels - (16 companies)Core shafts and mandrels (air shafts) are used to handle winding reels in the processing of web-fed materials. They are used with equipment such as continuous-process printing presses. Core shafts and mandrels are similar to the axles on a car...
-
Tool Retractors - (20 companies)...a spring-loaded reel to perform the retraction. There are several different types of tool retractors. Reel type retractors/balancers store unused support line on a reel, paying out and retracting line as needed. This is the most common type of tool retractor...
-
Stranders, Bunchers and Cablers - (24 companies)Stranders, bunchers and cablers are used to twist together wires, conductors and cables. Stranders are machines containing reels of materials to be twisted that rotate around a central axis and a take-up reel that is located outside the rotating...
-
Wellhead Equipment - (148 companies)...while valves and chokes are used to control the flow of oil and/or gas at the surface. Wellheads and wellhead equipment may be located on offshore platforms, in sub-sea locations, or onshore. Wellheads are cemented in place and, typically, kept...
-
Mobile Electrification Systems - (61 companies)Typically, a spring-powered or motorized reel is used to store and extend the electrical power cable. Selecting mobile electrification systems requires an analysis of electrical specifications and special features. The number of conductors equals...
Product News
-
Cygnus Instruments Limited
Reinforcing Subsea Asset Integrity Thriving from its roots in marine inspection services, Cygnus has been a trusted brand for extremely reliable and easy-to-use ultrasonic thickness measurement (UTM) equipment for infrastructure above and below water. Two impressive subsea ultrasonic thickness gauges - Cygnus DIVE and Cygnus ROV UTM, boast multiple advanced features specifically designed for: Ship Hull UTM Inspection. Civil Engineering. Inspection, Repair and Maintenance (IRM) of Marine Infrastructure. Mobile Offshore Units... (read more)Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Chemical Reel Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Tronics Microsystems
MEMS Accelerometers & Gyros for Marine/Subsea Accurate roll, pitch and yaw measurement is critical to ensure precise motion control of ships and vessels. Our high-performance digital MEMS inertial sensors offer high accuracy acceleration and angular rate measurement for integration into MRU (Motion Reference Units) used by marine applications such as ship dynamic positioning and platform stabilization. For precision positioning and navigation of ships, AUV (Autonomous Underwater Vehicles) and subsea ROV (Remotely Operated Vehicles... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems
Enhance Marine & Subsea Systems with GYPRO4300 Introducing GYPRO4300, a tactical-grade, miniature, digital, and low-SWaP MEMS gyro - a superior alternative to traditional FOG gyros. GYPRO4300 is engineered to deliver exceptional stability and low drift, unlocking new levels of performance for your critical applications. Enhance the performance and reliability of your systems with GYPRO4300: + Superior Ship Motion Control & Dynamic Positioning. + Precise Underwater Vehicle Motion Control. + Accurate AUV & ROV Navigation. Key performances: ARW... (read more)Browse Gyroscopes Datasheets for Tronics Microsystems -
Cygnus Instruments Limited
Advanced Ultrasonic Thickness Gauge for Subsea . Packed with innovative features, it is purpose-built to operate seamlessly in diverse conditions - ensuring greater measurement accuracy, enhanced usability, and robust performance in harsh subsea environments. Why Cygnus Underwater Stands Out. Multi-Mode Operation: Ideal for measuring through protective coatings and heavily corroded metals. Deep-Coat Capability: Accurately measures through coatings up to 20mm thick. Depth Sensor Integration: Provides live depth readings automatically tagged... (read more)Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cygnus Instruments Limited
Pair for Subsea Inspection, Repair & Maintenance Thriving from its roots in marine inspection services, Cygnus has been a trusted brand for extremely reliable and easy-to-use ultrasonic thickness measurement (UTM) equipment for infrastructure above and below water. Cygnus ROV UTM - The Only ROV Ultrasonic Thickness Gauge with Live A-Scan. This dedicated ROV-mountable ultrasonic thickness gauge is purpose-built for measuring metal thickness in the harshest subsea conditions, up to 3,000m deep. Equipped with Cygnus ' Multiple-Echo technology... (read more)Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Hannay Reels
Hannay Reels DEF Series Reels Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels C1500 Storage Reels Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank option available upon request. Features: Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank... (read more)Browse Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 4100 Series Reel Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90 ball bearing... (read more)Browse Hose Reels Datasheets for Hannay Reels
-
CR4 - Thread: Simple Current Limiting
I've used mechanical and reed limit switches on deck mounted level winds for subsea umbilical reels without problems, it is just a matter of engineering it a bit.
-
CR4 - Thread: Wire Rope Drum Winding
I've designed all sorts of winches and reels, everything from ROV launch and recovery systems to coiled tubing reels to hydraulic umbilical reels for subsea wellhead controls.
-
Development Of Deepwater Workover Control Systems
… equipment for the Schiehallion system is based as far as practical on standard Cameron designs and components and compnses the following major subsystems (refer to Figure 3 ) - Hydraulic Power Unit and Control Panel Umbilical and Reel Workover Subsea Control Module LRP Valve …
-
Field Trials of an All-Electric Subsea Completion System
Figure 2 - Subsea Test Tree and 10 Kilometer Umbilical Reel .
-
A New Generation Multiplexed BOP Control System
panels, two subsea pods with separate umbilical cables and reels , and .
-
Dynamic simulation and tension compensation research on subsea umbilical cable laying system
The key operating devices of the subsea umbilical cable laying system include tensioner and reel driving unit.
-
Design and Installation of the Na Kika Export Pipelines, Flowlines and Risers
The spread consists of a subsea transformer with flying leads, an umbilical and reel , surface electrical .
-
Robust Technology Implementation Process Applied To A First Deepwater Electrical Heating Ready System
The cradles can be retrofitted with auxiliary rollers and friction brakes to enable limited reel out/ reel in of the subsea connection tail and Subsea Umbilical Termination Head (SUTH) for periodic inspection, tests, and operator training.
-
Post-Macondo BOP Safety Upgrades
The reels to handle the critical umbilical to operate the subsea Blowout Preventer Stacks have characteristically required ongoing interface by a diligent rig hand to control the tension and payout of the cable.
-
Electrohydraulic Multiplex Bop Control Systems For Deep Water
Two of these umbilicals are deployed from separate storage reels to serve the redundant subsea control equipment.
Indicates content that may require registration and/or purchase.