Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The requirements for SCADA and automation systems in substations are defined. This standard defines the process of substation integration as the design process that is the foundation for substation automation. Functional and environmental requirements are provided
-
Description: The requirements for SCADA and automation systems in substations are defined. This standard defines the process of substation integration as the design process that is the foundation for substation automation. Functional and environmental requirements are provided
-
Supplier: GE Grid Solutions
Description: feeder automation and Substation Automation applications. D20/D200 Substation Controllers The D20/D200 substation controllers offer an industry leading design embedded with high value Substation Automation applications that provide cost savings, increased reliability, and
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
- Features: Ruggedized
-
-
Description: cyber security throughout the power industry has created a need to protect communications to and from substations. This standard defines a cryptographic protocol known as Secure SCADA Communications Protocol (SSCP) that protects the integrity and, optionally, the confidentiality of
-
Description: cyber security throughout the power industry has created a need to protect communications to and from substations. This standard defines a cryptographic protocol known as Secure SCADA Communications Protocol (SSCP) that protects the integrity and, optionally, the confidentiality of
-
Description: Describes test cases for conformance testing of telecontrol equipment, Substation Automation Systems (SAS) and telecontrol systems, including front-end functions of SCADA. Will facilitate interoperability by providing a standard method of testing protocol implementations.
-
Description: IEC 60870-5-6:2006 Specifies methods for conformance testing of telecontrol equipment, amongst substation automation systems and telecontrol systems, including front-end functions of SCADA. Facilitates interoperability by providing a standard method of testing protocol
-
Supplier: CSA Group
Description: IEC 60870-5-6:2006 Specifies methods for conformance testing of telecontrol equipment, amongst substation automation systems and telecontrol systems, including front-end functions of SCADA. Facilitates interoperability by providing a standard method of testing protocol
-
Description: Describes test cases for conformance testing of telecontrol equipment, substation automation systems and telecontrol systems, including front-end functions of SCADA. Will facilitate interoperability by providing a standard method of testing protocol implementations. Using
-
Description: Is a technical specification describing the transport profiles for the IEC 60870-6 series over WAN with reference to international standardized profiles used by distributed SCADA/EMS applications in control centres, power plants and substations. This publication is of high relevance
-
Supplier: CSA Group
Description: Is a technical specification describing the transport profiles for the IEC 60870-6 series over WAN with reference to international standardized profiles used by distributed SCADA/EMS applications in control centres, power plants and substations. This publication is of high relevance
-
Supplier: Qualitrol Company, LLC
Description: available in breaker cabinets) SCADA / PI integration Environmental agency system integration Applications Gas Insulated Substation or Gas Insulates Switchgear (GIS) Gas Insulated Transformer (GIT) Gas Insulated Lines (GIL) Gas operated Circuit Breakers (GCB)
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: CSA Group
Description: telecontrol equipment, Substation Automation Systems (SAS) and telecontrol systems, including front-end functions of SCADA, using the IEC 60870-5-104 companion standard and IEC 60870-5-6, Guidelines for conformance testing for the IEC 60870-5 companion standards. The use
-
Supplier: CSA Group
Description: IEC TS 60870-5-601:2015(E) describes test cases for conformance testing of telecontrol equipment, Substation Automation Systems (SAS) and telecontrol systems, including front-end functions of SCADA. The use of this part of IEC 60870 facilitates interoperability by
-
Supplier: Data Connect Enterprise, Inc.
Description: without compromising the performance expected from state-of-the-art communication devices. With the rapid move toward “Intelligent” substations, where meters, relays, RTUs, SCADA systems, etc. are able to “talk” to a remote operator, communication devices such as modems are
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Schneider Electric
Description: multi-zone systems Sensors and accessories for VAMP Arc Protection Distributed SCADA Automation For reliable and secure remote terminal data, today and tomorrow Compact, scalable, powerful communications ANSI Network Monitoring Easergy Range Dedicated Remote Control System
- Power (Phase) Sensing: Ground (Earth) Fault
- Features: Panel
-
Supplier: Cisco
Description: powers millions of Cisco switches worldwide. Primary features include: Rugged industrial design and substation compliance (meets IEC 61850-3 and IEEE 1613 standards for utility substation environments) Advanced capabilities to support mission-critical substation applications
- Network Equipment: Switch
-
Supplier: GE Grid Solutions
Description: time with easy-to-use software tools Use outdoors in harsh environments (-40° C to +65° C) Applications Automate & control RMU/Pad Mounted Switchgear Fault detection for Cables in Vaults Load monitoring & theft identification at Consumer Substations, LV Systems Identify overload for
- Communications: Ethernet, Serial - RS-232 / 422 / 485
-
Supplier: ProSoft Technology, Inc.
Description: other serial devices most commonly associated with power monitoring. The module supports DNP Subset Level 2 features and some of the Level 3 features allowing the many SCADA and field devices supporting the DNP protocol to be integrated into the Quantum platform. The module acts as a gateway
- Features: Other
- Port Type: RS232
Find Suppliers by Category Top
Featured Products Top
-
13th Gen Intel® Processor with 8+8 Cores Quad display interfaces for SCADA and more multi-display use cases Support for a RAID card, HSR/PRP expansion card, and redundant PSU Supports Intel® AMT, iBMC, SNMP for remote management Wide (read more)
Browse Ruggedized Computers Datasheets for Advantech
Conduct Research Top
-
Connexus Energy Discovers The Ergonomic Benefits Of Sit/Stand Consoles
technology to support a new Supervisory Control and Data Acquisition (SCADA) system designed to enhance communication with substations and improve response time to outages.
More Information Top
-
Advanced SCADA concepts
Because of these communi- cation developments, the substation SCADA system will assume a larger roll in the utility enter- prise.
-
An automatic fault management model for distribution networks
The integration of the AM/FMGIS (Automated Mapping Facilities Management/Geographic Mormation System) and the substation SCADA system is illustrated in Figure 2.
-
A Distributed and Parallell Computing Framwork for SCADA Application in Power System
Because of theses communication developments, the substation SCADA system will assume a more significant roll in the utility enterprise.
-
Development of IEC61850 Hardware Laboratory Platform for Substation Protection and Control integration
…different levels: (i) level 0: sampled values from plants, such as circuit breaker, transformers and CT/VT, (ii) data exchange among relays at level I (i.e. bay level), and (iii) Human Machine Interface (HMI) for the substation SCADA system at level 2.
-
Communication and Control in Electric Power Systems: Applications of Parallel and Distributed Processing
In the past, power systems met with considerable difficulties in information exchange when they tried to integrate their major systems used for T&D real-time operations, including their transmission and substations SCADA system , outage management system (OMS), stand-alone radio control system…
-
Supervision and control system of factory substation
Research of transformer substation SCADA system based on PLC”.
-
Electricity distribution network operation services - An analysis on market dynamics from the service provider's perspective
Lastly, c) Communications technology developments allow cost-efficient communications to every transmission substation of the utility, whereas the substation SCADA system will assume a larger roll in the utility enterprise [14].
-
Advances in Power and Electrical Engineering
Substation SCADA System often have many kinds of manufacturers in State Grid, different manufactures exist signals naming differently, and warning signals are also variety, it is necessary to conventional naming signals.
-
Information Engineering and Applications
Traditional substation communication networks is only used to transmit four remote information such as analog, signal, control, and pulse information in substation SCADA system .
-
Submarine Power Cables
The monitoring sensors for pressure and oil level can be connected to the substation SCADA system .
Indicates content that may require registration and/or purchase.