-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR SULFUR POLYMER CEMENT AND SULFUR MODIFIER FOR USE IN CHEMICAL-RESISTANT, RIGID SULFUR CONCRETE
-
Supplier: Accuris
Description: Guide for Mixing and Placing Sulfur Concrete in Construction
-
Supplier: ASTM International
Description: cyclopentadiene-type hydrocarbons reacted polymerically with sulfur, but the sulfur concrete production processes differ. In Type 1, sulfur concrete uses sulfur polymer cement made by reacting a blend of dicyclopentadiene and oligomers of cyclopentadiene
-
-
Supplier: ASTM International
Description: cyclopentadiene-type hydrocarbons reacted polymerically with sulfur, but the sulfur concrete production processes differ. In Type 1, sulfur concrete uses sulfur polymer cement made by reacting a blend of dicyclopentadiene and oligomers of cyclopentadiene
-
Supplier: Accuris
Description: INVESTIGATION OF MODIFIED SULFUR CONCRETE AS A STRUCTURAL MATERIAL
-
Supplier: Accuris
Description: Standard Test Method for Determining Chemical Resistance of Aggregates for Use in Chemical-Resistant Sulfur Polymer Cement Concrete and Other Chemical-Resistant Polymer Concretes
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Nos. 600 and 610 Sulfur Based Mortars are used in the construction of floors, trenches, sumps and tanks in steel mills, mines, metal finishing and chemical processing plants. They are also used as a capping compound for concrete test cylinders.
- Set / Cure Time: 1 to 120 minutes
- Compressive / Crushing Strength: 8,000 to 9,000 psi
- Features: Castable, Other
- Applications: Flooring
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the effects of selected environments on aggregates for use in manufacturing sulfur polymer cement concrete (SC) and other chemical resistant polymer concretes. 1.2 The values stated in inch-pound units are to be regarded as the
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the effects of selected environments on aggregates for use in manufacturing sulfur polymer cement concrete (SC) and other chemical-resistant polymer concretes. 1.2 The values stated in inch-pound units are to be regarded as
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Nos. 600 and 610 Sulfur Based Mortars are used in the construction of floors, trenches, sumps and tanks in steel mills, mines, metal finishing and chemical processing plants. They are also used as a capping compound for concrete test cylinders.
- Set / Cure Time: 1 to 120 minutes
- Compressive / Crushing Strength: 8,083 to 8,500 psi
- Bond & Processing: Carbon Bond, Sulfur Bond
- Features: Castable, Other
-
Supplier: AENOR
Description: Concrete with fibres. Capping with sulfur mortar.
-
Supplier: AENOR
Description: TESTS OF CONCRETE. CAPPING OF SPECIMENS WITH SULFUR MORTAR
-
Description: DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a high build and high physical value coating is required. 100 % solids Low VOC
- Max Use Temperature: 10 to 37.77777777777778 C
- MOR / Flexural Strength: 11,000 psi
- Compressive / Crushing Strength: 15,000 psi
- Bond & Processing: Epoxy, Polymer Bond
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Epoxy NovolaK Mortar/Setting Bed is a three-component material used for bonding chemical-resistant masonry units. No. 25 is available in 3 versions. The standard grade is combined with brick or tile to protect concrete and steel substrates from attack by corrosive chemicals and
- Set / Cure Time: 480 to 2,160 minutes
- Set / Cure Temperature: 35 to 70 F
- Shrinkage: 0.5 %
- Max Use: 82.22222222222221 C
-
Description: DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a high build and high physical value coating is required. 100 % solids Low VOC
- Thickness: 0.012 to 0.125 inch
- Industry / Application: Cement / Concrete, Pipes / Piping
- Function: Corrosion
- Features: Liner / Lining System, Other
-
Description: Protects concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, and containment applications in water and waste water facilities including: Lift stations Concrete pipe Wet wells Steel pipe Manholes Sumps Digesters Trenches Clarifiers
- Wet / Applied Thickness: 0.015 to 0.02 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Sauereisen, Inc.
Description: ConoCrete - Epoxy NovolaK No. 118 is a chemically-resistant, 100% solids, aggregate-filled, novolak epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from chemical and physical abuse. The physical properties of these materials far exceed those of
- Coverage: 40.00000000000001 to 100 ft²
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 60 to 85 F
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Other, Protective
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, liquid epoxy coating designed to protect equipment and concrete against extreme corrosion caused by chemical exposure. LOCTITE® PC 7319 is a gray, 2-part, liquid epoxy coating designed to protect equipment and concrete against extreme corrosion caused by chemical exposure. It
- Operating / Use Temperature: 150 F
- Form: Liquid, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21ARHT is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21ARHT compound which is formulated to cure at room temperature or more
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
- Industry: Automotive, Electronics, Marine, OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: Gilson Company, Inc.
Description: Gilson Rediron 9000 ultra-strong flakes are hot-blended for guaranteed consistency from sulfur, mineral filler, and special components to give top performance, even for high-strength concrete tests. Rediron melts quickly at 240°-260°F (116°-127°C), pours at about 275°F (135°C), and
-
Supplier: Gilson Company, Inc.
Description: Gilson Rediron 9000 ultra-strong flakes are hot-blended for guaranteed consistency from sulfur, mineral filler, and special components to give top performance, even for high-strength concrete tests. Rediron melts quickly at 240°-260°F (116°-127°C), pours at about 275°F (135°C), and
-
Supplier: MSA Safety
Description: ALTAIR Connect app Rugged Survives 25 drops from 4 feet (1.2 meters) (MIL-STD-810G drop protection) Can survive an incidental 25-foot (7.5-m) drop onto concrete Dust- and waterproof IP68 rating (2 meters for at least 1 hour) Operating temperature range: -40°F to +140°F (-40°C to +60°C)
- Operating Temperature: -40 to 140 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL, Trace
- Features: Audible or Visual Alarms, Hazardous Environments, Intrinsically Safe
-
Supplier: MSA Safety
Description: Test System and MSA Link Pro software Rugged durability Tough over-molded rubber armor Survives multiple 25-ft drops onto concrete Agency-certified dust- and water-tight IP67 construction Intrinsically-safe design Related Resources Interactive Simulator Cost of Ownership Calculator: Online
- Features: Audible or Visual Alarms, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
- Application: Confined Space Monitoring, Personal Exposure Monitoring
- Instrument Type: Detector
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at
- Viscosity: 10,000 to 15,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Forms films on electrodes for determination of mercury.1 Reference 1. Guo, Y. et al. J. Pharm. Biol. Anal. 1999, 19 175. Safety Packaging Under Nitrogen Sulfur Functional Alkoxy Silane Silane
- Flash Point: 230 F
- Purity: 90 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Rath USA Inc.
Description: Rath’s refractory castables offer a wide range of materials with the highest technical standards. Depending on the application, the concretes can withstand up to 1800°C Typical applications Whether dense and insulating castables, low-cement and cement-free castables, vibration
- Max Use: 1,100 to 1,800 C
- Cement / Raw Material Form: Concrete, Mortar
- Shape: Powder / Aggregate
Find Suppliers by Category Top
More Information Top
-
Potential Nontraditional Uses of Byproduct E&P Produced Sulfur in Kazakhstan
There are three potential non-traditional market outlets for elemental sulfur in Kazakhstan: 1) Sulfur Extended Asphalt Concrete 2) Polymer Modified Sulfur Concrete 3) Sulfur Polymer Stabilization Solidification (SPSS .
-
Sulfur based hazardous waste solidification
To achieve this objective, the study reviewed the sulfur concrete literature, analyzed locally produced sulfur, evaluated a number of sulfur polymer modifiers and physical stabilizing agents, designed a set of experiments and evaluated the produced product for its hydro- mechanical-chemical properties.
-
Advances in Sustainable Manufacturing
Sulfur concrete construction materials are used in many specialized applications throughout industry and transportation.
-
New Concepts and Discoveries Related to the Strength Characteristics of Plasticized Sulfur
ABSTRACT: The objective of this study was to determine the physical reasons for the high-strength characteristics of plasticized sulfur concrete and to define practical man- ufacturing techniques.
-
Review of possible mineral materials and production techniques for a building material on the moon
The paper then presents the advantages and disadvantages of the materials examined, such as sulphur concrete , cast basalt, lunar concrete or polymer concrete, on the one hand, as well as production processes investigated previously, such as sintering, geothermite reaction and 3D printing …
-
The properties of sulfur rubber concrete (SRC)
Almost no work was done to investigate the poten- tial use of recycled rubber tires in sulfur concrete .
-
Twelfth annual US DOE low-level waste management conference
For example, sulfur concrete compressive and tensile strengths twice those of comparable portland concretes have been achieved and full strength is reached in a matter of hours rather than weeks.[3] Sulfur concretes are highly impervious and resistant to attack in aggressive …
Indicates content that may require registration and/or purchase.