Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SCHURTER Inc
Description: Description Prismatic ultra-thin supercapacitors Single or double cell version Ultra-compact design High pulse power Unique Selling Proposition World thinnest supercapacitors High power density Low ESR with high current handling Very low self discharge Applications
- Capacitance Range: 200,000.00000000003 to 1,000,000 microF
- DC Rated Voltage Range (WVDC): 4.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Rated Current: 10 to 30 amps
-
Supplier: RS Components, Ltd.
Description: Eaton XVM-16R2656-R Supercapacitor
- Applications: Automotive
- Features: Polarized
- RoHS Compliant: RoHS Compliant
-
Supplier: SCHURTER Inc
Description: Description Coin Cell Supercapacitor Vertical design THT-terminals Unique Selling Proposition Very compact design High power density Low leakage current Long lifetime Applications Sensors Small mobile devices Smart Meter Computers and peripherals Office equipment Real-time clock backup
- Capacitance Range: 100,000.00000000001 to 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- ESR: 50,000 milliohms
-
-
Supplier: Richardson RFPD
Description: Features and Benefits Up to 500,000 duty cycles or 10 year life Low internal resistance High power density -40 to 85 C operating temperature range Applications Back-up power for cache-to-flash applications Smart meters Automotive subsystems Consumer and industrial electronics Wireless
- Capacitance Range: 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Eaton - Electronics Division Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Series: HV Package: Bulk Product Status: Active Capacitance: 60 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V
- Capacitance Range: 60,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Supplier: DigiKey
Description: 100mF (EDLC) Supercapacitor 5.5V Radial, Can 16Ohm @ 1kHz
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 80 (+/- %)
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: SUPERCAPACITOR, 65F, 16.2V; Capacitance:65F; Voltage(DC):16.2V; Capacitor Terminals:Screw; Capacitance Tolerance:0%, +20%; Lead Spacing:-; Lifetime @ Temperature:1500 hours @ 65°C; Capacitor Case / Package:-; ESR:0.022ohm RoHS Compliant: Yes
-
Supplier: Electro Standards Laboratories
Description: the primary power is restored, it is routed to the load and used to recharge the super capacitor in the SCUPS®. The use of the SuperCapacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of the typical
- Watt Rating: 24.000000000000014 kwatts
- UPS Type: DC Power
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SUPERCAPACITOR, 5F, 2.7V, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.04ohm RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: CAP 25F -20% +50% 2.7V T/H
- Capacitance Range: 25,000,000 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Supplier: Lingto Electronic Limited
Description: CAP 25F -20% +50% 2.7V T/H
- Capacitance Range: 25,000,000 microF
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Capacitors - Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- MAL222091004E3
Description: CAP 25F -20% +50% 2.7V T/H
- Capacitance Range: 25,000,000 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP 65F 0% +20% 16.2V CHASSIS MT
- Capacitance Range: 65,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16.2 volts
- Operating Temperature: -40 to 65 C
-
Supplier: PowerFilm, Inc.
Description: The Solar Development Kit with e-peas PMIC and CAP-XX Supercapacitors (DEV-EPEAS-CAPXX) makes integrating solar into electronics simple. It includes an e-peas AEM10941 high-performance energy harvesting PMIC, PowerFilm’s thin-film indoor and outdoor solar panels, and CAP-XX thin
- Category: Development Suite / Kit
-
Description: Performance characteristics: High temperature 85 ° C series Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 1,000,000 to 400,000,000 microF
- DC Rated Voltage Range (WVDC): 2.3 to 2.7 volts
- Operating Temperature: -40 to 85 C
- Features: Fixed, General Purpose, Leaded Capacitor, Other, Power Supply, Ultracapacitor
-
Description: Performance characteristics: High temperature 85℃ series. Typical applications: RAM, consumer electronics, pitch system of wind turbine generator set, military industry, smart grids, backup power source, electric toys, etc.
- Capacitance Range: 100,000.00000000001 to 4,000,000 microF
- DC Rated Voltage Range (WVDC): 3.6 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Fixed, General Purpose, Leaded Capacitor, Other, Power Supply, Ultracapacitor
-
Supplier: SAE International
Description: Power management of a hybrid energy storage system (HESS) with battery and supercapacitor(SC) is of critical importance for electric vehicles to achieve good driving performance, long traveling range and high energy efficiency. Due to the great differences in dynamic characteristics
-
Supplier: Maxwell Technologies, Inc.
Description: weldable terminals. The K2 Series ultracapacitors are a third generation design that provides 2.7 volt operating voltage while improving Maxwell's high performance and high reliability on a high volume manufacturing platform. These cells are ideal for automotive subsystems,
- Capacitance Range: 650,000,000 to 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 54 to 210 amps
- Leakage Current: 1,500 to 5,200 microamps
-
Supplier: Illinois Capacitor
Description: Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now
-
Supplier: Advantech
Description: High-Performance All-in-One Gateway for Battery Energy Storage Systems Quad-core Cortex-A55 processor, 1.8GHz Connectivity: 4 GbE, 8 RS-232/485, 2 CAN, 1 mPCle and 1 M.2 I/O: 20 DI, 6 DO, 8 Relay, 2 AI Battery-powered RTC, Watchdog, and optional TPM support Wide operating temperature range:
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Gateway
-
Supplier: LS Mtron Ltd.
Description: LS Ultracapacitor (Supercapacitor) is promising energy storage device that positioned between conventional electrolytic capacitor and rechargeable batteries. High power, high energy and long-term reliability feature of LS Ultracapacitor (Supercapacitor) enable this
- Features: Ultracapacitor
-
Supplier: Newark, An Avnet Company
Description: 150MA UCAP ULTRA LOW DROPOUT HIGH PSRR LDO REGULATOR 6 VDFN 2X2X0.9MM T/R ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Supercapacitor, 5.5V, 2200F Product overview: FT0H225ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Capacitance Range: 2,200,000,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Supercapacitor, 5F, 2.7V, Radial, Through Hole Product overview: HV1020-2R7505-R from Eaton is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 5,000,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
-
Supplier: Electro Standards Laboratories
Description: Provides critical power backup for remote locations. Recognized for significant advantages over battery UPS systems. Low Maintenance, Long Service Life, Wide Temperature Change The SCUPS® Model 1024 SuperCapacitor based Uninterruptible Power Supply is designed to provide nominal 24VDC power
- DC Rated Voltage Range (WVDC): 23 to 24 volts
- Operating Temperature: -25 to 65 C
- Features: Fixed, Heavy Duty / Electric Power Capacitors, High Current, Other, Power Supply, Ultracapacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Supercapacitor 60mF 2.5V Radial Through Hole Product overview: HB1840-2R5606-R from Eaton is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 60,000,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -25 to 70 C
- Applications: High Voltage Capacitor
-
Supplier: Electro Standards Laboratories
Description: applications requiring high power, high energy LiC energy storage. LiC Supercapacitor systems are ideal for applications that require bidirectional high power pulses, very low leakage, very high cycle life, and exceptional energy density. Model 3312 LiC Development
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 238 to 410 volts
- Rated Current: 200 amps
- Features: Fixed, Heavy Duty / Electric Power Capacitors, High Current, Other, Power Supply, Ultracapacitor
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Electro Standards Laboratories
Description: cycled up to 1 million times. High accurate inter-cell voltage balance control. All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm Enables fast charge/discharge at high current. Excellent durability/reliability. High
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 2.2 volts
- Operating Temperature: -30 to 70 C
- Specific Power: 7,000 W/kg
-
Supplier: Maxwell Technologies, Inc.
Description: heavy machinery. Used as the sole energy storage or in conjunction with batteries, Maxwell ultracapacitor modules provide the high efficiency recharge and high power required for acceleration. The HTM module now comes with e-mark certification for public transportation according to
- Capacitance Range: 63,000,000 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Rated Current: 140 to 240 amps
- ESR: 18 milliohms
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 470,000 to 5,000,000 microF
- DC Rated Voltage Range (WVDC): 5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Fixed, General Purpose, Leaded Capacitor, Other, Power Supply, Ultracapacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage EDLC 2.7VDC 25F 85C Product overview: MAL222091004E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Capacitance Range: 25,000,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
Find Suppliers by Category Top
Featured Products Top
-
Eaton supercapacitors are high reliability, high power, ultra-high capacitance energy storage devices utilizing electric double layer capacitor (EDLC) construction combined with proprietary materials and processes. This combination of advanced technologies allows Richardson RFPD to offer a wide (read more)
Browse Supercapacitors Datasheets for Richardson RFPD -
. Features & Advantages: - Rack Mount Installation - One Million Cycles Lifetime - High Power Density - 10-15 Year Life - Temperature Monitor - Overvoltage Monitor Applications: - Grid Energy Storage - UPS Systems - Voltage Sag Protection - Industrial Equipment - Wayside Energy Storage (read more)
Browse Supercapacitors Datasheets for Richardson RFPD -
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ALD810025 by Advanced Linear Devices is a member of the ALD8100xx family of Supercapacitor Auto Balancing (SAB™) MOSFETs. It excels in voltage and leakage-current regulation for series-connected supercapacitors. By integrating one or more devices across (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/proline-p-52000/ With a housing designed for both flexibility and safety, the P52000 offers finger protection for high voltage terminals, while delivering a high level of performance (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-42000/ With a housing width of only 45mm, the P42000D2 saves precious space in a control panel, while also delivering a high level of performance. Attention to detail has been paid to the (read more)
Browse Datasheets for Knick Interface LLC -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-41000/ Measurements are performed in conjunction with precision shunt resistors, which help to ensure accuracy and stability. With a housing width of (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
as high-current energy storage devices for industrial systems,” said Robert Chao, president and CEO of Advanced Linear Devices. “These boards are designed to give developers a superior way of balancing supercapacitors, protecting them from over-voltage and over-current situations (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD810030SCLI from Advanced Linear Devices stabilizes supercapacitors for a wide variety of uses. Balanced supercapacitors are ideal for high-power, high-energy applications such as actuators, telematics, solar panels, emergency lighting, security (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Determining Ripple Current Capability in Tantalum Hybrid Capacitors
to electrochemical. supercapacitors and high specific energy compared to electrolytic capacitors. A capacitor has internal resistance and its temperature rises when current is present at its terminals The. temperature rise is proportional to the square of the current and is directly related to the power
-
Low Current MOSFET Balances High Value than 1000 Farads
a device designed for a few milliamps of power is quite sufficient for even high-value, high-current supercapacitors.
-
Ultra-Capacitor DC UPS: Your Best Choice to Ensure that Critical Information and Functions Remain Available When Supply Voltage Drops Out
Ultra-capacitors are best suited to these and other mission-critical applications that require seamless transition to backup power (UPS) over relatively short periods of time. In the event of a main power supply interruption, the energy stored in the ultra-capacitors is released. High energy
-
Solar Energy Harvesting Project to Power a Remote MSP430 with 2.4GHz Notification
At its simplest, energy harvesting is the ability to take one form of energy and transform it into electricity that can be stored in a battery or supercapacitor (also referred to as a 'supercap' or 'ultracap'). Solar applications range from high voltage roof-top photovoltaics to small solar
More Information Top
-
Enhanced energy density of asymmetric supercapacitors via optimizing negative electrode material and mass ratio of negative/positive electrodes
The asymmetric supercapacitor possesses the advan- tages of both supercapacitors ( high power energy and long cycle life) and batteries (high energy density) [8–11].
-
High power supercapacitor's solutions for reliable power supply
The following concept is accepted for the manufacture of supercapacitor high voltage sets, used in PQ systems: .
-
High performances supercapacitor recovery system for industrial drive applications
4 - Supercapacitor high level control flow chart.
-
Nanoscale Porous Framework of Lithium Titanate for Ultrafast Lithium Insertion
This way we have created materials with combined properties typical for both batteries (high energy density) and for supercapacitors ( high power densities).
-
Supercapacitor Module SAM for Hybrid Busses: an Advanced Energy Storage Specification based on Experiences with the TOHYCO-Rider Bus Project
E.g. due to the long time parametric drift of the supercapacitors higher balancing currents may be useful.
-
Design and Control of a supercapacitor storage system for traction applications
Consequently, instability occurs at a voltage of the supercapacitor higher than for the first test (approximately 26 V in comparison with 16 V).
-
Functionalized Graphene for High Performance Lithium Ion Capacitors
Abstract Lithium ion capacitors (LICs) have recently drawn considerable attention because they utilize the advantages of supercapacitors ( high power) and lithium ion batteries (high energy).
-
SMART FUEL CELL OPERATED RESIDENTIAL MICRO-GRID COMMUNITY
Avoiding chemical reactions and phase changes gives the supercapacitors high degree of recyclability in the order of 105 -106 times [12].
-
Functionalized graphene for high performance lithium ion capacitors.
Lithium ion capacitors (LICs) have recently drawn considerable attention because they utilize the advantages of supercapacitors ( high power) and lithium ion batteries (high energy).
-
Development of the all‐vanadium redox flow battery for energy storage: a review of technological, financial and policy aspects
It is likely that a mixture of energy storage technologies, for example, batteries (high energy density, low power density) and supercapacitors ( high ‐power density, low‐energy density) will have complementary roles in the future of the energy industry.
Indicates content that may require registration and/or purchase.