-
Supplier: Accuris
Description: MINIMUM OPERATIONAL PERFORMANCE SPECIFICATION FOR SURFACE MOVEMENT RADAR SENSOR SYSTEMS FOR USE IN ADVANCED SURFACE MOVEMENT GUIDANCE AND CONTROL SYSTEMS (A-SMGCS)
-
Supplier: Accuris
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonised Standard for access to radio spectrum for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and transmitting power up to 100 kW
-
Supplier: Remcom (USA)
Description: automotive drive scenarios, indoor sensors, and far field radar cross section (RCS). Applications WaveFarer is designed to support all applications relevant for simulation and analysis of a radar system. For automotive radar, this includes evaluating radar sensor
- Use: Professional
- Source Code: Proprietary
-
-
Supplier: OTT Hydromet
Description: The OTT SVR 100 is the ideal sensor to collect surface water velocity measurements without being installed in the water, for all the benefits of non-contact measurement. This simple and compact radar sensor with integrated SDI-12 interface provides data during floods or times of high
- Velocity Flow Rate: 49.12 ft/sec
- Features: Liquid
-
Supplier: Accuris
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 4: Community Specification for a deployed non-cooperative sensor including its interfaces; Sub-part 2: Specific requirements for a deployed Surface Movement Radar sensor
-
Supplier: AENOR
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS);Part 4: Community Specification for a deployed non-cooperative sensor including its interfaces;Sub-part 2: Specific requirements for a deployed Surface Movement Radar sensor (Endorsed by Asociación
-
Supplier: AENOR
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonised Standard for access to radio spectrum for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and transmitting power up to 100 kW (Endorsed by
-
Supplier: AENOR
Description: Surface Movement Radar sensor. (Endorsed by AENOR in April of 2011.)
-
Supplier: AENOR
Description: Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals and
-
Supplier: Embraer S.A.
Description: on-board computer that regulates the movements of actuators at each control surface. Automatic structural load protection, compensation for engine thrust asymmetry and configuration changes, and highly reliable primary flight in the pitch, roll and yaw axes work in concert to provide
Find Suppliers by Category Top
More Information Top
-
The Sequence of Event Analysis in Criminal Trials
The control tower could not see either of the two airplanes because the airport did not have surface movement radar (which was in fact rare technology in those days seeing as it had only recently been invented).
-
Surface movement guidance and control systems applications for the new century
Approach radars such as the ASR-9 scan the terminal area and Surface Movement Radars (SMR) scan the ground.
Indicates content that may require registration and/or purchase.