Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Time Mark Corporation
Description: Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available:
- Maximum AC Power: 25,000 watts
- Maximum DC Power: 25,000 watts
- Voltage Protection Rating (VPR): 275 to 350 volts
- Number of Protected Lines: 1 #
-
Supplier: Newark, An Avnet Company
Description: ZNR Transient/Surge Absorber, Type E
-
Supplier: Newark, An Avnet Company
Description: ZNR MOV Transient/Surge Absorbers,Type D
-
-
Supplier: Newark, An Avnet Company
Description: SURGE ABSORBER, MINI CONTACTOR, 12-24VDC; Accessory Type:Surge Absorber; For Use With:Carlo Gavazzi Mini Contactors; Product Range:AS-12M Series
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VOLTAGE SURGE ABSORBER, FOR MAGNETIC CONTACTOR, 240 VAC, 50/60 HZ, 68 OHM. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, SURGE ABSORBER, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: SurgeProtector8 with New Joule Technology and Circuitry that absorbs and reroutes surge energy to ground or, in the event of catastrophic surge, completely disconnects power. Features: - New Joule Technology: - Circuitry that absorbs and reroutes surge energy to ground or, in
-
Supplier: TelephoneStuff.com
Description: SurgeProtector8 Tel with New Joule Technology and Circuitry that absorbs and reroutes surge energy to ground or, in the event of catastrophic surge, completely disconnects power. Features: - New Joule Technology: - Circuitry that absorbs and reroutes surge energy to ground or,
-
Supplier: TelephoneStuff.com
Description: SurgeProtector8 DBS with New Joule Technology and Circuitry that absorbs and reroutes surge energy to ground or, in the event of catastrophic surge, completely disconnects power. Features: - New Joule Technology: - Circuitry that absorbs and reroutes surge energy to ground or,
-
Supplier: Ohmite Manufacturing Co.
Description: Surge Capable Thick Film Non Inductive The TFS Series has been specifically developed to absorb large amounts of energy by efficient use of its compact mass. Often used to replace standard carbon composition resistors. Ideal for medical surge protection applications, these thick film
- Resistance Range: 100 to 100,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 to 2 watts
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A lightning arrestor with N male to N female coaxial connectors is a device designed to protect coaxial cable connections from lightning strikes and surges. Here’s a quick overview of how it works and why it’s useful: Purpose: This device diverts excessive electrical surges caused by
- Frequency: 3,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A lightning arrestor with 7/16 male to DIN female coaxial connectors is designed to protect coaxial cable connections from lightning strikes and electrical surges. Here’s a detailed breakdown of its features and considerations: Features and Benefits Purpose: Protection: It prevents damage to
- Frequency: 3,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: Littelfuse, Inc.
Description: The SP4060-08ATG integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2
- VR: 2.5 volts
- CT: 4.4 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Sidacs SurgeAbsorbThyristor Surge Suppressor
-
Supplier: DigiKey
Description: Surge Absorber CGMS Contactors
-
Supplier: Rochester Electronics
Description: Zener Diode for Surge Absorb
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Galco Industrial Electronics
Description: SURGE ABSORBER UNIT 24-48VAC
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays SURGE ABSORBER FOR MINI
-
Supplier: RS Components, Ltd.
Description: Panasonic ERZV07D560 Surge Absorber
- Features: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: SURGE ABSORBER 10MM 470V 2500A
- Tj: -40 to 85 C
-
Supplier: Radwell International
Description: RESISTOR, VARISTOR, CERAMIC SURGE ABSORBERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: “ZNR” TRANSIENT/SURGE ABSORBER TYPE D, SERIES V. FREE 2 YEAR RADWELL WARRANTY
- Features: Metal Oxide Varistor (MOV)
-
Supplier: Cable Depot Inc.
Description: 9 Outlet DSS Dish Surge Strip - Power CATV and Phone Surge Protection The Superior Surge Protector meets or exceeds the following industry standards: UL 1449 2cnd edition protection rating 400V on all lines for TVSS (Transient Voltage Surge Suppresser), UL 497A standard
- Features: Plug-in Style
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Varistors own two-way symmetries and can absorb positive and negative surges Multilayer construction allows its small size to absorb a large surge Small space and high density mounting available due to the small package Suitable for both flow and reflow solderings Products
- Maximum AC RMS Voltage: 10.2 volts
- Mounting Option: Surface Mount Technology (SMT)
-
Supplier: Trigon Components, Inc.
Description: SERIES VMO10 DESCRIPTION Transient/Surge Absorber, Ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High
- Diameter: 10.000000000000002 mm
- Maximum AC RMS Voltage: 680 volts
- Maximum Clamping Voltage: 1,815 volts
- Operating Temperature: -40 to 185 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Epitaxial Planar Zener Diode for Surge Absorb Product overview: HZM27FA from Hitachi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing
- Features: Single, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: OMRON Automation and Safety
Description: Hockey puck style SSR with 5-90A output currents All models feature the same compact dimensions to provide a uniform mounting pitch. A built-in varistor effectively absorbs external surges. The operation indicator enables monitoring operation. 5-90A output current 24-480VAC/5-200VDC output
-
Supplier: Littelfuse, Inc.
Description: lightning, electronic fast transients, and other transient voltage surges ESD surge capabilities of 15 KV by air and 30 kV through air Lightning surge capabilities of 2 A to 8 A EFT surge capability of 40 A Low dynamic resistance No inherent wear-out factor AEC-Q101
- VR: 24 volts
- Features: Array, Bidirectional
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: electronic fast transients, and other transient voltage surges ESD surge capabilities of 15 KV by air and 30 kV through air Lightning surge capabilities of 2 A to 8 A EFT surge capability of 40 A Low dynamic resistance No inherent wear-out factor AEC-Q101 qualified
- VR: 15 volts
- Features: Array, Unidirectional
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: HVR Advanced Power Components, Inc.
Description: The "C" series of epoxy coated, radial lead resistors can absorb high energy at voltages up to 44kV. They are ideal for high voltage applications requiring non-inductance, as in pulse-forming and fast crowbars. Typical uses are in high voltage test equipment and cardiac defibrillators.
- Resistance Range: 5 to 3,500 ohms
- Power Rating: 5 watts
- Tolerance: 5 to 20 +/- %
- Features: Air Cooled, Non-Inductive
-
Supplier: CoorsTek
Description: harmful pulsation and pressure surges that may cause early failure of plungers, valves, piping, and critical connections. Suction & Discharge Stabilizers CoorsTek suction stabilizers create steady flow conditions, absorbing the flow surge occurring after mid-stroke and, again, when the
-
Supplier: Littelfuse, Inc.
Description: defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 30A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. ESD, IEC 61000-4-2, ±30kV contact/air EFT, IEC 61000-4-4, 40A (5/50ns) Maximum surge tolerance, IEC 61000- 4-5 2nd
- VR: 5 volts
- Tj: -40 to 125 C
- VBR: 6 volts
- CT: 230 pF
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Planar Zener Diode for Surge Absorb Product overview: HZM6.2Z4MFA from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing
- Features: Zener Diodes
-
Supplier: Armstrong International
Description: The unbreakable reflex glass liquid level gauge is designed for safe and accurate visual indication of liquid level in vessels under high pressure and temperature conditions. The liquid chamber is a one-piece metal body covered by glass. The light striking the glass in the liquid portion is
- Measuring Range: 6 to 60 inch
- Column Height: 6 to 60 inch
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
Find Suppliers by Category Top
Featured Products Top
-
Standard 15, 25, and 37 gallon dampener series are designed to act as shock absorbers for your peristaltic pumps while also serving as small bladder-style surge vessels. Prevent pipe and pump damage as well as costly repairs with these durable buffers against the damaging effects of water hammer and pulsation from any large positive displacement pumps. (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Both surge and pulsation in a fluid processing system are the result of uncontrolled pressure waves caused by an abrupt change in fluid velocity. Fluid contained in an enclosed piping system has a physical volume and, therefore, its mass can be calculated. We can then determine acceleration (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
current of up to 6,000A, which is five times higher than existing products. The multilayer construction can absorb a large surge despite its small size. The two-way symmetries can absorb positive and negative surges. The NV73S replaces the NV732E (1210) through 2L (2220) due to its improved surge (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
six important functions: •Pulsation Dampener smooths pump flow •Surge Suppressor absorbs shocks and vibrations •Water Hammer Arrestor eliminates dangerous pressure spikes caused by quick closing valves •Inlet Stabilizer enhances pump performance and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
pump longevity, absorb vibrations, eliminate dangerous pressure spikes, release fluid during pressure drops, and absorb thermal expansion. Introduction to Pulsation Dampeners / Surge Suppressors Innovative Design Provides Multiple System Safeguards (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
is to be maintained. When connecting the switch to a custom industrial controller, engineers should consider input filtering, switch debouncing, surge protection, grounding, isolation, connector placement, and noise from motors or contactors. MOZPCB provides (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
AN126 Tuning Surge Tank Level Control Loops
A surge tank is placed between two processing units (Figure 1) to absorb flow rate fluctuations coming from the upstream process so that the flow rate to the downstream process changes less rapidly. To do this, the tank level has to go up and down. Consequently, the level controller should not try
More Information Top
-
Panasonic Varistors | Mouser
Varistors ZNR Transient/ Surge Absorbers Type D .
-
Reduction of voltage stresses in power transformer windings due to surges
Suitably designed Metal oxide surge absorber blocks can maintain voltage across its terminals at certain level of voltage magni- tudes (approximately) while passing large values of surge currents.
-
surge absorber - offers from surge absorber manufacturers, suppliers, exporters & wholesalers
surge absorber .
-
Lightning protection on overhead lines
The Surge Absorber .
-
Discussion on ¿The lightning protection of high-voltage overhead transmission and distribution systems¿ before the Supply Section, 10th November, 1948
Surge absorber Surge diver- ter.
-
Panasonic Varistors | Mouser
Varistors ZNR Transient/ Surge Absorbers Type D .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000085967&languagecode=en&documentpartid=1&action=launch
Check that there are no power factor correction capacitors or surge absorbers in motor cable.
-
JZUS - Journal of Zhejiang University SCIENCE
A MICROGAP SURGE ABSORBER FABRICATED USING CONVENTIONAL SEMICONDUCTOR TECHNOLOGYAuthor(s): LI Hong, RUAN Hang-yu .
-
Discussion on ¿The lightning protection of high-voltage overhead transmission and distribution systems¿ before the North-Western Supply Group, at Manchester, 2...
The surge absorber , described in Section 6.4, has for many years been fitted with a protective gap on the line side, and this gives amplitude protection as indicated by the author.
Indicates content that may require registration and/or purchase.