-
Supplier: CITEL SURGE PROTECTION
Description: These surge protector units are designed to protect a single-phase input and are recommended for mounting on a board or in a utility box. This series lets you choose a product by housing (metal or plastic), dimensions, performance, connection mode (series or parallel), or type of
- Voltage: 480
- Standards: CE Marking, UL, UL 1449 Third Edition
- Features: Integral Disconnect, Other, Single Phase, Thermal Fusing, Visual Indicators / LEDs
- Technology: MOV
-
Supplier: CITEL SURGE PROTECTION
Description: CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 700 to 1,800 volts
- Features: 120, 480, Delta, Other, SPD, Thermal Fusing, Wye
- Nominal Discharge Current: 20 kA
-
Supplier: MCG SURGE PROTECTION
Description: basis, in addition to the alternator’s load dump transient. The unit features both over current and thermal fusing. If there is more than one piece of critical equipment on the same circuit, multiple surge protectors may be employed where required. The AEP-12 and AEP-24 is
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
-
-
Supplier: CITEL SURGE PROTECTION
Description: CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 700 to 1,500 volts
- Features: 120, 208, 220, 240, 277, Delta, Integral Disconnect, Other, Plug-in Style, SPD, Thermal Fusing, Wye
- Nominal Discharge Current: 20 kA
-
Supplier: CITEL SURGE PROTECTION
Description: completed all SCCR, intermediate and low current testing without any upstream fuse or overcurrent protection. The DS70US has the highest UL1449 In rating at 20kA 8/20us and a per module surge capacity of 75kA 8/20us. There is no product on the market with such versatility and
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 700 to 2,700 volts
- Features: 120, 120/208, 120/240, 240, 277/480, 347/600, 480, 600, Delta, NC/NO Dry Contacts, NEMA Enclosure, Other, SPD, Thermal Fusing, Wye
- Nominal Discharge Current: 20 kA
-
Supplier: Cole-Parmer
Description: • Provide up to 300,000 amps of protection per phase for sub-panels to main distribution panels • Full surge protection for all modes (L-N, L-G, L-L, and N-G) Constructed of a durable, high-impact plastic, these surge protectors conform to NEMA 4x. NO/NC contacts rated for 125
- Features: Three Phase
-
Supplier: Cole-Parmer
Description: • Provide up to 300,000 amps of protection per phase for sub-panels to main distribution panels • Full surge protection for all modes (L-N, L-G, L-L, and N-G) Constructed of a durable, high-impact plastic, these surge protectors conform to NEMA 4x. NO/NC contacts rated for 125
- Features: Three Phase
-
Supplier: Cole-Parmer
Description: • Provide up to 300,000 amps of protection per phase for sub-panels to main distribution panels • Full surge protection for all modes (L-N, L-G, L-L, and N-G) Constructed of a durable, high-impact plastic, these surge protectors conform to NEMA 4x. NO/NC contacts rated for 125
- Features: Three Phase
-
Supplier: Cole-Parmer
Description: • Provide up to 300,000 amps of protection per phase for sub-panels to main distribution panels • Full surge protection for all modes (L-N, L-G, L-L, and N-G) Constructed of a durable, high-impact plastic, these surge protectors conform to NEMA 4x. NO/NC contacts rated for 125
- Features: Three Phase
-
Supplier: TelephoneStuff.com
Description: Hubbell has incorporated it's top-of-the-line innovation into this compact and economical design. Thermal fusing protection on all modes and sine wave tracking are some of the features that make this the top product in its class. Features: - Thermal Fusing: - Thermal fuse
- Standards: UL
-
Supplier: TelephoneStuff.com
Description: suppressing surges - SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment - Receptacle
-
Supplier: Tripp Lite by Eaton
Description: UL1449 Let-through Rating PHONE: Single telephone line surge suppression (RJ11 jacks, 2 wire, 1 line) Features 1050 joules AC surge suppression shields equipment from the strongest surges and line noise 2 AC outlets with room for 2 transformer plugs without blocking outlets
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: SUPPRESSION: AC: 140V RMS Clamping/1050 joules/400V UL1449 Let-through Rating Phone: Single Ethernet or telephone line surge suppression (RJ45 jacks, 2 wire, 1 line) Features 1050 joules AC surge suppression shields equipment from the strongest surges and line noise 2 AC outlets
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's TLP604TEL Surge Suppressor offers economical AC and phone line surge suppression for full protection of workstations, desktop PCs, telecom systems and other sensitive electronics. Built-in AC surge suppression shields connected equipment from damage and performance
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's TLP608TEL Surge Suppressor offers economical AC and phone line surge suppression for full protection of workstations, desktop PCs, telecom systems and other sensitive electronics. Built-in AC surge suppression shields connected equipment from damage and performance
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Thermtrol
Description: The Thermal DF Series Thermal Cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is an electrically insulated thermal pellet. This pellet holds a spring loaded contact against a
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 16 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 380 volts
- Current Rating: 12 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center
- Voltage Rating: 660 volts
- Current Rating: 630 amps
- Features: Fast Acting, Indicating
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20 Amps.
- Voltage Rating: 250 volts
- Current Rating: 0.16 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Miniature, Protective
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Voltage Rating: 35 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 50 amps
- Fuse Material: Ceramic
-
Supplier: Newark, An Avnet Company
Description: FUSE, RESETTABLE PTC, 8VDC, 1.1A, SMD; Thermistor Mounting:SMD; Product Range:0ZCJ Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
-
Supplier: Opto 22
Description: 1/8-amp Fuse, Analog I/O Channel
- Current Rating: 0.125 amps
- Fuse Type: Protective
- Mounting: Replaceable (with holder or clips)
-
Supplier: Block USA, Inc.
Description: Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current up to 2/4 x 6 A, 2/4 x 10 A Ambient temperature -10° C to +60° C Efficiency typ. 96 % Protection index IP 20 Electronic circuit breaker to UL 60950, UL 508 Safety: EN 60950, EN 60950 (SELV), EN 60204 (PELV) EMC: EN
- Voltage Rating: 24 volts
- Current Rating: 6 amps
- Features: Other
- Fuse Type: Protective
-
Supplier: Newark, An Avnet Company
Description: FUSE, RESETTABLE PTC, 16VDC, 0.5A, SMD; Thermistor Mounting:SMD; Product Range:0ZCG Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PPTC RESETTABLE FUSE, AEC-Q200, 7A, 12V ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: FUSE CIRCUIT PROTECTION T 10A
- Fuse Type: Protective
-
Supplier: Opto 22
Description: 1-amp Fuse G4 Digital Rack Logic Power, Brick Regulator
- Current Rating: 1 amps
- Fuse Type: Protective
- Mounting: Replaceable (with holder or clips)
-
Supplier: Bourns, Inc.
Description: The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial
- Voltage Rating: 63 volts
- Current Rating: 7 amps
- Fuse Type: Protective
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FUSE, RESETTABLE PTC, 33VDC, 0.75A, SMD; Thermistor Mounting:SMD; Product Range:0ZCG Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
-
Supplier: Opto 22
Description: This 7.5 amp fuse is used in SNAP M-series racks, such as the SNAP-M64. There are 25 fuses in the package. This item is equivalent to Littelfuse part number 297 07.5.
- Current Rating: 7.5 amps
- Fuse Material: Glass
- Fuse Type: Protective
- Mounting: Replaceable (with holder or clips)
Find Suppliers by Category Top
Featured Products Top
-
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
materials to provide stable electrical performance, thermal reliability, and mechanical durability. Key Features Very fast-acting SMD fuse (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
they perform like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. For full details, visit: http://pepiusa.info/model-h-7 (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
by the close of 2024. Market insights project that by 2032, the 3D printing market will surge to $108.11 billion, reflecting a compound annual growth rate of 20.5% from 2024 to 2031. Continued innovation and enhanced efficiency will support this dynamic expansion well into the future (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
/s Conventional enclosed thermal current 10 A AC (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Front matter
…markets, international data exchange schemes (IECEE CB), field investigations/evaluations, etc. x Components: Power supplies, insulation, opto-couplers, wire & cables, capacitors, connectors, current-limiters, transformers, fuses , ferrites, surge protectors , printed circuit boards , earthing … topics: Electrical, mechanical, fire, thermal , chemical, radiation, etc. x…
-
Electrical surge protection devices for industrial facilities - a tutorial review
These fuses were intaht and still providing power to the unit. .... Investigation showed that the cause of the fire was thermal runaway of the surge protector modules inside the SPD.
-
New MOV Failure Mode Identification Invention
The device in Fig. 11 clearly shows that the surge protector provides protection and the neutral wire is properly grounded. .... Instead of monitoring the health of the MOV, current failure identification schemes monitor the thermal fuse that is connected in series to the MOV (Fig. 12).
Indicates content that may require registration and/or purchase.