Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Surge Tank Functionality Test
-
Supplier: Accuris
Description: Surge Tank Durability Test
-
Supplier: Accuris
Description: Coolant Surge Tank Cap
-
-
Supplier: Accuris
Description: Coolant System Surge Tank Assembly
-
Supplier: Cleaver-Brooks
Description: Because condensate return volume is largely unpredictable, a surge tank provides a means to collect intermittent condensate returns and supply water at a relatively constant volume, while limiting discharge to drain. Features: ASME Heads 1/4" Thick (Minimum) Shell Boosts Condensate
- Volume Capacity: 1,600 gallons
- Diameter / Width: 60 inch
- Diameter: 60 inch
- Features: Corrosion Protection
-
Supplier: U.S. Plastic Corporation
Description: This all polyethylene baffle kit, when installed in accordance with instructions, will provide fluid surge suppression. Each kit consists of four baffles, two struts and installation hardware. Can be installed through the 16" lid opening of the tank and assembled in place at the center
- Volume Capacity: 1,000 gallons
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE THE PREFERRED SOLUTION FOR PUMP STATIONS ZCL | Xerxes underground sump/drain tanks offer a virtually maintenance-free storage solution for pump stations. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks used
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: Plastic-Mart
Description: Tank Only, Cradle & Bands sold Separately Tank Specifications and Features: - Furnished with polyethylene baffles for surge compression - 3 strap recesses are provided to facilitate anchoring - A collection sump for full drain out is available in either standard or a deep sump
- Volume Capacity: 1,250 gallons
- Height: 60 inch
- Type: General Purpose/ Bulk Storage Tank
-
Description: At Frick® by Johnson Controls, we offer surge drum options like single direction or dual direction vapor flow to help keep your system operating safely and smoothly. Our Horizontal Surge Drum is a flooded refrigerant surge drum that serves not only as a liquid reservoir, but
- Volume Capacity: 0.1496104 to 1,692.093624 gallons
- Diameter / Width: 6.625 to 144 inch
- Pressure Rating: 250 to 300 psi
- Diameter: 6.625 to 144 inch
-
Supplier: Genteq
Description: operation from 200-1300 rpm Digital Serial Interface(DSI) or fully variable(PWM) 6kV surge protection BlakBox™ diagnostics Replacement control module or motor module Ball bearings BENEFITS Efficiency up to 80% Constant torque or constant airflow Adjustable off-delay & on-delay/wide ramping
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 200 to 1,300 rpm
- NEMA Frame Size: 48 #
- Output Power: 1 HP, 1/2 HP, 300 W
-
Supplier: SAE International
Description: The test procedure applies to the refueling manifold system connecting the receiver aircraft fuel tanks to the refueling source fuel pump(s) for both ground and aerial refueling. The test procedure is intended to verify that the limit value for surge pressure specified for the receiver
-
Supplier: SAE International
Description: The test procedure applies to the refueling manifold system connecting the receiver aircraft fuel tanks to the refueling source fuel pump(s) for both ground and aerial refueling. The test procedure is intended to verify that the limit value for surge pressure specified for the receiver
-
Supplier: Radwell International
Description: CAP,RADIATOR, SURGE TANK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Cooper Power Systems
Description: Protective gaps are auxiliary devices which serve two purposes: (1) they isolate electrical equipment during normal service conditions, and (2) they provide a path to ground for surge current during arrester operations. Protective gaps used for interconnection of arrester ground, secondary
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
-
Supplier: Cleaver-Brooks
Description: Level control is provided for the DA tank while the surge tank receives feed control, with a bias to limit the valve position according to surge tank level. The system accepts a 4-20 ma input signal from each of the DA and Surge level transmitters. Alarms
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid, Steam
-
Supplier: Prosys
Description: Features: For Feeding Products from Pails, Drums or Tanks Several Pump Ratios Available Includes Regulator and Low Level Kit High Pressure Product Delivery Tank Mount Style Available Used In Conjunction with the ProSys Surge Chamber or Reservoir
-
Supplier: ProTek Devices
Description: Two Line Pair 4-20mA Control Loop Protector FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, Level 4 (Line-Gnd) & 48A, Level 4 (Line-Line) • Designed for 4-20mA Current Loops • Automatic Reset - Does Not
- Maximum Surge Current: 10,000 amps
- Clamping Voltage: 60 volts
- Features: Dataline and DC Signal
-
Supplier: Cleaver-Brooks
Description: owner. Features: Double Inner Head Separates the Deaerator Pressure Vessel From Surge Tank Vented and Insulated Gap Between the Deaerator and Surge Tank Low Profile Design Two-Stage Deaeration in a Common Vessel Packaged Units for Cost Effective Installation
-
Supplier: Electric Generators Direct
Description: Briggs & Stratton 1450 Series OHV Engine •For longer life, reduced noise, and better fuel efficiency. Portability Kit •Solid rubber tires and a reversible handle for convenience Extended Run Time •6-gallon tank produces 11 hours of electricity at 50% load. PowerSurge™ Alternator •Provides
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Air Compressors Direct
Description: shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Low
- Flow Capacity: 8 SCFM
- Horse Power: 6.5 HP
-
Supplier: Air Compressors Direct
Description: 20-Gallon Horizontal Tank •Pre-attached wheels and handle makes it easy to move 120-Volt •Plugs into standard outlet Automatic Thermal Overload Protection •Guards against low voltage and power surges Added Equipment •Pressure regulator, pressure gauge and on/off switch
- Flow Capacity: 7.7 to 6 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: oil shut off protects the pump from seizing 10.5 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM
- Flow Capacity: 10.5 SCFM
- Horse Power: 6.5 HP
-
Supplier: Holykell Technology Company Limited
Description: UE3003 is an ultrasonic level sensor. It offers accurate non-contact liquid level and distance measurement using sound waves. With its compact design and high accuracy, it is suitable for various applications. It features reverse polarity protection, surge lightning protection, anti-obstacle
- Measuring Range: 98.42525 to 590.5515 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Mile-X Equipment, Inc.
Description: Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12 Gallon Horizontal Air Tank 61-180 8
-
Supplier: Mile-X Equipment, Inc.
Description: Shipping weight: 450 lbs. Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12 Gallon Horizontal
-
Supplier: Air Compressors Direct
Description: reliability 27-Gallon Horizontal Tank •Oversized wheels and handle makes it easy to move Industry Leading 155 PSI Max Pressure •Higher pressure equals longer tool run time 120-Volt •Plugs into standard outlet Automatic Thermal Overload Protection •Guards against low voltage and power
- Flow Capacity: 7.7 to 6 SCFM
- Horse Power: 1.9 HP
- Power Source: AC Single Phase
-
Supplier: Electric Generators Direct
Description: Professional-Grade Generator •Specially designed for everyday use on the job site Honda GX Engine •Powerful 11-HP engine starts easily and runs smoothly PowerSurge Alternator •Extra surge wattage for multiple driven tools or appliances Automatic Idle Control •Saves fuel and reduces noise when
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Mile-X Equipment, Inc.
Description: Powrlite™ AC Generator 6000 watt AC generator One 120 volt duplex fused outlet One 240 volt duplex fused outlet Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank
-
Supplier: Mile-X Equipment, Inc.
Description: V-Twin engine with full-pressure lube, external oil filter and low oil shutdown Dimensions: 31"L x 25"W x 29"H Shipping weight: 400 lbs. Air•All® Air Compressor 155 psi maximum 13 CFM @ 100 psi Available Options 30 gallon Vertical Mount Air Tank 30 gallon Horizontal Mount Air Tank 12
-
Supplier: SAE International
Description: refueling equipment which have varying surge potentials and create surges.
-
Supplier: Electric Generators Direct
Description: 22,500 Surge Watts •Powerful enough to start a four ton A/C unit Electric Start (Battery Included) •Starts with a simple press of a button •Battery charged when generator in use Automatic Idle Control •Reduces noise, increase fuel efficiency and extends life Full Pressure Lubrication
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Cole-Parmer
Description: high-shear applications. Mixing shafts may be cut to suit tank depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application.| Variable-speed, electric mixers feature surge-protected TENV motors with 150% momentary overload
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Rolair Systems
Description: Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : 5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery and
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: BioMicrobics Inc.
Description: deflection screens (commonly known as septic tank effluent filters) are designed to reduce suspended solids discharged in septic tank effluent by promoting natural sedimentation and excluding gas-lifted particles from entering the outlet pipe. Additionally, SaniTEE’s patented keyhole
- Features: All Clarifiers
-
Supplier: Electric Generators Direct
Description: 26,250 Surge Watts •Powerful enough to start a 5 ton A/C unit •Will also start two 4-ton A/C units Electric Start (12VDC 365-CCA Battery Included) •Starts with a simple press of a button •Battery charged when generator in use Automatic Idle Control •Reduces noise, increase fuel efficiency and
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
Find Suppliers by Category Top
Featured Products Top
-
Features: For Feeding Products from Pails, Drums or Tanks Several Pump Ratios Available Includes Regulator and Low Level Kit High Pressure Product Delivery Tank Mount Style Available Used In Conjunction with the ProSys Surge Chamber or Reservoir (read more)
Browse Fluid Transfer Pump Systems Datasheets for Prosys -
Pulsation Dampeners/Surge Suppressors Series PDS Provides (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
pump longevity, absorb vibrations, eliminate dangerous pressure spikes, release fluid during pressure drops, and absorb thermal expansion. Introduction to Pulsation Dampeners / Surge Suppressors Innovative Design Provides Multiple System Safeguards (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
vacuum pump processes this extra water and solids it can cause vacuum surging, buildup and erosion in the vacuum pump, plus premature belt and motor failure. These separators also create a metering effect, giving you better control over the flow of your operations (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Industry O-Rings and seals used in oil and fuel systems, pumps, valves, and tanks within industrial equipment are fabricated from fluoroelastomers to ensure their reliability, safety, and durability in high-performance applications (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
AN126 Tuning Surge Tank Level Control Loops
A surge tank is placed between two processing units (Figure 1) to absorb flow rate fluctuations coming from the upstream process so that the flow rate to the downstream process changes less rapidly. To do this, the tank level has to go up and down. Consequently, the level controller should not try
More Information Top
-
Applied Hydraulic Transients
348 10-2 Surge Tank . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Analysis and Modelling of Non-Steady Flow in Pipe and Channel Networks
Surge tank .
-
http://dspace.mit.edu/bitstream/handle/1721.1/90340/14064101.pdf?sequence=1
Surge Tank .
-
Experimental lithium system. Final report
Main Vacuum Header Vacuum Pump Performance Measured at the Main Surge Tank .
-
Hanford Facility dangerous waste permit application, liquid effluent retention facility and 200 area effluent treatment facility
Surge tank Rough f i l t e r Ultraviolet 1ight/oxidation (UV/OX) pH adjustment Hydrogen peroxide decomposer Fine f i l t e r Degasi f ication Reverse osmosis (RO .
-
Advances in Hydroinformatics
Determination of Surge Tank Diaphragm Head Losses by CFD Simulations . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Modelling and Controlling Hydropower Plants
Surge Tanks .................................................
-
Layer of Protection Analysis: Simplified Process Risk Assessment Complete Document
HAZOP for Hexane Surge lank Section 1- Line from the "prior process" to Hexane Surge Tank T-401 .
-
100-N technical manual. Volume 2A: Systems descriptions
14 15 16 CFA LEGEND Total Steam Flow Signal Surge Tank Press.
-
MCR SYSTEM PARAMETRIC STUDIES. ALTERNATE COMPONENT SUPPORT STUDIES.
Self-Pressurized Surge Tank .
Indicates content that may require registration and/or purchase.