-
Supplier: RS Components, Ltd.
Description: JEU 25 FORETS TAILLES 1-13 MM
- Cutting Diameter: 0.5118113 inch
- Drill Type: Combination Drill / Tap, Standard / Twist Drill
- Product: Drill Set
- Units: Metric
-
Supplier: Allied Machine & Engineering Corp.
Description: GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Material: Carbide
- Features: Coated
- Units: English / Fractional
-
Supplier: Atom Precision of America, Inc.
Description: Long tool life is achieved for mild steel materials hard-to-cut such as SU304, Kovar, Inconel etc. High stiffness tool design prevents the breakage in drilling hard-to-cut materials.
- Cutting Diameter: 0.107480373 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
-
Supplier: Allied Machine & Engineering Corp.
Description: TheRevolution Drill™has an innovative design that allows for adjustability of 0.200" (5.1mm) on diameter, eliminating the need for specials and/or subsequent boring operations. With diameters from 1.875" to 4.0", and lengths up to 4.5X diameter, Allied revolutionizes the indexabledrilling
- Cutting Diameter: 2.6 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Stainless Steel, Steel
- Units: English / Fractional
- Edges: Holder and Inserts
-
Supplier: Allied Machine & Engineering Corp.
Description: The Opening Drill® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and BT 40/BT50.
- Cutting Diameter: 3 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Stainless Steel, Steel
- Units: English / Fractional
- Edges: Holder and Inserts
-
Supplier: Allied Machine & Engineering Corp.
Description: EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.
- Cutting Diameter: 0.276 inch
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Milwaukee Electric Tool Corporation
Description: CONSTANT PITCH TYPE STEEL, STAINLESS STEEL, CAST IRON/ALUMINUM CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 15/16 INCH DIAMETER HARDENED PROCESS 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL M18 X 1.5 INCH ARBOR SHANK SIZE TAPER ARBOR SHANK TYPE HAWG[R] BRAND USED ON
- Cutting Application: Aluminum, Stainless Steel, Steel
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Sandvik Coromant Co.
Description: stability Ground area for run-out verification Timing mark for easy positioning in drill tube Radial adjustment up to 2.5 mm (0.094 inch) Application Primarily for drilling in steels, stainless steels, and HRSA materials. Also possible to use in cast irons and non-ferrous
- Cutting Diameter: 2.56 to 6.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
-
Supplier: Walter Surface Technologies
Description: Alloys Brass Carbon steel Cast iron Iron and steel Stainless steel Steel rail Aluminum, Copper, Brass APPLICATIONS Drilling holes on site or on large workpieces Drilling with magnetic drilling units For working on curved surfaces Ideal for working on
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Melin Tool Company
Description: HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS For drilling high alloy steel, stainless steel, and cast iron 140° self centering point AlTiN coated for greater wear resistance Made from premium submicron grain carbide
- Cutting Diameter: 0.0625 to 0.7874 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Units: English / Fractional
-
Supplier: Walter Surface Technologies
Description: reduce drilling time as it decreases friction with the work surface, which in turn reduces the amount of heat generated. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry Special bronze SST surface treatment Universal shank MATERIALS Aluminum Stainless
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Features: Bronze, Coated, Other
- Drill Type: Core Bit
-
Supplier: Sandvik Coromant Co.
Description: CoroDrill® R840 is a solid carbide drill for productive hole making in various applications. Designed for superior drilling in all materials, including hard steels up to 60 HRC. Available in a variety of diameters for general and small part machining. Benefits Secure and predictable
- Cutting Diameter: 0.012 to 0.787 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide
- Features: Coolant Feed, Other
-
Supplier: Walter Surface Technologies
Description: Walter SST+ drill bits, made with a cobalt blend, allow you to drill more holes faster on any type of material. Features "High flow" flute design Back tapered body Drills more holes, faster Exclusive self-centering "Speed Tip" Special bronze SST surface treatment
- Features: Coated, Other
- Material: Cobalt
- Product: Drill Set, Individual Drill
- Units: English / Fractional
-
Supplier: Walter Surface Technologies
Description: SST+ ½" Prentice are heavy-duty large diameter drill bits for use in portable drills, drill presses and magnetic base drills with ½" chuck capacity. Their extra hard tips allow for the drilling of many more holes between re-sharpenings. They are made with a cobalt
- Cutting Diameter: 0.515 to 1.5 inch
- Features: Coated, Other
- Material: Cobalt
- Product: Drill Set, Individual Drill
-
Supplier: DATRON Dynamics, Inc.
Description: Materials commonly used in the electronics industry can contain abrasive materials such as glass and graphite as a means of reinforcing plastics, for example. DATRON has developed specialty coatings for our cutting tools that make the machining of these materials more efficient
- Units: English / Fractional
- Cutting Application: General Purpose
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: Professional Tool Grinding, Inc.
Description: No Description Provided
- Material: Carbide, High Speed Steel
- Features: Coated, Other
- Units: English / Fractional
- Drill Type: Extension / Extra Length, Surgical / Dental Drill
Find Suppliers by Category Top
Featured Products Top
-
-, surgical- or medical-grade stainless steel. Austenitic stainless steels are suitable for implants, cannula, stents, catheters, or medical devices with long-term exposure to blood or human tissue. Martensitic grades are useful for surgical punches, scalpels, and medical instruments that must retain sharp (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
revolutions (General) / 30 million revolutions (Industrial). Housing Material: Stainless steel for corrosion resistance and structural rigidity. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rate. The longer you can delay that corrosion process, the better. If a security screw is subject to corrosion, it potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
rate. The longer you can delay that corrosion process, the better. If a security screw is subject to corrosion, it potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion rate. Another example is galvanic corrosion. This type of corrosion occurs when two dissimilar metals meet together (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Improved accuracy of navigated drilling using a drill alignment device
New stainless steel surgical drill bits were used for testing (Synthes Inc.).
-
Study and improvement of surgical drill bit geometry for implant site preparation
New surgical drill bits were designed based on a commercial surgical drill bit (AISI 420B stainless surgical steel ) indicated for oral surgery, with a diameter of 5.3 mm.
-
Sell surgical power tool ( DK-O-11)
Stainless steel saw bit & osteal drill satisfies surgical requirements operated at different parts of body; .
-
Lead in bone II: Skeletal‐lead content as an indicator of lifetime lead ingestion and the social correlates in an archaeological population
…drill, clearing the abraded surface with a blast of compressed air and then removing a circular core of bone 1.5 mm in diameter with an electric drill fitted with a tubular, stainless - steel neurosurgical bit (3M Surgical Products, 225 East Baker…
-
On-site preparation of a facial prosthesis using a rapid prototyping tool
For that purpose, a surgical stainless steel plate, 0.8 mm (0.03 inches) thick and a cylindrical drilling bit , of the specified diameter, should be used.
-
Human Tectorial Membrane Waves
A surgical drill (Stryker Corp., Portage, MI) with a large stainless steel drill bit was used for the majority of the drilling and a diamond-coated bit for the final thinning of the bone around the organ of Corti.
-
Pediatric Lower Limb Deformities
The stainless steel surgical chuck is custom made in order to facilitate the use of K-wire placement and conve- nient loading of various drill bits and it can withstand the demands of harsh solutions and repeated cycles of steam sterilization.
-
Reply
…lame at the walk for up to 3 months post implantation of stainless steel cylinders.23 Severe post … reported to occur following drilling of joint spaces and … related to joint instability, surgical technique and diameter of drill bit .26 However, two recent…
-
IMPROVEMENT OF WEAR COMPONENT'S PERFORMANCE BY UTILIZING ADVANCED MATERIALS AND NEW MANUFACTURING TECHNOLOGIES: CASTCON PROCESS FOR MINING APPLICATIONS
Exhaust valves, gears, surgical implants, propellers, wrenches, connecting rods, router cutters, plug cutters, twist drill bits , aluminium composite clad aluminium brake rotors, and tank track center guides have been successfully produced from 316 stainless steel , Co-Cr-Mo, Co 6, Ti-6Al…
-
Animal Models of Acute Neurological Injuries
…Parts, Inc.) Stainless-steel guide tubing (HTX-20R-36, Small Parts, Inc.) Stainless - steel wire (GWX-0220-30 … Inc.) Pin Vise hand- drills (240A, 240B, Starrett) Hand-drill bits (CHSD-50-1, CHSD … clipper (Wahl) Povidone-Iodine surgical prep (Betadine) Intramedic PE…
Indicates content that may require registration and/or purchase.