Products/Services for Surplus Motor Encoder
-
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...CommutationDC Motor ConstructionDC Voltage -
AC Motors - (1321 companies)A synchronous motor is often used where the exact speed of a motor must be maintained. Other AC motor types are distinguished by specific features of design and operation, such as AC servomotors which utilize an encoder to provide precise position... -
Motor Controllers - (796 companies)...encoders or resolvers are used to provide feedback about position and speed. Linear motors generate force in only the direction of travel. Common technologies include moving coil and moving magnet designs. Many types of stepper motors use motor... -
Absolute Rotary Encoders - (321 companies)Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft... -
Stepper Motors (rotary) - (469 companies)...motors do not require the use of encoders or other position feedback devices in order to function. Since a whole step is a uniform and repeatable distance (typically 1.8 ), the controller assumes the position of the rotor based on the specified number... -
Gearmotors - (724 companies)Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing...
-
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing...
-
Servo Drives - (549 companies)Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy. Servo drives provide electrical outputs to servo motors...
-
Linear Actuators - (789 companies)...short-term peak power ratings. Motor features. Motor encoder feedback provides continuous output position in an analog or digital signal. Linear position feedback provides continuous output of position in an analog or digital signal. Position switches have...
-
Linear Encoders - (273 companies)Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems. Travel, encoder resolution, encoder accuracy, and lines or counts per distance are the most important performance specifications...
Product News
-
C.I. Takiron Corporation
Encoders What is an encoder?. The encoder (rotary encoder) is a device that detects the rotation direction and angle using sensors and outputs the detected position information as an electrical signal. There are two types of sensor detection methods: optical and magnetic. There are also two types of output methods: incremental and absolute. C.I. TAKIRON encoders can be mounted on motors with outer diameters of 12, 16, and 22 mm. Action system ?magnetic encoder. A permanent magnet is attached... (read more) -
Bodine Electric Company
Accessory-Ready Motors for Encoders & Brakes Bodine Electric Company stocks a wide variety of motors and gearmotors with provisions for easy field installation of commonly available encoders and brakes. They include Brush DC models, Brushless DC models, and AC Inverter-Duty models. Some models have a high-speed motor shaft at the opposite end of the motor as the drive shaft, along with mounting holes in the motor endshield. Other models have a threaded hole in the end of the high-speed motor shaft for either direct installation... (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Oriental Motor USA
New Flat Type PKP Stepper Motors with Encoders Torrance, CA - Oriental Motor USA is pleased to announce the expansion of its PKP Series 2-Phase High-Torque Stepper Motors with the introduction of the Flat Type models equipped with magnetic encoders. These new models deliver high positional accuracy and compact footprint, ideal for applications requiring precise motion control within limited space. The new Flat Type with Encoder motor integrates a magnetic encoder directly into a slim, high-torque design --reducing system size while... (read more) -
parvalux by maxon
New products gearboxes, electric motors, encoders New products have been added to the Parvalux product catalog. New additions include the introduction of planetary gearboxes, new right-angle gearboxes, and all-new electric motor, expanded options in our modular range, and the addition of new encoders. These updates are designed to provide even greater value to our customers and open up fresh possibilities for design engineers seeking innovative, high-performance solutions. (read more)Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
3X Motion Technologies Co., Ltd
Direct-Drive BLDC Roller Motors with Encoder In conveyor and automation systems, traditional geared motors often introduce noise, wear, and maintenance challenges. As system efficiency and uptime become critical, simpler and more reliable drive solutions are required. Gearless Design for Reduced Maintenance. Direct-drive BLDC technology eliminates gearboxes, reducing mechanical wear and failure points. Enables quieter and smoother operation. Minimizes maintenance requirements and downtime. Integrated Control for Simplified System Design... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
C.I. Takiron Corporation
WHAT ARE ENCODERS? In manufacturing sites and industrial equipment, precise motor control and speed management are essential elements that determine product quality. Crucial to achieving this is a position sensor called encoders. Encoders measure rotational angles or linear displacement with high precision and output this data as electrical signals, enabling precise control of motors and actuators. This article explains the basic mechanism, types, and selection criteria of encoders from an engineer 's perspective... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
POSITAL B.V.
IXARC Kit Encoders POSITAL kit encoders are modular encoders without integral ball bearings. They provide smart, maintenance-free and cost-efficient solutions for the most challenging tasks in real time motion feedback.Fusion of sensing technologies results in unique designs with uninterruptable, battery-free multiturn function, powered by a Wiegand pulse with every rotation. The gear-free, compact and economically optimized concept is ideal for integration into servo, stepper or BLDC motors. No special equipment... (read more)Browse Rotary Encoders Datasheets for POSITAL B.V. -
Gurley Precision Instruments
Incremental & Virtual Absolute Encoder The model 7700 Incremental and encoder is a compact, non-contact modular encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors. Features common to both models include: LED illumination for long life ( >100,000 hours). Low power consumption. Single phased-array optoelectronic ASIC. Optional three-phase 2, 4, 6, or 8 pole pair motor commutation. Incremental... (read more)Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Encoder Products Company
Encoder Solutions for Food Industry Industry. Some examples of encoder applications in Food and Beverage manufacturing include: Filling - In-line fillers, auger fillers, peristaltic fillers, rotary fillers. Motor Feedback - Capping, bottling, processing. Conveying - Metal detection, inspection, machine feed systems. Registration Mark Timing - Pick-and-place robots, rotary tables for filling, bottle labeling. X-Y Positioning - Pick-and-place robots... (read more)Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
Encoder Products Company
Warehouse Encoder Solutions for Automation including encoders, to aid with productivity and worker safety. More recent entrants to the warehouse ecosystem, autonomous mobile robots (AMRs) and automated guided vehicles (AGVs) must accomplish a variety of complex tasks in dynamic operating environments. To meet performance objectives safely and efficiently, these vehicles rely on encoders for steering, propulsion, and storage and retrieval functions. Drive motor and steering control. For drive motor applications in AGVs and AMRs, encoders... (read more)Browse Linear Encoders Datasheets for Encoder Products Company
-
http://dspace.mit.edu/bitstream/handle/1721.1/86691/49211694-MIT.pdf?sequence=2
We purchased DC motors with integrated gearheads and optical encoders from a surplus warehouse for $25 each, with each team receiving two.
-
Mechanical and Electrical Technology V
The encoder in the intermediate feedback loop displays the feedback position difference between the torque motor and the actuator. … difference for the torque motor and the actuator synchronous movement, thereby eliminate the surplus torque due to …
-
Mechatronic Systems
The actuator is a small dc motor that we bought from a surplus store. It has already a gear (ratio is 1 : 6) and an incremental encoder (100 pulses/rev).
-
http://waset.org/publications/6846/fabrication-of-autonomous-wheeled-mobile-robot-for-industrial-applications-using-appropriate-technology
The only source of the motors was the surplus Motor coupled with encoder Wheel .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/4757/Wieneke2010.pdf?sequence=1
The major components of this system are: 1) Brushless motor : LA052-040E from Shinano Kenshi 2) Amplifier: Model 503 DC brushless servo amplifier from Copley Controls 3) Load encoder : RCML15 low profile encoder from Renco Encoders, Inc. 4) 24 Volt DC power … … manufacturer of the power supply is unimportant, and in fact a very inexpensive surplus power supply was …
-
Control and kinematic performance analysis of an Actuated Finger Exoskeleton for hand rehabilitation following stroke
This validates the differential encoder method and indicates that the encoders will be more than sufficient for … This will account for the posture of all joints and provide excursion for distal motor pairs to reduce surplus extension torque on proximal joints.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17619/54698469-MIT.pdf?sequence=2
6V Gearmotor and Encoder - High quality motor with built in encoder . by Sara All Electronics -Great source for cheap and surplus electronics, particularly motors, and tools. by Michael .
-
Automated guided vehicles for industrial logistics - Development of intelligent prototypes using appropriate technology
For the pulling mechanism to rotate Tray-Bot's tray, the housing of bearing and the pulley was made from wood whereas, the motor and chain-sprocket couples were collected from shipyard surplus stores. Even the optical encoders ' circuits were prepared in the laboratory and all these components were working …
-
10.19.05 -- Feature Article: CYRO Industries' Acrylic Polymers Reference Guide For The Medical Industry
MicroGroup's selection of ODD-LOT surplus tubing is bigger and better than ever. Encoders … encoders with quadrature signal output for combination with the FAULHABER DC-Micromotors, Brushless motor , ARSAPE stepper motor …
-
Singularity-free load distribution algorithms for a 6 DOF parallel haptic device
The surplus actuators play a role of avoiding singularities by abundant sources existing in the column space … The haptic device shown in Fig. 2 is driven by eight dc motors (mode1 : 3863A048C MiniMotor SA) with en- coders (mode1 : HEDM 5500, MiniMotor SA).
Indicates content that may require registration and/or purchase.