-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Minerallac Company
Description: DROP-IN, SHALLOW EMBEDMENT TYPE STEEL MATERIAL ZINC PLATED FINISH 16 TPI 1/2 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH APPLICATION STONE AND CONCRETE PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Minerallac Company
Description: ANCHOR LENGTH 3 INCH DRILL SIZE 3/8 INCH FINISH ZINC PLATED SCREW SIZE 3/16 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION CONCRETE WALL, DRYWALL, HOLLOW WALL, PANELING, PLASTER WALL THICKNESS 1-1/4 TO 1-3/4 INCH
- Length: 3 inch
- Bolt Type: Anchor Bolt
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These
- Length: 1.5 to 12 inch
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 7/8"
- Bolt Type: Anchor Bolt
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: FINISH/COATING PLAIN FINISH LENGTH 36 INCH LENGTH - DECIMAL 36 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 36 NOMINAL DIAMETER 1 INCH NOMINAL DIAMETER - DECIMAL 1 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 1 TYPE RIGHT ANGLE BEND APPLICATION FOUNDATION PACKAGING QUANTITY 1
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
-
Supplier: Ebinger Manufacturing Corp.
Description: ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 24 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69 TO 73 KSI YIELD STRENGTH 38 TO 44 KSI
- Length: 24 inch
- Inch: 3/4"
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Drop-in anchors are internally threaded expansion anchors with a preassembled expander plug. This type of anchor is used for flush mount applications in solid base materials. The anchor is set by driving the expansion plug towards the bottom of the anchor using the
- Inch: 1/2", 1/4", 3/4", 3/8", 5/8"
- Bolt Type: Anchor Bolt
- Features: Other
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Corrosion of Steel Girder Bridge Anchor Bolts
Swedged Anchor Bolt Embedded in Concrete .
-
Innovative Bridge Designs for Rapid Renewal
The design plans showed the use of an anchor bolt well at each pier to provide some con- struction tolerance for setting of the swedged anchor bolts ; however, the contractor elected to cast the anchor bolts into the pier cap beam concrete.
-
Lineman's and Cableman's Handbook, Twelfth Edition > Transmission Tower Erection
Swedged anchor bolts in the shaft increase the bond between steel and grout.
-
RSMeans Illustrated Construction Dictionary, Student Edition
swedge bolt An anchor bolt used in concrete or mortar.
Indicates content that may require registration and/or purchase.