Products/Services for Swivel Dump Chutes

  •  
    Chutes - (37 companies)
    Chutes are assemblies that are used for the quick evacuation of materials from an elevated work location. They use gravity to guide the flow of materials into a bin. Specifications Most chutes consist of: an intake section with an integral door...
  • Dumpers, Tilters, and Inverters-Image
    Dumpers, Tilters, and Inverters - (329 companies)
    ...with a chute either on the side or bottom for dispensing its contents. They are also called "Tipsters." Drop bottom. The box dumper line of products includes vertical lift and dump equipment, totally enclosed dust containment units, floor level...
  • Swivel Joints-Image
    Swivel Joints - (121 companies)
    Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...
  • Doors-Image
    Doors - (1347 companies)
    Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
  • Hoppers-Image
    Hoppers - (417 companies)
    Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily. Types of Hoppers. There are many different types of hoppers, dumpers, and tippers. Examples include: bottom...
  •  
    Hoist Rings - (120 companies)
    Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
  •  
    Casters - (537 companies)
    Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel. Casters are complete wheel and horn assemblies that attach to the bottom...
  •  
    Truck Bodies - (103 companies)
    Truck bodies are assemblies that attach to a truck chassis for tasks such as towing, dumping, or product storage and delivery. Truck body suppliers do not manufacture the vehicle itself. Rather, they build a task-specific assembly that attaches...
  •  
    Pulley Blocks - (122 companies)
    Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
  •  
    Bulk Handling Conveyors - (579 companies)
    ...of a bucket elevator and an endless belt or chain with a series of attached buckets. The buckets are filled, lifted vertically to a head pulley or sprocket, and dumped. Chute conveyors are the least expensive way to move materials with a conveyor...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire