Products/Services for Symbios Logic 8100s PCI SCSI
-
SCSI Adapters and SCSI Controllers - (67 companies)...adapters and SCIS controllers. Bus and Interface Types. Choices for bus or interface type for SCSI adapters and SCSI controllers include ISA or EISA, MCA, PCI, PC/104 (PC/104-Plus, EBX, ETX), parallel interface, PCMCI Type I card, PCMCIA Type II card...Bus / Interface TypeSCSI StandardsComputer Platform -
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial... -
SCSI Cables - (158 companies)How to Select SCSI Cables. SCSI cables are used for high-speed bus connections between small computers and intelligent peripherals such as hard disks, printers, and optical disks. SCSI stands for small computer system interface, a set of standards... -
SCSI Converters - (8 companies)...referred to as daisy-chaining. The controller exists on an add-on adapter card that communicates with a PC through the ISA or PCI expansion slots, physically on the mainboard. When the SCSI controller is on the circuit board, the SCSI units... -
SCSI Switches - (7 companies)SCSI switches connect test points or devices to instruments for the testing, measuring, or monitoring industrial systems. Small computer system interface (SCSI) is an intelligent peripheral bus with a standard, device-independent protocol... -
SCSI Terminations - (40 companies)SCSI terminations are electrical circuits placed at each end of a SCSI cable for impedance matching. They are an important part of any small computer system interface (SCSI) that uses hard drives, CD-ROMs, scanners, tape drives, or other SCSI...
-
SCSI Products - (119 companies)SCSI products is a general search form that covers small computer systems interface (SCSI) products such as SCSI host adapters and controllers, converters, terminators, and switches. More detailed search forms are available for individual areas...
-
SCSI Extenders - (8 companies)An SCSI Extender is a device (a stand alone module or a card) used to extend the distance at which peripheral devices may be placed from the host computer. Description. SCSI extenders are stand-alone modules or cards used to extend the distance...
-
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover...
-
Logic Analyzers - (85 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other...
Product News
-
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
Nexperia B.V.
Logic Application Handbook This handbook is dedicated to application and design engineers who are developing and using electronic circuits, often within embedded systems for all kind of applications. The demand for discrete logic devices is widespread. Many aspects of system and board design have to be addressed and the usage of logic devices is very often generating questions and support requirements which cannot be met just by data sheets. In order to provide a compact and handy document, condensed from application... (read more)Browse Logic Gates Datasheets for Nexperia B.V. -
Rego Electronics Inc.
PCI Express Series - support Gen 5 (32 GT/s) Markets & Applications. - Datacenter. - High-performance computing. - Artificial intelligence. - Test & Measurement. - Automotive. - Servers. - Storages. - Workstations. - Embedded systems. - Industrial computers. - Routers. - Desktop PCs (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
PCI-SIG, EDSFF, OCP Compliant, High-speed Cables Amphenol Communications Solutions is pleased to announce the release of its high-speed cable solutions with options to meet PCIe (R), EDSFF, OCP specifications, and power shelf requirements. In close collaboration with the PCI-SIG association, the PCIe (R)DirectAttached (R) cable riser solution eliminates PCB trace and vias and supports up to PCIe 5.0 32Gb/s. The EDSFF cable assemblies meet E1 and E3 specifications, OCP cable assemblies meet OCP NIC 3.0 specifications, and the power shelf cable... (read more)Browse Cable Assemblies Datasheets for Amphenol Communications Solutions -
Finder S.p.A. con unico socio
THE WORLD'S FIRST PROGRAMMABLE LOGIC RELAY WHAT IS FINDER OPTA?. OPTA is the name of a completely new range of INDUSTRIAL SMART RELAYS or PROGRAMMABLE LOGIC RELAYS, perfect for easily creating intelligent logic to industrial, OEM or building automation projects. These devices are freely programmable with both traditional IEC61131-3 languages (Ladder, FBD, etc.) and the open source Arduino IDE language. Made in ITALY by Finder, they combine Finder's industrial experience with Arduino's technological innovation, bringing you a product... (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Win Source Electronics
XC5VLX30 FPGA High-Performance Logic The XC5VLX30-1FFG676C combines high logic density with robust I/O support, providing engineers a powerful solution for mid-scale embedded systems and industrial applications. Built on 65nm CMOS and the second-generation ASMBL architecture, it delivers 4,800 slices (19,200 LUTs) and 1,152 Kbit Block RAM, giving designers ample resources to implement complex logic while maintaining efficient routing. Thanks to its true 6-input LUT architecture, this FPGA enables dual 5-LUT output mode, supporting... (read more)Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Finder S.p.A. con unico socio
Easily create intelligent logic for your projects UNIQUE ON THE MARKET. Finder OPTA is unique on the market because of its ultra-secure connectivity at the hardware level, its ability to perform OTA (Over-the-Air) firmware updates, its programming versatility (via open source software or standard PLC languages), and its connectivity options. Download the Datasheet (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
OnLogic Inc.
New solution with pre-validated CODESYS logic EdgeLogic SoftPLCs from OnLogic deliver the processing power required to consolidate complex automation functions into a single deterministic platform. Engineered for industrial automation, EdgeLogic edge controllers combine pre-validated CODESYS logic, HMI functionality, and gateway capabilities to simplify control systems, reduce physical footprint, lower total cost of ownership, and eliminate proprietary hardware silos. Learn More: EdgeLogic Products: Helix 521-PLCHelix 524-PLC (read more)Browse Network Cards and Network Controllers Datasheets for OnLogic Inc. -
OTTO Controls
Slide Switches for Standard or Logic-Level Rating OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination. Standard rating with copper with silver terminals or logic-level rating with gold over silver terminals. Sealed dusttight to MIL-PRF-8805 Design 2. Raised or flush button style with several button color choices. FAA/PMA available (read more)Browse Slide Switches Datasheets for OTTO Controls
-
Needed driver for a SCSI NEC CDR-510 CD-ROM
The SCSI Interface Card is a Symbios Logic 8100S PCI SCSI Adapter; 53C810 Chipset.
-
Needed driver for a SCSI NEC CDR-510 CD-ROM
The SCSI Interface Card is a Symbios Logic 8100S PCI SCSI Adapter; 53C810 Chipset.
Indicates content that may require registration and/or purchase.