-
Supplier: Newark, An Avnet Company
Description: FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:325mm; Product Range:-; Accessory Type:Replacement Filter; Colour:White; External Height:280mm; External Width:280mm; Fan Size:325mm; Material:Synthetic Fiber RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:89mm; Product Range:-; Accessory Type:Filter Mat; External Height:3.5"; External Width:3.5"; Fan Filter Type:G4; Fan Size:89 x 89mm; Material:Synthetic Fiber RoHS Compliant: Yes
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while
- Filtration Product: Gas
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: Synthetic Fiber
-
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies. There are three different distinct designs within the
- Filtration Grade (Micron Rating): 7 µm
- Application / Industry: Biopharmaceutical, Electronics, Medical, Municipal Water Supply
- Features: Bulk Filter Media, Other
- Type: Micro Filtration
-
Supplier: Lydall Filtration/Separation, Inc.
Description: Engineered to provide superior processing on your existing pleating equipment, LydAir® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low
- Filtration Product: Gas
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: Glasfloss Excel extended surface bag filters offer excellent performance and durability for applications requiring medium to high efficiencies. The Excel bag filter features 100% synthetic media and offers excellent value and performance for most applications. Featuring
- Efficiency: 95 %
- Length: 12 to 24 inch
- Height: 12 to 36 inch
- Width / Ring Size: 12 to 24 inch
-
Description: LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies. There are three different distinct designs within the
- Basis Weight: 70 gsm
- Thickness: 27 mil
- Markets: Chemical Process
- Paper and Paperboard: Filtration / Separation Media
-
Supplier: Hilliard Corporation (The)
Description: These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural
- Maximum Liquid Flow: 400 GPM
- Filtration Grade (Micron Rating): 1 to 100 µm
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Lubricants, Oil
- Additional Features: Duplex, Reusable / Cleanable
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45%
- Overall Thickness: 0.017 inch
- Fabric Strength: 1,500 to 3,500 lbs/in
- Applications: Filtration
- Material: Glass / Fiberglass, Synthetic / Polymer
-
Supplier: Camfil Power Systems
Description: The Synthetic GTC offer maximal durability in high humidity environment, all with high non-discharging efficiency for life long protection Available in F9 per En779:2012 and E10 per EN1822:2009. The patented HemiPleat technology offers lower pressure drop and maximal utilization of the
- Type: Cartridge
- Configuration: In-line
- Features: Other
- Filter Medium Material: Synthetic Fiber
-
Supplier: ISC Sales, Inc.
Description: a variety of filter dimensions and efficiency ratings. The filter media pack shall be constructed by pleating a continuous sheet of media into uniform spaced pleats, which are separated by flame retardant, injection molded plastic media separators.
- Efficiency: 95 %
- Length: 12 to 25 inch
- Height: 20 to 24 inch
- Width / Ring Size: 6 to 12 inch
-
Supplier: Hilliard Corporation (The)
Description: HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens.
- Maximum Pressure: 3,000 psi
- Maximum Liquid Flow: 9 GPM
- Filtration Grade (Micron Rating): 2 µm
- Additional Features: Duplex
-
Supplier: CSA Group
Description: ISO 29463-5:2011 specifies the reference test procedure for determining the efficiency of filters at their most penetrating particle size (MPPS). ISO 29463-5:2011 also gives guidelines for the testing and classification for filters with an MPPS of less than 0,1 μm and filters
-
Description: ISO 29463-5:2011 specifies the reference test procedure for determining the efficiency of filters at their most penetrating particle size (MPPS). ISO 29463-5:2011 also gives guidelines for the testing and classification for filters with an MPPS of less than 0,1 μm and filters
-
Supplier: Komline
Description: Fabric Filtration Media for All Manufacturers Komline-Sanderson Corporation – a leading manufacturer of liquid-solid separation systems – offers filtration media products from either synthetic or natural materials for use on: Rotary Drum Vacuum Filters Belt Filter
- Features: Bulk Filter Media, Filter Element / Cartridge
- Application / Industry: Municipal Water Supply, Waste Treatment
- Filter Medium Material: Synthetic Fiber
- Filtration Product: Water
-
Supplier: Radwell International
Description: FILTER ELEMENT / PLEATED SYNTHETIC ELEMENTS, 4500 SERIES, 586 SIZE, MEDIA GRADE 10, 316 SS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: HYDRAULIC FILTER ELEMENT, FILTER MEDIA, FILTERS SYNTHETIC, MICRON RATING 40,10 GPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Description: LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and
- Basis Weight: 143 gsm
- Thickness: 30 mil
- Electrical Resistivity: 3 ohm-cm
- Markets: Chemical Process
-
Supplier: Radwell International
Description: PLEATED FLITER, SC M8 SERIES, PERFECTPLEAT, 8 MERV RATING, BEVERAGE BOARD FRAME, SYNTHETIC MEDIA, 2" FILTER DEPTH. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Bondex, Inc.
Description: scrim which demonstrate no electrical conductivity. Antistatic Hydrolox® demonstrates conductivity which is 100 times better than what is required. Hydrolox® family of filter media, available only from Bondex, combines the benefits of needle loom fiber entangling with revolutionary
- Applications: Aerospace, Automotive / Transportation, Chemical Process, Filtration, Industrial OEM, Medical, Printing / Graphic Arts
- Material: Coated / Sized, Synthetic / Polymer
- Features: Hydroentanglement, Wet-laid / Air-laid Nonwoven
- Type: Nonwoven Product
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-40 Jumbo Cartridge
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-90 Jumbo Cartridge
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5, 20, 50 and 100. Fit for PWHSG-ASY-JUMB-170 Jumbo Cartridge
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Camfil
Description: OmniPleat® is Camfil's unique method for producing high-performance filter cartridges. Synthetic, custom-shaped glue beads are applied to both sides of the media pack to hold the pleats open and evenly spaced. This design helps ensure 100% media utilization. In contrast,
- Features: Filter Only
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Economical, Nominally Rated Pleated Cartridge Filters High media surface areas provides lower initial pressure drop High media surface areas of pleated cartridges provides lower initial pressure drop Polyester/polypropylene blend media offers best alternative to string
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Waste Treatment
-
Supplier: BHS-Filtration Inc.
Description: support tie rods provide for an annular space between the media and the core for a low pressure drop operation and efficient gas expansion of the filter media sock for cake discharge. Finally, the filter media is a synthetic type with a clean removal
- Features: All Pressure Filters
- Equipment Type: Candle Filter
-
Supplier: Camfil Power Systems
Description: HI-CAP Use Hi-Cap bag filters with synthetic media for high-comfort indoor air quality and pre-filter applications. The Hi-Cap series has a metal frame, and the Hi-Cap XLS a molded plastic frame.
- Length: 14.566937 to 22.834658 inch
- Height: 19.291349 to 23.3070992 inch
- Width / Ring Size: 19.291349 to 23.3070992 inch
- Operating Temperature: 158 F
-
Supplier: Camfil
Description: OmniPleat® is Camfil's unique method for producing high-performance filter cartridges. Synthetic, custom-shaped glue beads are applied to both sides of the media pack to hold the pleats open and evenly spaced. This design helps ensure 100% media utilization. In contrast,
- Operating Temperature: 160 F
- Construction: Cartridge Filter
- Features: Other
-
Supplier: Micro Air
Description: The RED • More Durable Media - Blend of cellulose and synthetic fibers is designed to provide a more durable media in a wide variety of dust collector applications and requirements. • Better Protection & Stability - Proprietary resin system used in Red Max! media develops
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Features: Filter Only
-
Supplier: Universal Air Filter Company
Description: quality. Custom high efficiency MERV 11, MERV 13, and MERV 15 pleated filter products from UAF offer high dust loading for maximum service life while reducing airflow resistance. The 100% synthetic media is highly effective at removing 0.3 - 1.0 micron particles from theair
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
- Construction: Frame / Assembly, Panel Filter
-
Supplier: ISC Sales, Inc.
Description: Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 5 to 20 GPM
- Maximum Temperature: 140 F
- Type: Cartridge
-
Supplier: GE ENERGY Air Filtration
Description: The AltairNeptune range of filter elements consists of the cleanable HV1000 and HV1500 coalescer/filter bags, which offer superior coalescence performance and salt removal capabilities. Features & Benefits HV1000 The HV1000 is a high-efficiency bag filter consisting of
- Type: Bag
-
Supplier: KADANT
Description: and cleaning Optional vent cap for added safety Positive sealing o-rings maintain absolute seal integrity to prevent bypass Element centering pin ensures the filter element is axially aligned Filter media available in synthetic fabrics, wire mesh, slotted wedge wire,
- Maximum Liquid Flow: 2 to 250 GPM
- Maximum Pressure: 300 to 1,000 psi
-
Supplier: GE ENERGY Air Filtration
Description: The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully
- Range: Nano Filtration
-
Supplier: ISC Sales, Inc.
Description: limitations of fabric or synthetic fiber cartridges by replacing them with these stainless steel. Click the get a quote button to have a filtration specialist help you locate the perfect replacement filter. Features Available in 304L or 316L Construction and offers a wide range of
- Filtration Grade (Micron Rating): 2 to 840 µm
- Maximum Temperature: 500 F
- Type: Cartridge
- Filtration Product: Chemicals, Hydraulic Fluid, Water
Find Suppliers by Category Top
Featured Products Top
-
Harbory Filtration manufactures medium-efficiency pocket filter media from 100% synthetic fibers (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Key characteristics of low resistance composite filter media typically include: Lower resistance and large dust capacity:it is made of synthetic,These materials are engineered to resist deformation and maintain their structure even as dust accumulates (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Camfil's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil APC's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
media uses synthetic, custom-shaped glue beads on both sides of the media pack to hold the pleats open and evenly spaced. This design ensures full media exposure to the airstream, resulting in improved airborne pollutant capture, more effective pulse cleaning and fewer filter changeouts. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
uses synthetic, custom-shaped glue beads on both sides of the media pack to hold the pleats open and evenly spaced. This design ensures full media exposure to the airstream, resulting in improved airborne pollutant capture, more effective pulse cleaning and fewer filter changeouts. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's unique method for producing high-performance filter cartridges. Synthetic, custom-shaped glue beads are applied to both sides of the media pack to hold the pleats open and evenly spaced. This design helps ensure 100% media utilization. In contrast, many standard filter cartridges pack their (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
more efficient filter cleaning. OmniPleat media packs use synthetic, custom-shaped glue beads on both sides of the filter media to hold the pleats open and evenly spaced. This design ensures full media exposure to the airstream, resulting in improved airborne pollutant capture, more effective (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
bottom for more efficient filter cleaning. OmniPleat media packs use synthetic, custom-shaped glue beads on both sides of the filter media to hold the pleats open and evenly spaced. This design ensures full media exposure to the airstream, resulting in improved airborne pollutant capture (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
More Information Top
-
http://www.jeffjournal.org/INJ/fall02.pdf
Characteristics of Fiberglass and Synthetic Filter Media .
-
States > Texas > State > Register > 2015 > 05/29/2015
(i) The [A] structural design of synthetic filter media must support the synthetic media, water flowing through or trapped in voids, and the maximum anticipated thickness of the wetted biofilm.
-
States > Texas > State > Register > 2015 > 11/20/2015
(i) The structural design of synthetic filter media must support the synthetic media, water flowing through or trapped in voids, and the maximum anticipated thickness of the wetted biofilm.
-
States > Texas > State > Proposed Regulations > 2015 Documents > May 29‚ 2015 > 30 TAC 217 - Design Criteria for Domestic Wastewater Systems
(i) The [A] structural design of synthetic filter media must support the synthetic media, water flowing through or trapped in voids, and the maximum anticipated thickness of the wetted biofilm.
-
Pleated Air Filters - Grainger Industrial Supply
The 100% synthetic filter media is 5-times more efficient than fiberglass.
-
Modern Engine Technology from A to Z
Fig. F30 Fully synthetic filter medium with gradient structure .
Indicates content that may require registration and/or purchase.