-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/5 pitch timing pulley, solid style with flanges
- Number of Teeth: 10
- Belt Width: 0.37 inch
- Bore Diameter (if applicable): 0.25 inch
- Length Through Bore (if applicable): 0.78125 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- Number of Teeth: 12 to 60
- Material: Aluminum
- Pitch Type: T 10mm
- Component Type: Timing Pulley
-
Supplier: RS Components, Ltd.
Description: RS PRO P10MXL025FB Timing Belt Pulley
- Number of Teeth: 10
- Belt Width: 6.3500000000000005 mm
- Bore Diameter (if applicable): 3 mm
- Material: Aluminum
-
-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 10.000000000000002 to 450 mm
- Belt Length: 260 to 7,050.000000000001 mm
- Number of Teeth: 26 to 7.5
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing
- Number of Teeth: 12 to 80
- Flanges: No Flanges
- Features: Other Metric Pitch
- Mounting and Features: Simple Bore
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing
- Number of Teeth: 12 to 80
- Flanges: No Flanges
- Material: Nylon
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing
- Number of Teeth: 12 to 80
- Material: Aluminum
- Flanges: No Flanges
- Features: Other Metric Pitch
-
Description: Timing pulleys are drive components that are used to transmit rotary motion between parallel axes. Ondrives.US’ timing pulleys provide reliable performance with very little maintenance—generally, the only required maintenance is periodic adjustment of belt tension.
- Bore Diameter (if applicable): 0.094 to 0.625 inch
- Hub Diameter: 0.312 to 2.56 inch
- Belt Width: 3 to 15 mm
- Material: Aluminum, Steel
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 6 to 450 mm
- Belt Length: 115 to 4,075 mm
- Number of Teeth: 23 to 815
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 115 to 240 mm
- Belt Length: 880 to 5,000.000000000001 mm
- Number of Teeth: 44 to 250
- Reinforcement: Fiberglass, Reinforced Belt
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching
- Belt Width: 0.375 inch
- Bore Diameter (if applicable): 0.188 inch
- Length Through Bore (if applicable): 0.813 inch
- Pitch Type: 0.200" (XL)
-
Supplier: W.M. Berg
Description: Operates with Flex-E-Grip Belt 20TB Series
- Number of Teeth: 10
- Material: Aluminum
- Features: Other Metric Pitch
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching
- Pitch Diameter: 0.9 inch
- Outside Diameter: 1 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching
- Belt Width: 10.000000000000002 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Length Through Bore (if applicable): 22 mm
- Material: Acetal
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching
- Belt Width: 10.000000000000002 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Length Through Bore (if applicable): 22 mm
- Material: Acetal
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for
- Belt Width: 3 to 50 mm
- Number of Teeth: 20 to 288
- Belt Material: Polyurethane
- Metric Pitch: T 10mm, T 2.5mm, T 5mm
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 4 to 450 mm
- Belt Length: 120 to 1,127.5000000000002 mm
- Number of Teeth: 41 to 538
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a
- Features: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L), Other / Custom Imperial Pitch
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley
- Number of Teeth: 44
- Belt Width: 0.787402 inch
- Bore Diameter (if applicable): 1 inch
- Hub Diameter: 2 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley
- Number of Teeth: 32
- Bore Diameter (if applicable): 10.000000000000002 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley
- Number of Teeth: 48
- Bore Diameter (if applicable): 10.000000000000002 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: ContiTech Roulunds Rubber A/S
Description: to the idler pulley. Tension pulleys transfer the force from the belt tensioner to the belt and keep the belt tension constant. Idler pulleys are used to change the path of the belt in order to drive the accessories, or are used as dampers to control
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a
- Belt Width: 3 to 25 mm
- Features: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L), Other / Custom Imperial Pitch
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: CSA Group
Description: have been known by various titles in the past: for example, timing belt drives, positive belt drives, gear belt drives. The principal belt and pulley characteristics include a) nominal belt tooth dimensions, b) belt tooth pitch spacing, c)
-
Supplier: PIX Transmissions Limited
Description: FEATURES • Trapezoidal tooth design for sections ZA, ZB and curvilinear tooth design for other sections • Precisely formed and accurately spaced teeth ensure smooth engagement with pulley grooves • Fibre glass tensile cords provide strength, excellent flex life and high resistance to
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.393701 inch
- Belt Length: 11.417329 to 98.42525 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: Megadyne Americas
Description: 0.0816" pitch (MXL) - Pulleys - Aluminum 40 D.P. Timing Belt Pulleys Aluminum Clear Anodized 10-16 groove pulleys have 1 set screw, all others have 2 at 90 degrees.
- Number of Teeth: 10 to 140
- Belt Width: 0.22 to 0.35 inch
- Bore Diameter (if applicable): 0.125 to 0.375 inch
- Hub Diameter: 0.312 to 2 inch
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for
- Belt Width: 0.25 to 1 inch
- Number of Teeth: 30 to 364
- ANSI Pitch: 0.200" (XL), 0.375" (L)
- Belt Material: Polyurethane
-
Supplier: Radwell International
Description: PULLEY / T10 TIMING BELT, F SHAPE, 18 MM SHAFT BORE DIAMETER, STANDARD KEYLESS BUSHING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Length: 23.62206 to 48.6220735 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley
- Pitch Diameter: 1.01 to 2.78 inch
- Bore Diameter: 0.393701 inch
- Style: Variable Speed
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width: 50mm), 8M
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21 tooth H (1/2″)
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
Find Suppliers by Category Top
Featured Products Top
-
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI excels at making quality timing pulleys, both machined and molded, in all different sizes. Because we already offer so many different materials, sizes and fastening methods, if one of our many off-the-shelf pulleys doesn't perfectly suit your needs, we'll make you one that does. If you (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom timing pulleys don’t always need to be custom. By designing around in-stock timing pulleys paired with our Concentric Maxi Torque® bushing, you can: ? Avoid custom pulley R&D (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI