-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 10.000000000000002 to 450 mm
- Belt Length: 260 to 7,050.000000000001 mm
- Number of Teeth: 26 to 7.5
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Megadyne Americas
Description: SECA® Timing Belt - T10 Kevlar® SECA® polyurethane timing belts are used open ended for linear motion and positioning, or spliced endless for synchronized conveying Resistant to moisture, grease, oil and gasoline. Resistant to ultraviolet light and ozone. Wide
- Belt Width: 10.000000000000002 to 100 mm
- Number of Teeth: 12 to 72
- Ultimate Tensile Strength: 350.00000000000006 to 6,700 N
- Reinforcement: Kevlar®, Reinforced Belt
-
Supplier: Megadyne Americas
Description: T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
- Belt Width: 10.000000000000002 to 50 mm
- Belt Length: 350 mm
- Number of Teeth: 35
- Belt Material: Polyurethane
-
-
Supplier: Megadyne Americas
Description: SECAflex® Timing Belt - T10 Steel Cords SECAflex® polyurethane timing belts offer all the performance characteristics of SECA belts in a truly endless steel-reinforced configuration that offers superior performance in high load applications. Resistant to
- Belt Width: 16 to 100 mm
- Ultimate Tensile Strength: 1,000 to 6,700 N
- Belt Material: Polyurethane
- Reinforcement: Reinforced Belt, Steel
-
Supplier: SKF/Global
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately
- Belt Width: 10.000000000000002 to 190 mm
- Belt Length: 900 to 3,000 mm
- Number of Teeth: 90 to 300
- Features: Double-Sided
-
Supplier: US Timing & Conveyor
Description: Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 Trapezoidal shaped tooth
- Belt Width: 10.000000000000002 to 310.00000000000006 mm
- Number of Teeth: 14 to 20
- Ultimate Tensile Strength: 2,800.0000000000005 to 91,640 N
- Reinforcement: Kevlar®, Reinforced Belt, Steel
-
Supplier: RS Components, Ltd.
Description: POLYURETHANE TIMING BELTS, Profil T10 He
- Belt Width: 50 mm
- Belt Length: 690 mm
- Number of Teeth: 69
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 115 to 240 mm
- Belt Length: 880 to 5,000.000000000001 mm
- Number of Teeth: 44 to 250
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 4 to 450 mm
- Belt Length: 120 to 1,127.5000000000002 mm
- Number of Teeth: 41 to 538
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Features: Other Belt Material
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L)
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
- Features: Other / Custom Imperial Pitch
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for appliance and
- Belt Width: 3 to 50 mm
- Number of Teeth: 20 to 288
- Belt Material: Polyurethane
- Metric Pitch: T 10mm, T 2.5mm, T 5mm
-
Supplier: SKF/North America
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately
- Belt Width: 6 to 200 mm
- Belt Length: 500.00000000000006 to 1,415 mm
- Number of Teeth: 40 to 566
- Features: Double-Sided
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: F.N. Sheppard & Co.
Description: F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction.
- Belt Width: 150.00000000000003 mm
- Belt Length: 1,500 to 13,500 mm
- Metric Pitch: AT 10mm, AT 5mm, AT20mm, HTD 8mm, T 10mm, T 20mm, T 5mm
- Reinforcement: Reinforced Belt, Steel
-
Supplier: ContiTech AG
Description: PU timing belt for lower and medium power range. Properties: temperature range from 30°C to +80°C (please request technical advice for rangeunder 10°C and above +50°C) constant length low-noise wear-resistance high flexibility resistant to oils, grease and fuel conditionally resistant
- ANSI Pitch: 0.080" (MXL)
- Features: AT 10mm, AT 5mm, AT20mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Other
- Belt Material: Polyurethane
-
Supplier: Bervina Ltd.
Description: Bervina’s endless heat resistant timing belts are available in Polyurethane and Silicone. To transmit power we recommend the Polyurethane belt produced with hardness 90 ShA and it is heat resistant until 110 °C. Belts made of Silicone are less loadable can be used for
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt, Steel
- Belt Material: Polyurethane
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/5 pitch timing pulley, solid style with flanges
- Number of Teeth: 10
- Belt Width: 0.37 inch
- Bore Diameter (if applicable): 0.25 inch
- Length Through Bore (if applicable): 0.78125 inch
-
Supplier: Bervina Ltd.
Description: Mechanical and Chemical Properties: High Strength and High speed Wide range of standard sizes Silent operations Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges High abrasion resistance Good hydrolysis resistance Long life span Applications: High Power
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Polyester, Reinforced Belt, Steel
- Features: Other
- Belt Material: Polyurethane
-
Supplier: US Timing & Conveyor
Description: Guides We produce T and H pitch timing belts with integral guides. Integral guides are longer lasting and more accurate than fabricated guides.
- Reinforcement: Kevlar®
-
Supplier: ContiTech AG
Description: The standard solution for camshaft drives. Properties: Temperature range: -32°C to 150°C Reduced CO2 emissions thanks to less frictional loss Low friction and low noise during operation Continuous compliance with timing and combustion value standards specified by EU 5 and EU 6 Increased
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- Belt Width: 3 to 25 mm
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L)
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: US Timing & Conveyor
Description: One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available Standard colors are clear and dark blue. We can emboss specialty profiles to improve product belt interface for
- Belt Width: 12.204731 inch
- Application: Food & Beverage Processing
- Features: Food Grade Rated, Perforated / Timing Features
-
Supplier: Bando American, Inc.
Description: exceptionally long belt life. • Strong tensile cords assure length stability and stand up to high horsepower loads. • Extremely clean operation makes these belts ideally suited for appli- ance and office equipment applications.
- Belt Width: 5.000000000000001 to 50 mm
- Number of Teeth: 26 to 220
- Features: Double-Sided
- Belt Material: Polyurethane
-
Supplier: ContiTech Roulunds Rubber A/S
Description: transmission. They ensure dependable, quiet operation and are maintenance-free. These belts are suitable for driving cramshafts, injection pumps and balancer shafts in car engines. Timing Belts and Timing Belt Kits With timing belts from Roulunds
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Newark, An Avnet Company
Description: TIMING BELT 10P25W60T AM60000V613
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 12 to 60
- Material: Aluminum
- Pitch Type: T 10mm
- Component Type: Timing Pulley
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw
- Stroke or X-Axis Travel: 5.905515 to 100.393755 inch
- Rated Speed: 73.8188976377953 in/sec
- Motor Continuous Power: 0.134022038490282 HP
- Motor Voltage: 100 to 200 volts
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 10 to 100
- Material: Aluminum
- Pitch Type: T 10mm, T 2.5mm, T 5mm
-
Supplier: Newark, An Avnet Company
Description: CLTEQ-UPR-TIMING-BELT
-
Supplier: Newark, An Avnet Company
Description: CLTEQ-LWR-TIMING-BELT
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 16 mm
- Metric Pitch: T 10mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 25 mm
- Metric Pitch: T 10mm
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI excels at making quality timing pulleys, both machined and molded, in all different sizes. Because we already offer so many different materials, sizes and fastening methods, if one of our many off-the-shelf pulleys doesn't perfectly suit your needs, we'll make you one that does. If you (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
T2.5/T5/T10 Series Timing Pulleys AT5/AT10 Series Timing (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
https://sdp-si.com/ss/PDF/26501035.pdf
Double-Sided Timing Belts - T10 mm Pitch .
-
Popular Products In Power - Big Bruin
Gates T1073010 - Gates T10-730-10 Synchro-Power Polyurethane Belt, T10 Pitch, 10mm Width, 73 Teeth, 730mm Pitch Length This Gates Synchro-Power belt is a toothed timing belt, also known as a synchronous belt or camshaft belt, with a metric pitch …
-
Popular Products In Power - Big Bruin
Gates T1026010 Gates T10-260-10 Synchro-Power Polyurethane Belt, T10 Pitch, 10mm Width, 26 Teeth, 260mm Pitch Length This Gates Synchro-Power belt is a toothed timing belt, also known as a synchronous belt or camshaft belt, with a metric pitch …
-
Popular Products In Power - Big Bruin
Gates T10101032 - T10-1010-32 Synchro-Power Polyurethane Belt, T10 Pitch, 32mm Width, 101 Teeth, 1010mm Pitch Length This Gates Synchro-Power belt is a toothed timing belt, also known as a synchronous belt or camshaft belt, with a metric pitch and …
-
Popular Products In Power - Big Bruin
Gates T1060012 Gates T10-600-12 Synchro-Power Polyurethane Belt, T10 Pitch, 12mm Width, 60 Teeth, 600mm Pitch Length This Gates Synchro-Power belt is a toothed timing belt, also known as a synchronous belt or camshaft belt, with a metric pitch …
-
Manual toothed belt technique
Example 1: The head circular diameter is at insert of a toothed belt -standard profile T10 (metric division 10 mms) which must be paired with a … … z = 30 and follows to calculate the head game to adjust by tangential engagement how …
-
D265 Timing Belts and Pulleys Catalog - SDP/SI
… 40 DP, XL, L, 3 mm HTD, 5 mm HTD, T2.5, T5, T10 , 2 mm GT®2 … Section 1 also includes timing belt stock, and belt tension tester products.
-
Determination of the infrared complex magneto-conductivity tensor in
itinerant ferromagnets from Faraday and Kerr measurements
tipping, the brass lead screws are coupled to each other by a 1” wide, 80” long timing belt T10 , 10 mm pitch) that connects 5” diameter timing pulleys that are attached to each lead .
-
EPD Congress 2009: Extraction and Processing Division
P29~P43 represent capacity limits of storages and machines’ product and transportation with belts . … represent raw material mixing in mixture, T3~T5 represent sintering process in sintering ma- chine, T6 represents crushing hot sintered ore with single roller crusher, T7~T9 represent cooling process, T10 represent Notable characteristic of … … transition and jth place, time weights on the arcs …
-
Effectiveness of posterior tension band fixation in the thoracolumbar seat-belt type injuries of the young population
In patients with associated thoracic, abdominal and head trauma, average timing of surgery increased to 12.5 … Fig. 1 Case 11. a CT scan (sagittal reconstruction) shows seat- belt fracture T11–T12 type B1.2.3; b Posterior instrumented arthrodesis T10 –L2; c CT three-dimensional reconstruction shows good sagittal profile and posterior fusion .
Indicates content that may require registration and/or purchase.