Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter Modular T1/E1 Multiplexer transports up to sixteen T1/E1 circuits and 10/100/1000 Ethernet over point-to-point fiber, CWDM channel or Ethernet Virtual Connection (EVC). This flexible and scalable system is comprised of an iConverter Fiber Transport
- Features: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter T1/E1 MUX/M multiplexes up to sixteen T1 or E1 circuits and one 10/100/1000 Ethernet service onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter T1/E1 MUX/M operates in a back-to-back
- Features: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service solution for providing TDM and Ethernet connectivity.
- Features: Multiplexer
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 4xT1/E1 MUX/M multiplexes up to four T1/E1s and Ethernet onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter 4xT1/E1 MUX/M operates in a back-to-back configuration, with one multiplexer at each
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The IMX-4T1 Inverse Multiplexer enables splitting and transmitting a high speed data channel of up to 5.888 Mbps, over up to four T1 links. IMX-4T1 spans the bandwidth gap between T1 and T3, providing increased bandwidth where services higher than T1 are either
- Data Rate: 0.001472 to 0.005888 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 3240S is a managed T1/E1 Fiber Optic Multiplexer designed for maximum network uptime and control. The 3240S extends G.703 compliant T1 and E1 circuits over fiber in point-to-point configurations. Distances up to 90km can be achieved utilizing extended distance optics,
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: flexible and cost-effective solution for transporting multiple T1 and E1 signals at distances up to 110 km (68 miles). Optimux-T3 integrates up to 28 T1 or 21 E1, or a combination of T1 and E1, channels over a single T3 data stream. This provides an easily configurable solution,
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
- Form Factor: Rack Mount
-
Supplier: GE Grid Solutions
Description: JungleMUX SONET Multiplexer The JungleMUX SONET Multiplexer delivers robust, secure wide area telecommunications over an optical cable infrastructure adhering to Telcordia SONET standards, offering reliable support for a wide array of applications. JungleMUX T1
- Features: Multiplexer, Ruggedized, Wireless
- Form Factor: Rack Mount
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Multiplexes 10BASE-T/100BASE-TX Ethernet across eight Fractional T1/E1 lines.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Multiplexes 10BASE-T/100BASE-TX Ethernet across four Fractional T1/E1 lines.
-
Supplier: Data Connect Enterprise, Inc.
Description: to a total of 7.68 Mbps. An Ethernet Bridge port can be ordered instead of a sync data port interface. The Ethernet bridge port option allows direct connection to LAN and provides self learning and extensive packet filtering. The Ethernet bridge has 10BaseT (UTP) interface, and
- Data Rate: 0.00192 to 0.00768 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog Switch ICs 10/100/1000 Base-T Ethernet LAN Switch Product overview: MAX4892ETX+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ETHERNET SWITCH QUAD 56TQFN Product overview: MAX4927ETN+T from Analog Devices Inc./Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Bandwidth: 650 MHz
- Operating Ambient Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: 24XFE + 4X2.5G ETHERNET SWITCH
-
Supplier: Integrated Device Technology
Description: The 853S54I is a dual 2:1 and 1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one input to one of two outputs. This device is useful for multiplexing multi-rate Ethernet PHYs which have 100 M bit and 1000
- Number of Inputs: 3
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: 2.5 V, 3.3 V
-
Supplier: Lingto Electronic Limited
Description: 24XFE + 4X2.5G ETHERNET SWITCH
-
Supplier: Piezosystem Jena, Inc.
Description: switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch. If you wish to receive further information about this product please use our contact form or send an email to : sales(at)piezojena.com.
- Connector Type: FC, SMA, ST
- Cable Type: Multimode
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's ENC624J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer is available for TX and RX operations. The ENC624J600
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 83052I-01 is a 2-bit, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I-01 has two selectable single-ended clock inputs and two single-ended clock outputs. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V,
- Number of Inputs: 2
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: 2.5 V, 3.3 V
-
Supplier: Acme Chip Technology Co., Limited
Description: 24XFE + 4X2.5G ETHERNET SWITCH
-
Description: 24XFE + 4X2.5G ETHERNET SWITCH
-
Supplier: Canoga Perkins Corporation
Description: When reliable, cost effective fiber optic transport of multiple T-1s and/or E-1s is the requirement, the 3240S T-1/E-1 Fiber Optic Multiplexer is the solution. The 3240S's unique architecture enables both Point-to-Point, Multi-Point and Ring networking.Management provides access to all
- Number of Channels: 8
- Maximum Data Rate: 0.002048 Gbps
- Wavelength Range: 850 to 1,550 nm
- Operating Voltage: 120 volts
-
Supplier: Piezosystem Jena, Inc.
Description: switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch.
- Digital I/O Channels: 1 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input
-
Supplier: Integrated Device Technology
Description: The 855S54I is a dual 2:1 and 1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one input to one of two outputs. This device is useful for multiplexing multi-rate Ethernet PHYs which have 100 Mbit and 1 Gbit
- TJ: -40 to 85 C
- Pin Count: 16 #
- Supply Voltage: 2.5 V
- Device Type: Buffer
-
Supplier: Integrated Device Technology
Description: The 85356I is a dual 2:1 Differential-to- LVPECL Multiplexer. The device has both common select and individual select inputs. When COM_SEL is logic High, the CLKxx input pairs will be passed to the output. When COM_SEL is logic Low, the output is determined by the setting of the SEL0 pin for
- Number of Inputs: 4
- Operating Temperature: -40 to 85 C
- Pin Count: 20
- Supply Voltage: 3.3 V
-
Supplier: Patton Electronics Co.
Description: The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order to maximize the
- Data Rate: 0.008 Gbps
- Features: Layer 3 Capable, Multiplexer
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Versitron, Inc.
Description: Ethernet overONE multimode or singlemode optical fiber. These products are directly compatible with NTSC, PAL, and SECAM camera systems and support the RS-485 data protocol in addition to the Ethernet data. Units that support RS-422 and RS-232 data are available upon request. LED
- Video Outputs: 4
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Cisco
Description: customers. Highlights: Industry-leading wire-speed performance of 48 Gbps and 71 million packets per second Low latency with Layer 2-4 switching Innovative security and quality-of-service features Gigabit Ethernet or 10 Gigabit Ethernet uplinks Optional internal AC or DC 1+1
- Data Rate: 48 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ AFCP-T4X25EL-Series TOSA is a cooled, 4x25Gb/s, 1310nm transmit optical sub-assembly, consisting of four high reliability, high performance EML lasers and an optical multiplexer to combine the outputs from the four lasers. These elements are packaged in an hermetic, planar
- Wavelength: 1,310 nm
- Operating Temperature: 23 to 167 F
- Light Source: Laser Diode
-
Description: The BB FOCUS uses packetized multiplexing technology running at gigabit Ethernet speeds over dedicated fiber optic networks. New switching technology negates the historical pitfalls of using Ethernet in critical communication applications. The system offers sub-50ms redundant-loop
- Features: Multiplexer
-
Supplier: Rochester Electronics
Description: DS33R41 Inverse-Multiplexing Ethernet Mapper With Quad Integrated T1/E1/J1 Transceivers
- Package Type: BGA
- Technology: Ethernet
- Features: Other
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
and stable performance, ensuring efficient transmit-receive signal separation, reliable signal transmission and strong anti-interference capability for various communication scenarios. Model Number:5o401401060806869NK TX:851 ~ 869MHz RX:806 ~ 824MHz Insertion Loss:1.2dB Ripple:0.5dB Isolation:85dB VSWR:1.25 Temperature:-30~+60? Dimension:140*106*40mm (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
units can be rack mounted side by side in a 1U high X 19" case. Learn More (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Product Overview Filter Technology offers a complete series of multiband multiplexers that provide passive signal processing for all standard wireless bands, serving customers around the world. Design Topologies Cavity (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
response types such as Butterworth and elliptic are also used depending on the performance. They range in length from 1.5 to more than 10 in. depending on the insertion loss, power handling, and center frequency requirements. The duplexers are available in surface mount, connectorized, PC mount, drop (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
response types such as Butterworth and elliptic are also used depending on the performance. They range in length from 1.5 to more than 10 in. depending on the insertion loss, power handling, and center frequency requirements. The duplexers are available in surface mount, connectorized, PC mount, drop (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
were market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Building a Bigger Pipe: Inverse Multiplexing for Transparent Ethernet Bridging over Bonded T1/E1s
This paper proposes a solution for extending the availability of transparent high-speed Ethernet by re-using the existing T1/E1 TDM network. By employing inverse multiplexing technology with support for jumbo Ethernet frames, service providers can use bonded. T1/E1 circuits to transparently
-
Building a Bigger Pipe
This paper proposes a solution for extending the availability of transparent high-speed Ethernet by re-using the existing T1/E1 TDM network. By employing inverse multiplexing technology with support for jumbo Ethernet frames, service providers can use bonded T1/E1 circuits to transparently backhaul
More Information Top
-
https://www.duo.uio.no/bitstream/handle/10852/9087/MxMT.pdf?sequence=1
Fiber Optical E1/ T1 , Datacom and Ethernet Multiplexer .
-
Powering Mobile Backhaul Networks using Cell Site Power to Improve Network Reliability
The backhaul equipment often consists of a multiplexer or aggregator that provides T1 or Ethernet connections from the cell site to the network.
-
:: New Materials Zone ::
Free Backhaul over Unlicensed BandwidthPseudo-wire capabilities have also been added to RAD's Airmux-200, a carrier-class, high capacity, affordable wireless multiplexer that connects E1/ T1 and Ethernet networks point-to-point over a wireless link.
-
Motorola Readies Ethernet Communications Chip
It's also used a lot by designers making remote access routers, ADSL modems and multiplexers , as well as smart Ethernet switches, ISDN and T1 /E1 terminators, wireless access points, PBX controllers, cellular base stations, ATM line card controllers, and T1/E1 line …
-
Building a Bigger Pipe
Until the transformation to a pure Ethernet network is com- plete, service providers can use inverse multiplexers to leverage the existing T1 /E1 TDM network to deliv- er Ethernet bandwidth.
-
Building a Bigger Pipe: Inverse Multiplexing for Transparent Ethernet Bridging over Bonded T1/E1s
Until the transformation to a pure Ethernet network is com- plete, service providers can use inverse multiplexers to leverage the existing T1 /E1 TDM network to deliv- er Ethernet bandwidth.
-
Intelect Technologies Inc
The multiplexer combines voice, low-speed data, T1 or E1, multipoint Ethernet and full spectrum video and a single signal, which is transmitted over a SONET or SDH network.
-
Metrobility Touts Convergence Solution | Light Reading
The solution combines the Company’s T1 /E1 single-strand bi-directional wavelength multiplexer (BWDM) with an Ethernet BWDM to create an environment that allows TDM voice and high-speed data traffic to co-exist on a fiber pair, but traffic types …
-
High-capacity ethernet backhaul radio systems for advanced mobile data networks [Application Notes]
backhaul cloud is employed by the pseudowire multi- plexers (a device used to adapt legacy TDM circuits/ interfaces, primarily T1 or E1 lines, into Ethernet /IP- transportable connectionless packet flows, enabling these flows to be multiplexed into a larger data-oriented packet …
-
Using dial-up lightpaths for high-speed access
T1 lines from PBXs and ethernet switches/IP routers, and ethernet links from various floors of customer premises buildings terminate on the SONET multiplexer /switch typically located in the basements of the buildings.
Indicates content that may require registration and/or purchase.