-
Supplier: Monroe Engineering
Description: Handle steel sheets, plates, hot or oily parts Protect workers from cuts, slivers, nicks & burns Handle sheets stacked horizontally or vertically Increase production time No electricity required
- Holding Force: 200 lbs
- Weight: 6.75 lbs
- Width: 5.5 inch
- Length: 6 inch
-
Supplier: Industrial Magnetics, Inc.
Description: easy to clean. Simply remove the lid with the magnetic tubes, wipe clean and reinstall. USDA Approved, 316 stainless steel sanitary construction Powerful Rare Earth Magnetic Circuit Quick clamp system on magnetic filter cap Standard line sizes from 1.5" - 6" (other sizes
- Weight: 23.4 to 49.7 lbs
- Length: 8.25 to 16 inch
- Thickness / Height: 8.8 to 15.6 inch
- Outside Diameter: 7 to 14 inch
-
Supplier: Industrial Magnetics, Inc.
Description: sinewy items, larger chunks and hard-to-move products such as fruit preserves, cooked meat chunks and cottage cheese. USDA Approved, 316 stainless steel sanitary construction Powerful Rare Earth Magnetic Circuit Quick clamp system on magnetic filter cap Standard line sizes from
- Weight: 24 to 165 lbs
- Length: 8.25 to 16 inch
- Thickness / Height: 6.2 to 18 inch
- Outside Diameter: 7 to 14 inch
-
-
Description: ISO 4986:2010 specifies a method for the magnetic particle inspection of ferro-magnetic steel castings. It also gives acceptance criteria through severity levels defined by the nature, the area and the dimensions of the discontinuities present. ISO 4986:2010 applies to all
-
Supplier: CSA Group
Description: ISO 4986:2010 specifies a method for the magnetic particle inspection of ferro-magnetic steel castings. It also gives acceptance criteria through severity levels defined by the nature, the area and the dimensions of the discontinuities present. ISO 4986:2010 applies to all
-
Supplier: OTTO Controls
Description: configurations of electrically maintained, mechanically maintained or mechanically locked. Magnetic hold functionality is especially suited for flight decks on commercial and military fixed wing and rotary aircraft. Features Meets SAE AS55941 Internal solenoid provides “hold” function All
- Maximum Current Rating: 7 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -85 to 159.8 F
- Features: Dustproof, Locking Switch, Other, Weather Resistant or Waterproof
-
Supplier: ASTM International
Description: This specification covers the standard requirements for semi-processed cold-rolled magnetic lamination quality steels. These steels shall be made by the basic-oxygen or electric-furnace method and shall be processed by hot rolling, pickling, cold rolling, annealing, and temper
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the rigorous
- Features: Other
-
Description: IEC 60404-10:2016(E) is applicable to grain-oriented and non-oriented electrical steel strip and sheet for measurements of a.c. magnetic properties in the frequency range 400 Hz to 10 000 Hz. The object of this document is to define the general principles and the technical details of
-
Supplier: CSA Group
Description: sheet for measurements of a.c. magnetic properties in the frequency range 400 Hz to 10 000 Hz. The object of this document is to define the general principles and the technical details of the measurement of magnetic properties of electrical steel strip and sheet by means of an
-
Supplier: Eaton Corporation
Description: PHASE, 150 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
- Continuous Current: 220 amps
- Motor Voltage: 24 volts
-
Description: This standard is applicable to magnetic steel sheet and strip for the construction of magnetic circuits for use in the frequency range 400 Hz to 10 000 Hz. Its object is to define the terminology and to specify the methods for the measurement of magnetic properties of
-
Supplier: ASRaymond
Description: Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of
- Outer Diameter (OD): 1.102 inch
- Wire Diameter: 0.098 inch
- Free Length (Inside Hooks): 2.531 inch
- Maximum Load: 29.4 lbs
-
Supplier: Eriez
Description: drilled and tapped ends Stainless-steel 1/4"-20 threaded studs, 1/2" long Stainless-steel plain end plugs with heliarc welds Stainless-steel sanitary end plugs Other ends available upon request
-
Supplier: CSA Group
Description: Applies to grain oriented and non-oriented electrical sheet and strip for a.c. measurements of magnetic properities at frequencies up to 400 Hz and for d.c. magnetic measurements. Defines the general principles and the technical details of the measurement of the magnetic
-
Supplier: Industrial Magnetics, Inc.
Description: Our Magnetic Sheet and Plate Lifters are designed and manufactured to load and/or unload steel sheets from pallets, racks, cutting tables, shears and more. Our unique designs of these magnetic lifting systems allow one person to safely and effectively move and load sheets onto
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Description: 400mA switching current 5.IP 67 /IP69K 6.Stainless steel housing 7.CE approvals Applications Can used in forming and filling (aluminum steel and plastic) Pick and place packaging equipment and Semi-conduction equipment Gun turret position control, door and hatch open/closed monitoring.
-
Supplier: Industrial Magnetics, Inc.
Description: This powerful magnetic sweeper can be used indoors or outdoors for fast, easy pickup of nails, screws or other ferrous metal pieces and is easy to clean! Simply pull the rubber T-handle to lift the magnet away from the stainless steel stripper pan, which allows the collected metal to
-
Supplier: Comus International
Description: Contact Form: A High Voltage Switching Capacity: 10 W/VA Switching Voltage: 400 VDC/AC Breakdown Voltage: 600 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet:
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Centurion NDT
Description: The Centurion NDT ED-400 eddy current unit is an electronic test device which will locate surface and near surface discontinuities in magnetic materials. Non-magnetic materials can also be tested. In magnetic steel products and materials, defects as small as 0.005" deep
- Instrument Type: Flaw Detectors
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0 inch
- Hub Outer Diameter: 0.75196891 inch
- Operating Angle: 25 degrees
- Material: Alloy Steel
-
Supplier: CSA Group
Description: Applies to grain oriented and non-oriented electrical sheet and strip for a.c. measurements of magnetic properities at frequencies up to 400 Hz and for d.c. magnetic measurements. Defines the general principles and the technical details of the measurement of the magnetic
-
Universal Joints - Alloy Steel, Double Joint, 5.375in Overall Length Universal Joint -- A 5Q 8-DD400
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Hub Outer Diameter: 0.75 inch
- Operating Angle: 60 degrees
- Maximum Speed: 1,750 rpm
- Material: Alloy Steel
-
Description: Applies to grain oriented and non-oriented electrical sheet and strip for a.c. measurements of magnetic properities at frequencies up to 400 Hz and for d.c. magnetic measurements. Defines the general principles and the technical details of the measurement of the magnetic
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Available Materials - Brass, Stainless Steel, Buna-N, Polypropylene and PVC Maximum Pressure 400 PSIG Maximum Temperature 300°F Singlepoint and Multipoint Designs Field Changeable Switch Logic The KOBOLD Standard Multipoint Level Switches are available in lengths to 96
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: -40 to 300 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Newark, An Avnet Company
Description: 16 Bin Table Top Storage Rack with Magnetic Tool Strip; Shelving Unit Type:-; No. of Bins:16; Height:-; Width:-; Length:-; Shelf Unit Material:Steel; Load Capacity:8lb; Product Range:- RoHS Compliant: NA
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Available Materials Brass, Stainless Steel, Buna-N, Polypropylene and PVC Maximum Pressure 400 PSIG Maximum Temperature 300°F Singlepoint and Multipoint Designs Field Changeable Switch Logic The KOBOLD Miniature Multipoint Level Switches are available in lengths to 48 inches.
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: -40 to 300 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Evident Scientific
Description: CARTER super magnetic bias probes offer an ultradurable construction with hardened steel wear surface for a long life in harsh environments. These probes are designed to suppress permeability noise in mildly ferritic material such as Monel, 3RE60, SEA‑CURE, and 400-series stainless.
- NDT Probe Technology: Eddy Current
-
Supplier: ASTM International
Description: correlation with the 25-cm Epstein test method (Test Method A 343/A 343M). 1.4 The range of magnetic flux densities is governed by the properties of the test specimens and the instruments and test power source. Nonoriented electrical steels may be tested at magnetic flux
-
Supplier: Cole-Parmer
Description: • Magnetic Probes Designed for Monitoring a Wide Range of Flat Surfaces • Easily attach to any ferrous surface • Ideal for long term installation • Magnet strength is 15lbs max • Response Time: 1.25 seconds or greater • Each probe comes with color coded ANSI coiled cables or connectors: type
- Sensed Temperature: -328 to 500 F
- Sensitive Length: 1.5 inch
- Configuration: Exposed Thermocouple
- Base, Noble and Refractory Metal Type: T
-
Supplier: OMEGA Engineering, Inc.
Description: The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are no bearings to wear out. Brass and stainless steel models withstand a variety of temperature, pressure, and chemical conditions.
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 5 to 63,452 GPM
- Operating Pressure: 200 psi
-
Description: flange and housing Stainless steel shaft Optional: Stainless steel flange /housing Precision ball bearings with sealing or cover rings Code disc made of unbreakable and durable plastic Software Features Direction of rotation (complement) Resolution per revolution Total resolution
- Rotor Inertia: 0.0004248 oz-in-sec²
- Encoder Technology: Magnetic
-
Supplier: Littelfuse, Inc.
Description: A small, stainless steel barrel sensor with an M8 x 1.25mm pitch thread, 36mm (1.420") long with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length
- Current Rating: 1 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Cole-Parmer
Description: • Magnetic Probes Designed for Monitoring a Wide Range of Flat Surfaces • Easily attach to any ferrous surface • Ideal for long term installation • Magnet strength is 15lbs max • Response Time: 1.25 seconds or greater • Each probe comes with color coded ANSI coiled cables or connectors: type
- Sensed Temperature: -328 to 500 F
- Sensitive Length: 1.5 inch
- Configuration: Exposed Thermocouple
- Base, Noble and Refractory Metal Type: T
-
Supplier: Schmersal Inc.
Description: temperature resistant version (up to 100°C) Stainless steel enclosure Cable connection suitable for the food industry Concealed mounting possible 88 mm x 27 mm x 14,5 mm Long life no mechanical wear Insensitive to soiling Insensitive to transverse misalignment Suitable for food processing
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 212 F
Find Suppliers by Category Top
Featured Products Top
-
microstructure and for which each is named. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be hardened by heat treatment. Typical use: Fasteners, pump shafts. 400 Series Ferritic (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
water is far greater than that required for an equivalent electric vehicle. Arnold offers Arnon silicon steel, laminated magnets and carbon-fiber windings for electric motors that require higher efficiencies. Arnold’s non-grain oriented electrical steel (NGOES) is optimized by thickness (read more)
Browse Specialty Steels and Other Iron Alloys Datasheets for Arnold Magnetic Technologies -
transformers are available in standard and custom models with a variety of designs, sizes, and ratings to suit a wide range of project requirements. Custom Power Transformers From Triad Magnetics At Triad Magnetics, we offer a comprehensive selection of standard and custom power (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
A client needed to heat magnetic steel pins (spokes) for forging on a rim without heat treating and weakening the rim. They had been using a torch for this heating application and it took 20 seconds per pin. THE LAB at Ambrell determined that an EASYHEAT 10 kW, 150-400 k (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
it, and allows him to use the tubes on other molds and jobs, which he has done. He also appreciates the stability the magnetic base provides. “A lot of the magnetic bases for machining flop around and aren’t secured enough. This base is really solid,” he said. (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
properties, a family of eddy current sensor has been developed to check, by means of Marposs E70T, the presence/absence of thread. Every probe is realized in non-magnetic steel or high performance plastic with an embedded winding realized on ferrite core with the aim to focus magnetic field lines on (read more)
Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
necessary for many challenging applications. When a standard solution won’t do, Triad Magnetics can design and manufacture custom chokes and inductors that meet the unique needs of your application. Triad’s Design Options for Custom Inductors and Chokes Our team designs (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
microstructure and for which each is named. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
microstructure and for which each is named. Grades and Applications of Stainless Steel 400 Series Martensitic – Typical grade: 410 Straight chromium (12 – 18%); magnetic and can be (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Non Destructive Evaluation of Advanced Composite Materials for Aerospace Application Using HTS SQUIDs
, are based on an epoxy-matrix (HFM 934) reinforced with a T400 carbon fibers content of 55% … … test specimens were damaged using a drop weight tower machine, having an hemispherical steel indenter with a … … dc to 26 kHz), a broad dynamic range (130 dB) and an high magnetic field sensitivity in …
-
Effect of temperature and reactivity of molten 55Al–Zn alloy on Co based alloy coatings
… Stellite 6 (S6), and Laves phase reinforced alloys Co–Cr–Mo–Si, commercially referred as Tribaloy T400 and T800, were … … as the ratio between the transverse section areas of the melted substrate stainless steel and of the … Microstructures were revealed using electro- lytic etching with saturated oxalic acid using magnetic stirring to guarantee the …
-
Detection of early stage damage in carbon fiber reinforced polymers
for aeronautical applications using an HTS SQUID magnetometer
In this way we measure the magnitude and the phase of the magnetic field. … based on an epoxy-matrix (HMF 934) reinforced with prepeg1 layers made of T400 carbon fibres fabricated … The multidirectional specimens were loaded at the cen- tre by a hemispherical steel indenter, having a diameter …
-
1967 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-86
Kesavamurthy, N., T-PAS67 Dec 1565 Eddy-current losses; magnetic materials; digital computation; solid cylindri- calrods; No. 1010 steel . Khalifa, M. M., T-PAS 67 Mar 290 EHV dc transmission lines (+ t400 kV); Celilo-Sylmar line …
-
Methods of activated sintering based on the use of chlorine (review)
Some applications of activated sintering for the prepara- tion of soft magnetic iron were indicated in [9]. Of major practical interest is the activated sintering of alloy steel powders in chloride packing materials [11]. … TaC, vacuum annealed for 1 h at 700~ TaC, vacuum annealed for 1 h at t400 ~ .
-
Real-time monitoring of fatigue damage in Carbon Fiber Reinforced Polymers for aeronautical applications using HTS SQUID magnetometer
… on an epoxy-matrix (HMF 934) reinforced with pre-preg layers made of T400 carbon fibres fabricated … Those materials have been preferred to the traditional steel with the aim to reduce as possible as the residual magnetic field due to the tensile stress in the system metallic components.
-
Fabrication of Rice‐Like Porous Anatase TiO 2 with High Thermal Stability and Enhanced Photocatalytic Performance
Then, the mixture solution was transferred to a 50 mL Teflon-lined stainless steel autoclave, which was … … minÀ1 for 2 h to im- prove crystallinity; these samples were denoted as T400 , T500, T600, T700 … … mg) was dispersed in the 2,4- dichlorophenol solution (50 mL, 10 mgLÀ1 ) with a magnetic stirrer.
-
ZCP1997ITSC083
Coating thickness over areas weld-repaired with stainless steel could not be measured using magnetic thickness gauges. … a 0.508 mm (0.020 in.) cavitation resistant Stellite 6 or Tribaloy T400 coating to a …
-
Fusimotor effects of midbrain stimulation on jaw muscle spindles of the anaesthetized cat
An electromagnetic vibrator (Ling Dynamics Systems; type T400 ) connected as a dis- placement servo was situated below … Central stimulation in the contralateral midbrain was via a glass- coated stainless steel electrode made of 225 … Unitary potentials, stretch signal and trigger pulses were recorded on FM magnetic tape (Phillips Analog 7) at …
-
Highly Active Cobalt Oxide Catalysts Prepared by SACOP for the Preferential Oxidation of CO in Excess Hydrogen
In both cases the non- poured component was subjected to vigorous magnetic stirring. … were prepared by a hard silica template method, as reported elsewhere[19] and calcined at 4008C ( T400 ). … was diluted in 75 mg of SiC particles and placed in the stainless- steel reactor be- tween …
Indicates content that may require registration and/or purchase.