-
Supplier: Newark, An Avnet Company
Description: RECESSED PAN HEAD TORX SCREW, STEEL, M4; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Tamper-Pruf Screws
Description: Torx Drive Button Head Alloy Machine Screw
- Length: 0.25 inch
- Inch: 1/4"
- Screw Type: Tamperproof Screw
-
Supplier: Tamper-Pruf Screws
Description: Torx Drive Flat Head Alloy Machine Screw
- Length: 0.75 inch
- Inch: # 10, # 4
- Screw Type: Tamperproof Screw
-
-
Supplier: Newark, An Avnet Company
Description: PAN HEAD TORX SCREW, STEEL, M4, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TORX SCREW M2.5X10 PENTAFORM
-
Supplier: Tamper-Pruf Screws
Description: Torx Drive Button Head Alloy Sheet Metal Screw
- Length: 1.25 inch
- Inch: # 14, # 4
- Screw Type: Tamperproof Screw
-
Supplier: Tamper-Pruf Screws
Description: Torx Drive Button Head Stainless Steel Machine Screw
- Length: 0.75 inch
- Inch: 1/4"
- Screw Type: Tamperproof Screw
-
Supplier: Newark, An Avnet Company
Description: M2.5x6 TORX SCREWS (PKG 100)
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.09448824 inch
- Captive Fastener Class / Type: Captive Screws
- Features: Floating, M4
- Fastener Standards: Other
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.03149608 inch
- Features: # 4, Floating
- Captive Fastener Class / Type: Captive Screws
- Fastener Standards: Other
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7380 Torx Socket Button Head Screw M5 x 20 T25 Torx
- Length: 0.787402 inch
- Head Type: Button Head
- Metric: M5
- Features: Other
-
Supplier: Stahlwille North America
Description: for inside TORX® screws, shaft nickel-plated and chrome plated, tips hardened, Chrome Vanadium, matt chrome plated, black tips.
- Drive Type: Six-Point
-
Supplier: Stahlwille North America
Description: in sturdy sheet steel case, 36 pieces Content: 10 sockets with hexagon No 40: sizes 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm 6 sockets for external TORX® screws No 40TX: sizes E4; E5; E6; E7; E8; E10 5 INHEX sockets No 44K: sizes 3; 4; 5; 6; 8 mm 9 screwdriver sockets for internal
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
Supplier: Spax International
Description: SPAX® Cabinet Screws are a unique, quality fastener engineered to ensure a secure, aesthetically-pleasing installation of fine cabinetry. Large, low-profile head design provides increased load bearing area. T-STAR Plus drive promotes superior bit engagement, especially for overhead work.
- Inch: # 8
- Features: Other
- Standard Drives: Torx®
- Screw Type: Wood Screw
-
Supplier: RS Components, Ltd.
Description: TORX SCREW, M4X6MM
- Length: 0.2362206 inch
- Metric: M4
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Stahlwille North America
Description: Set of 9 DRALL+ screwdrivers for TORX® screws (TORX® TAMPER RESISTANT). Content: 4656: T8, T9, T10, T15, T20, T25, T27, T30, T40 (with hollow point)
- Drive Type: Six-Point
-
Supplier: Fastener SuperStore, Inc.
Description: 4-40 X 1/2 Machine Screws / Torx(R) / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced
- Length: 0.5 inch
- Inch: # 4
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Stahlwille North America
Description: Set of 9 DRALL+ screwdrivers for TORX® screws. Content: 4650: T8, T9, T10, T15, T20, T25, T27, T30, T40
- Drive Type: Six-Point
-
Supplier: DigiKey
Description: PEEK, M4X10 TORX PAN HEAD SCREW
- Metric: M4
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: Spax International
Description: SPAX® MDF Screws are specifically designed to prevent splitting in Medium Density Fiberboard (MDF) and hardwoods without pre-drilling. Also very effective for attaching lightweight, high-density polyurethane trim."
- Inch: # 8
- Head Type: Flat Head
- Features: Other
- Standard Drives: Torx®
-
Supplier: RS Components, Ltd.
Description: UNIFIX VORTEX VORTTX040060RS Wood Screw
- Length: 2.36 inch
- Metric: M4
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Spax International
Description: Patented MULTI head design featuring ribs on the underside of the head facilitates a clean, flush or countersunk finish in wood and acts as a brake against metal hardware to prevent stripping out. Exclusivee T-STAR Plus drive offers superior bit fit to eliminate camming-out. Ideal for overhead
- Inch: # 8
- Head Type: Flat Head
- Features: Other
- Standard Drives: Torx®
-
Supplier: Peco Fasteners, Inc.
Description: STAINLESS STEEL MATERIAL 3/4 INCH .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL FLAT HEAD STYLE PACKAGING QUANTITY 50 DRIVE SIZE T-27 DRIVE STYLE TORX LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL
- Length: 0.75 inch
- Inch: 1/4"
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Minerallac Company
Description: STAINLESS STEEL MATERIAL 1/4 INCH THREAD LENGTH .25 THREAD LENGTH - DECIMAL 1/4 THREAD LENGTH - FRACTIONAL #6 NOMINAL DIAMETER 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL BUTTON HEAD STYLE DRIVE SIZE T-10H DRIVE STYLE TORX NOMINAL DIAMETER - DECIMAL - UOM IN THREAD
- Inch: # 6
- Head Type: Button Head
- Screw Type: Machine Screw
- Material: Stainless Steel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EAZYPOWER 13240, ISOMAX INSERT BIT, T8 SECURITY TORX, 1-IN.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Length: 7 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: 6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Button Head
-
Supplier: DigiKey
Description: SCREWDRIVER TORX T4X40
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Button Head
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Length: 7 inch
- Features: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M2, M2.5, M3, M3.5, M4, M5, M6, M8
- Fastener Standards: ASME / ANSI, DIN, ISO, Other, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: DigiKey
Description: "14mm Torx® Bit, Insert 1/4"" Drive 1.32"" (33.5mm)"
-
Supplier: J. W. Winco, Inc.
Description: T-Handle Keys for Torx Screws
- Handle Type: T-handle (Tee)
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
Find Suppliers by Category Top
Featured Products Top
-
differentiated from conventional screws is by their different drive styles: security screws tend to have different head designs that require a specific tool to turn the screw. Below is a list of different head types for security screws: Pin Torx head (as shown above (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
styles: security screws tend to have different head designs that require a specific tool to turn the screw. Below is a list of different head types for security screws: Pin Torx head (as shown above) - A star-shaped, 6-lobe recess like a (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
differentiated from conventional screws is by their different drive styles: security screws tend to have different head designs that require a specific tool to turn the screw. Below is a list of different head types for security screws: Pin Torx head (as shown above (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Ball Screw Assembly Series Don't miss out on the BNK & SDA-VZ Ball Screw Assembly Series available now as part of our THK's Quick Ship Program. Designed to simplify your projects and minimize assembly time, these assemblies are ready when you are. Each Ball Screw (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
We supply premium quality hexagon socket head cap screws in a variety of dimensions and grades. You can order hexagon socket head cap screws directly from this page. Simply, select the product you are interested in and click ‘Add to shopping cart’ below the product preview (read more)
Browse Screws Datasheets for BUMAX® -
been machined to the wrong dimension,” explains Arjo Bos, Systems and Mechanical Lead Engineer at TNO. “We tried standard A4 screws but had immediate issues with galling. With an extremely tight schedule and some dependencies with other projects, we needed a fast solution that would also (read more)
Browse Screws Datasheets for BUMAX® -
Captive Screws- For a variety of Panel Hardware Requirements Manufactured in stainless steel per ASTM-A581/A582 Available in 4-40, 6 (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Ballscrews consist of a screw spindle and a nut integrated with rolling elements that cycle through a return mechanism. Ballscrews convert rotary motion into linear motion, and are most commonly used in industrial machinery and precision machines. Hiwin Corporation provides a wide range of (read more)
Browse Ball Screws Datasheets for HIWIN Corporation -
and decor foils. Between the top and bottom sections is a soft-touch seal for added comfort. The enclosures are assembled with tamperproof Torx screws. Inside, power can be provided by a round/button cell mounted directly on the PCB, or by a rechargeable battery with coils for inductive (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
6.77” x 3.66” x 1.81”. The enclosures are molded from tough and UV-stable ASA+PC-FR (UL 94 V-0) in off-white (RAL 9002) as standard. Prices start at $19. Accessories include IP 65 seals, 2.5 x 6 mm self-tapping screws (PZ1 and Torx T8) and a Torx T8 screwdriver. Customizing options include CNC machining, lacquering, printing/laser marking of legends and logos, RFI/EMI shielding, installation and assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
32 IN 1 SCREWDRIVER SET, Electronix
Torx Screw driver: T3, T4 , T5 T6 T7 T8 T10 T15 .
-
ZASMHBA0004004
… used for simple two-blow upsets or for standard trimmed hexagon-head cap screws , but more demanding … … to recessed-head wire but has superior formability needed for extruding deep internal hexagon or Torx features. 2117- T4 6056-T6 6061-T6 7075-H13 ... ... ... ... ... ... ... ...
-
Star Screwdriver Bits - Grainger Industrial Supply
ESD Precision Screwdriver Set, Tip Type Torx (r), Sizes Included T3, T4 , T5, T6, T7, T8, T9, T10, T15, T20,... … Pieces 51, Shank Size 1/4 In., Alloy Tool Steel, For Driving Heat Treated Screws , Such As Sheet …
-
Roloff / Matek machine elements
10 * also for DIN EN ISO 2010, 1482, 1483, 7046, 7047, 7050, 7051, 14584, 14586, 14587, 15482, 15483 11 * DIN EN ISO 14579: The dimensions of inner six round screws ( Torx screws ) are identical with DIN EN ISO 4762, until on dimensions … GK-AZ91- T4 GD-AZ91 (MgAl9Zn1) GD-AS41 (MgAl4Si .
-
Bill of Materials - Microsoft Xbox One
Fastener, Self-Tapping Screw , 2.10mm x 6.00mm, Torx Pan Head, Black Oxide Finish http://www.sungwei.com/en/ t4 .asp .
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
Any drive configuration on the screw head, including slot- ted, Phillips, Torx , Frearson, Allen, hex, square recess, square head, Posidrive, clutch head, and one way, can be driven auto- matically. … keeps both crutches in con- tact with the floor until the timing for stopping ( T4 ) is over.
-
Abstracts
… 12.08; T2: 66.82 Æ 9.5; T3: 71 Æ 6.7; T4 : 73 Æ 5 … The prosthesis (cemented or screw -retained) was placed within the first 48 hours postsurgery. The manu- facturer claims that the new connector (Octa- torx ) is ease to use and can protect …
Indicates content that may require registration and/or purchase.