-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 6 to 450 mm
- Belt Length: 115 to 4,075 mm
- Number of Teeth: 23 to 815
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 6 to 450 mm
- Belt Length: 115 to 4,075 mm
- Number of Teeth: 23 to 815
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Megadyne Americas
Description: SECA® Timing Belt - T5 Kevlar® SECA® polyurethane timing belts are used open ended for linear motion and positioning, or spliced endless for synchronized conveying Resistant to moisture, grease, oil and gasoline. Resistant to ultraviolet light and ozone. Wide range
- Belt Width: 6 to 25 mm
- Number of Teeth: 12 to 72
- Ultimate Tensile Strength: 115 to 1,800 N
- Reinforcement: Kevlar®, Reinforced Belt
-
-
Supplier: Megadyne Americas
Description: T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
- Belt Width: 6 to 25 mm
- Belt Length: 1,580 mm
- Number of Teeth: 316
- Belt Material: Polyurethane
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 4 to 450 mm
- Belt Length: 120 to 1,127.5000000000002 mm
- Number of Teeth: 41 to 538
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/Global
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately
- Belt Width: 6 to 200 mm
- Belt Length: 500.00000000000006 to 1,415 mm
- Number of Teeth: 100 to 283
- Features: Double-Sided
-
Supplier: SKF/North America
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately
- Belt Width: 6 to 200 mm
- Belt Length: 500.00000000000006 to 1,415 mm
- Number of Teeth: 40 to 566
- Features: Double-Sided
-
Supplier: US Timing & Conveyor
Description: Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 Trapezoidal shaped tooth
- Belt Width: 6 to 300.00000000000006 mm
- Number of Teeth: 10
- Ultimate Tensile Strength: 650 to 44,240 N
- Reinforcement: Kevlar®, Reinforced Belt, Steel
-
Supplier: RS Components, Ltd.
Description: POLYURETHANE TIMING BELTS, Profil T5 Hei
- Belt Width: 10.000000000000002 mm
- Belt Length: 280 mm
- Number of Teeth: 56
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 10.000000000000002 to 450 mm
- Belt Length: 260 to 7,050.000000000001 mm
- Number of Teeth: 26 to 7.5
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 115 to 240 mm
- Belt Length: 880 to 5,000.000000000001 mm
- Number of Teeth: 44 to 250
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Features: Other Belt Material
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for appliance and
- Belt Width: 3 to 50 mm
- Number of Teeth: 20 to 288
- Belt Material: Polyurethane
- Metric Pitch: T 10mm, T 2.5mm, T 5mm
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L)
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
- Features: Other / Custom Imperial Pitch
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Other
- Belt Material: Polyurethane
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: F.N. Sheppard & Co.
Description: F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction.
- Belt Width: 150.00000000000003 mm
- Belt Length: 1,500 to 13,500 mm
- Metric Pitch: AT 10mm, AT 5mm, AT20mm, HTD 8mm, T 10mm, T 20mm, T 5mm
- Reinforcement: Reinforced Belt, Steel
-
Supplier: Bervina Ltd.
Description: Bervina’s endless heat resistant timing belts are available in Polyurethane and Silicone. To transmit power we recommend the Polyurethane belt produced with hardness 90 ShA and it is heat resistant until 110 °C. Belts made of Silicone are less loadable can be used for
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt, Steel
- Belt Material: Polyurethane
-
Supplier: ContiTech AG
Description: PU timing belt for lower and medium power range. Properties: temperature range from 30°C to +80°C (please request technical advice for rangeunder 10°C and above +50°C) constant length low-noise wear-resistance high flexibility resistant to oils, grease and fuel conditionally resistant
- ANSI Pitch: 0.080" (MXL)
- Features: AT 10mm, AT 5mm, AT20mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 9 to 25 mm
- Belt Length: 300.00000000000006 to 2,250 mm
- Number of Teeth: 60 to 450
- Metric Pitch: HTD 5mm
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 0.25 to 0.375 inch
- Belt Length: 4.2 to 85 inch
- Number of Teeth: 21 to 425
- ANSI Pitch: 0.200" (XL)
-
Supplier: Bervina Ltd.
Description: Mechanical and Chemical Properties: High Strength and High speed Wide range of standard sizes Silent operations Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges High abrasion resistance Good hydrolysis resistance Long life span Applications: High Power
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Polyester, Reinforced Belt, Steel
- Features: Other
- Belt Material: Polyurethane
-
Supplier: ContiTech AG
Description: Timing belts enable synchronous positive-fit power transmission in car engines. Their task: To drive camshafts, injection pumps, balancer shafts and other ancillary components. The high quality of the ContiTech timing belts guarantees perfect performance. Design and
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: ContiTech AG
Description: The standard solution for camshaft drives. Properties: Temperature range: -32°C to 150°C Reduced CO2 emissions thanks to less frictional loss Low friction and low noise during operation Continuous compliance with timing and combustion value standards specified by EU 5 and EU 6 Increased
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 0.25 to 0.375 inch
- Belt Length: 4 to 60 inch
- Number of Teeth: 20 to 300
- ANSI Pitch: 0.200" (XL)
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- Belt Width: 3 to 25 mm
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L)
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: US Timing & Conveyor
Description: One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available Standard colors are clear and dark blue. We can emboss specialty profiles to improve product belt interface for
- Belt Width: 12.204731 inch
- Application: Food & Beverage Processing
- Features: Food Grade Rated, Perforated / Timing Features
-
Supplier: ContiTech Roulunds Rubber A/S
Description: transmission. They ensure dependable, quiet operation and are maintenance-free. These belts are suitable for driving cramshafts, injection pumps and balancer shafts in car engines. Timing Belts and Timing Belt Kits With timing belts from Roulunds
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Bando American, Inc.
Description: exceptionally long belt life. • Strong tensile cords assure length stability and stand up to high horsepower loads. • Extremely clean operation makes these belts ideally suited for appli- ance and office equipment applications.
- Belt Width: 5.000000000000001 to 50 mm
- Number of Teeth: 26 to 220
- Features: Double-Sided
- Belt Material: Polyurethane
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/5 pitch timing pulley, solid style with flanges
- Number of Teeth: 22
- Belt Width: 0.37 inch
- Bore Diameter (if applicable): 0.75 inch
- Length Through Bore (if applicable): 0.875 inch
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to help.
- Number of Teeth: 10 to 30
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.1875 to 0.375 inch
- Length Through Bore (if applicable): 0.6875 to 0.78125 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 10 to 60
- Material: Aluminum
- Pitch Type: T 2.5mm, T 5mm
- Component Type: Timing Pulley
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 22 to 36
- Belt Width: 15 to 115 mm
- Bore Diameter (if applicable): 0.5 to 1.2500000000000002 mm
- Length Through Bore (if applicable): 1.34375 to 5.000000000000001 mm
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 24 to 216
- Belt Width: 15 to 170 mm
- Length Through Bore (if applicable): 1 to 7.375 mm
- Pitch Type: GT 14mm, GT 5mm, GT 8mm
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI excels at making quality timing pulleys, both machined and molded, in all different sizes. Because we already offer so many different materials, sizes and fastening methods, if one of our many off-the-shelf pulleys doesn't perfectly suit your needs, we'll make you one that does. If you (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
T2.5/T5/T10 Series Timing Pulleys AT5/AT10 Series Timing (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Practical 3D Printers
In this illustration, we are comparing the shape and size of a T5 timing belt with that of a GT2.
-
KPaulindustrial.com: Bando 4T5-575UG T5 Polyurethane Timing Belt Belt
• T5 Polyurethane Timing Belt / .
-
https://sdp-si.com/ss/PDF/26501033.pdf
Double-Sided Timing Belts - T5 mm Pitch .
-
https://sdp-si.com/ss/PDF/26503070.pdf
Timing Belt Pulleys - T5 mm Pitch .
-
A Simple Robotic System for Neurorehabilitation
The transmission was performed by timing belt (Bea Ingranaggi SpA, series T5 -10).
-
Study on thermal simulation technology for SMA in lead-free reflow soldering
③The factors affecting the time TAL of the temperature over melting point are the conveyer belt speed S, the set temperature T5 of the 5th heating zone, the set temperature T4 of the 4th heating zone in sequence, and the influence degree …
-
Popular Products In Power - Big Bruin
Gates T55256 - Gates T5-525-6 Synchro-Power Polyurethane Belt, T5 Pitch, 6mm Width, 105 Teeth, 525mm Pitch Length This Gates Synchro-Power belt is a toothed timing belt, also known as a synchronous belt or camshaft belt, with a metric pitch …
-
Popular Products In Power - Big Bruin
Gates T572512 T5-725-12 Synchro-Power Polyurethane Belt, T5 Pitch, 12mm Width, 145 Teeth, 725mm Pitch Length This Gates Synchro-Power belt is a toothed timing belt, also known as a synchronous belt or camshaft belt, with a metric pitch and …
-
Popular Products In Power - Big Bruin
Gates T522075 - T5-220-75 Synchro-Power Polyurethane Belt, T5 Pitch, 75mm Width, 44 Teeth, 220mm Pitch Length This Gates Synchro-Power belt is a toothed timing belt, also known as a synchronous belt or camshaft belt, with a metric pitch and …
-
Popular Products In Power - Big Bruin
Gates T545016 - T5-450-16 Synchro-Power Polyurethane Belt, T5 Pitch, 16mm Width, 90 Teeth, 450mm Pitch Length This Gates Synchro-Power belt is a toothed timing belt, also known as a synchronous belt or camshaft belt, with a metric pitch and …
Indicates content that may require registration and/or purchase.