-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory The combined tachometer-stroboscope is a measuring
- Rotational Speed Range: 0.5 to 99.99 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor Driver, Precision Air-Core, Tachometer / Speedometer, with Return to Zero, PDIP-16, 25-TUBE Product overview: CS8190ENF16 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It
- Supply Voltage (DC): 16 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor Driver, Precision Air-Core, Tachometer / Speedometer, with Return to Zero, SOIC-20 WB, 1000-REEL Product overview: CS8190EDWFR20 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion
- Operating Temperature: -40 C
-
-
Supplier: Richardson RFPD
Description: low cost, configuration flexibility, and compact program code, the 56F8355 is well-suited for many applications. The devices includes many peripherals that are especially useful for motion control, smart appliances, steppers, encoders, tachometers, limit switches, power supply and control,
- Pin Count: 128
- Clock Speed: 60 MHz
- Features: Embedded Timers
- Package Type: LFQP
-
Supplier: ElectroCraft
Description: The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced
- Number of Axes / Motors: 1
- Maximum Output Voltage: 11 to 50 volts
- Rated Power: 385.00000000000006 watts
- Continuous Output Current: 8 amps
-
Supplier: Microchip Technology, Inc.
Description: analog to digital converter channels 3 LED 3 low-power timers 8 PWM 4 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball Screw: G1610
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball Screw: G1610
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Depreciation,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Electro-Sensors, Inc.
Description: is supplied with a mounting bracket and 10 ft of cable. The quadrature (bidirectional) option has two sensors and is designed for applications requiring both speed and direction information. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers,
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers,
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
Find Suppliers by Category Top
More Information Top
-
Helium gas purity monitor based on low frequency acoustic resonance
This output is fed to a frequency to voltage converter ( tachometer IC ) which produces analog signals, proportional to the fi'equency.
-
Smoother starting to reduce yarn breaks on draw-twisters
TI, T2) thyristors; IM) A02-52-4 type induction motor; CU) thyristor control unit; TG) TMG-30P type tachometer generator; IC ) intensity control; RI, R2) variable resistances; A, B, C) motor phases.
Indicates content that may require registration and/or purchase.