-
Supplier: Leine & Linde AB
Description: Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental TTL,
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Input Channels: 1 #
- Inputs / Channels: 1 #
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Electro-Sensors, Inc.
Description: Digital Signal Conditioner Features • DIN rail mount enclosure • 0-10 VDC and 4-20 mA outputs • Input frequencies to 10 kHz, 115 VAC standard, 220 VAC, 12 / 24 VDC optional • LCD display for field adjustable calibration • ETL approved to applicable UL and CSA standards The SA420 interfaces
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- RAM / On-board Memory: 0 MB
-
-
Supplier: AW Company
Description: No Description Provided
- Analog Input Channels: 1 #
- Features: Counter / Tachometer Input, Current Output, Frequency Input, General Lab and Industrial, I/O Module, Other, Timer / Counter Output, Voltage Output
- Signal Converter Type: Frequency-to-Voltage Converter
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC450IMDC converts the quadrature output of a pulse tachometer to an isolated bi-directional 0 -10VDC signal. Applications include interface with older drives requiring a D.C. feedback signal or a D.C. test signal at the drive motor location for drive response
- Features: Frequency Input
-
Supplier: ACCES I/O Products, Inc.
Description: the rear of the computer. ANALOG INPUTS The input analog channels are individually switch selectable for either differential or single-ended input signals. A choice of nine software-selectable voltage ranges are available and the card can withstand ±30 VDC overload and transients of several
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
-
Supplier: Data Device Corporation (DDC)
Description: that have been made for various converter configurations and input / output wiring configurations. An RD19230FX-303 converter is already installed on the card. Basic set-up requires an input A/C source signal and a 5VDC power supply.
- Bus Width: 16-Bit
- Development Tool: Break Out Board
- Category: Development Board
- Signal Type: Digital
-
Supplier: Electro-Sensors, Inc.
Description: signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide the
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: ACCES I/O Products, Inc.
Description: analog-to-digital converter card with digital I/O and with counter/timers. It can be used with ISA-bus computers. The card is 7" long and requires one slot in the computer. All external connections are made through a standard 37-pin D-type connector at the rear of the computer. PC bus power
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 40 kHz
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: Frequency input DC voltage or DC current output These transmitters accept periodic or pulse waveform signals such as those originating from tachometers, magnetic transducers, and turbine flow meters, and provide a proportional process current or voltage output signal. 250T:
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Prosig USA, Inc.
Description: package - 1 x Microphone - 3 x Uniaxial accelerometers - 1 x Ignition lead pickup tachometer sensor - All leads, cables & accelerometer wax
- Features: Aerospace / Military, Application Software Included, Chart Recorder, Data Acquisition Instrument / System, Datalogger / Recorder, Encoder and Resolver Signal Conditioners, Vehicular, Vibration and Acceleration
- Signal Converter Type: Analog-to-Digital Converter
- User Interface: Computer Programmable
-
Supplier: Dataforth Corporation
Description: The 8B isoLynx® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx® SLX200 and the miniature-sized SensorLex® 8B isolated signal conditioning modules to provide a compact, low cost solution for wide
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: American Portwell Technology Inc.
Description: High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: CAS DataLoggers
Description: field of USB data acquisition technology. Functions of Expert Key Universal and flexible application 28 differential analog inputs USB and Ethernet interface in one device Universally usable inputs for thermocouples, RTDs, mV or mA signals High accuracy 18 Bit A/D converter Fast
- Analog Input Channels: 28 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
-
Supplier: Microchip Technology, Inc.
Description: analog to digital converter channels 3 LED 3 low-power timers 8 PWM 4 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
- TJ: -40 to 85 C
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: begin acquiring, viewing and storing data is included with the OMB-DAQ-3000 Series, including comprehensive software support. The OMB-DAQ-3000 features a 16-bit/1-MHz A/D converter, 16 analog input channels user-expandable to 64, up to four 16-bit/1-MHz analog outputs, 24 high-speed digital
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16 Single-ended or eight differential inputs 12-bit resolution with five input ranges Additional gain setting set by resistor 50,000 samples/second (AD12-16) 100,000 samples/second with DMA(AD12-16F) On-board pacer clock and counter/timers Two multiplying 12-bit D/A converters Eight
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: usable only in computers which use fans that have a tachometer output. If fan speed falls to unsafe levels (i.e., if the tachometer output falls to less than 50pps), an interrupt request is generated. (Both Options 01 and 02 must be installed)
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI, PCI-X
Find Suppliers by Category Top
Conduct Research Top
-
Models 441A and 441AL Frequency-to-Voltage Applications
Simply put, a frequency-to-voltage converter is a fancy tachometer that produces an analog output representing the frequency of an applied ac input signal. With an input frequency range of 1 Hz to 50 kHz and an output voltage range of -10 V to +10 V, the Ectron Models 441A and 441AL offer precise
More Information Top
-
Speed position control system for DC motor
If tachometer converter processes signals to generate a tachometer volt feedback signals for the microproces outputs are summed to give the t presents three important advantages: • First, since the peaks and nulls ripple is very small.
-
An integrated microprocessor‐based fermenter control system
Data acquisition tasks ADC-MUX channel sampling and signal conversion Agitator tachometer counter and converter Controlling tasks Vessel temperature Agitator speed Auxiliary plumbing circuit temperature PH DO Foam .
-
Measurements of forced and unforced aerodynamic disturbances in a turbojet engine
A frequency to voltage converter was connected to the tachometer signal from the engine and its output fed to the high speed A/D.
-
Towards single-chip diversity TMR for automotive applications
For the mean time, an external frequency to voltage converter is needed to convert the tachometer signal to a constant voltage that is proportional to the period of the signal, and thus the speed of the motor.
-
Helium gas purity monitor based on low frequency acoustic resonance
This output is fed to a frequency to voltage converter ( tachometer IC) which produces analog signals , proportional to the fi'equency.
-
Regulation of the magnitude of sagging of strip in pickling tanks
The signals from the PSC converter , TG1 and TG2 tachometer -generators, and sag controller SC are sent to the input of the measuring unit MU, which Sums and matches the input signals from the primary instruments.
-
Installation of Automatic Control at Experimental Breeder Reactor II
A velocity signal derived from a synchro-analog rod position converter or tachome- ter is examined by the computer to provide additional assurance that the 0.12 dollar/s limit is not exceeded during automatic operation.
-
Size reduction and polymer encapsulation of carbon black in gas-expanded solvents
Mixer rotational speed was monitored using a tachometer; the frequency signal from the tachometer was converted to a voltage signal by a frequency to analog converter (Red Lion, Model IFMA) before being recorded by a personal computer using LabVIEW data acquisition software.
-
Experimental Breeder Reactor-II Frequency Response Test Measurements Via Pseudorandom, Discrete-Level Binary and Ternary Signals
The velocity signal was derived from a synchro-analog rod position converter or tachometer and was examined by the computer to provide additional assurance that the 0.12 $0s limit was not exceeded dur- ing automatic operation.
-
Ac Synchronous Servo Based On The Armature Voltage Prediction Model
Without a resolver- digital - conver- ter nor a tachometer -generator, the resolver provides following three signals to the system immediately, they are the current command, the induced voltage, and the rotor speed.
Indicates content that may require registration and/or purchase.