Products & Services

See also: Categories | Featured Products | More Information
  • Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based

    • Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
    • Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
    • Fastener Standards: ASME / ANSI, DIN, ISO
    • Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium

  • Description: Lag screws, also sometimes called lag bolts, are basically "large wood screws". A typical lag bolt can range in diameters from 1/4" to 1 1/4", and lengths from 1/4" to 6" or longer, with coarse threads similar to a wood-screw. The head is typically an external hex.

    • Length: 0.25 to 6 inch
    • Inch: 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
    • Features: Hexagon Head, Lag Screw

  • Supplier: NBS Corp.

    Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

    • Length: 3.5 inch
    • Inch: 1/2"
    • Bolt Type: Lag Bolt
    • Features: Other

  • Supplier: NBS Corp.

    Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

    • Length: 4 inch
    • Inch: 5/16"
    • Bolt Type: Lag Bolt
    • Features: Other

  • Supplier: NBS Corp.

    Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

    • Length: 3.5 inch
    • Inch: 5/16"
    • Bolt Type: Lag Bolt
    • Features: Other

  • Supplier: NBS Corp.

    Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.

    • Length: 4 inch
    • Inch: 1/4"
    • Bolt Type: Lag Bolt
    • Features: Other


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • 6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
    …lacers lacier lacing lacked lackey lactic lacuna ladder ladies lading ladled ladles lagers lagged lagoon lairds lamaze … prison prissy privet prized prizes probed probes proems profit prolix prompt prongs pronto proofs propel proper prosed .... talker talkie taller tallow talmud talons tamale tamest taming tamped tamper tampon tandem tangle tangos tanker tanned … bogging boggier boggles boggled boguses bohemia boiling boilers boldest boleros bolivia bologna bolster bolting boluses bombing bombers…
  • Screw threads
    …designed to mate with a conforming contour or socket in the fastener head; the latter may take the form of a straight slot, hexagonal or fluted socket, crossed Phillips head, or any number of special configurations generally called “ tamper proof .”. .... head cap screw in combination with a nut is often used as an automotive hexagon-head bolt . .... Wood screws, lag screws, and hanger bolts are used in wood (Fig. 7).
  • Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINE ELEMENTS
    A variety of specially configured heads is available to prevent vandalism; they go by the generic term tamper - proof . .... create stress concentrations causing local stresses much greater than the average tensile stress in the bolt body. .... Coach and lag screws.
  • Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 98] Special Construction, Arrangement, and Othe...
    …other than sheet metal may be used to cover the insulation and vapor proof coating when specifically … in insulated holds or insulated 'tween deck spaces, such tanks shall be considered lagged provided the thermal .... Connections to the tanks shall be protected against mechanical damage and tampering . .... with the end of the fitting being provided with a gas-tight screwed plug or bolted cover.
  • Drink Spiking and Predatory Drugging
    not at all the problem—there are poisoning laws, tampering laws, special penalties for felonies upon the incapacitated. .... Practical, because much like the more ordinary circumstances of interpersonal violence, proof is difficult. .... One reasonable inference from this history is that, with a short lag time, drugging scares track the .... It might be quite rare, in fact, to succumb to a bolt of lightning; nonethe- less, we…
  • A new temperature profiling probe for investigating groundwater‐surface water interaction
    …on the PSB allows placement into smaller-diameter pipe that provide a reduced lag of the diurnal … may be imprac- tical due to the depth of water or risk of tampering in urban environments. .... The temperature sen- sors are secured inside a water- proof enclosure to avoid moisture damage to electronics. .... this probe, the 6 iButtons can be easily replaced by removing the head bolt and pulling out…