-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Radwell International
Description: DIECTIONAL CONTROL VALVE, SOLENOID ACTUATED, 4 WAY, CONTROL VOLTAGE 110/120VAC 50/60HZ, MAX FLOW 20 GPM, TANDEM CENTER (P TO T), SPRING CENTERED, DOUBLE END, 88002. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Solenoid Valves
-
-
Supplier: Continental Hydraulics
Description: 4-way, directional control valves is available in 2 position spring offset, 2 position detent, 2 position spring centered and 3 position spring centered versions. Four spools are available: block center, open center, float center and tandem center. The
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Series Circuit, Cylinder Spool, Tandem Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Tandem Center High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, four-way, three-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve.
- Valve Size: 0.375 inch
- Pressure Rating: 3,045.7917 psi
- Number of Ports/Ways: 4
- Power: 10 to 230 volts
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Hydraulically balanced, hard chrome plated spool Handle can be installed in “up” or “down” position Detent release pressure adjustable from 1000 to 2000 PSI For use with system flows up to 25 GPM Relief valve adjustable up to 2750 PSI Tandem center spool (in
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 2,750 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
-
Supplier: Prince Manufacturing Corp.
Description: can be installed in “up” or “down” position Extend flows of up to 25 GPM with inlet flows of 4 GPM Relief valve adjustable up to 3500 PSI Tandem center spool Manual shift from high speed mode to high force mode Spring center 4 position spool with soft stop between
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: 180 F
- Features: Cast Iron, Hydraulic Fluid
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: applications with limited axial or radial space, such as pressure relief valves, surface seals, slip clutches, bearing towels, fluid valves , oil valve, floating gear, positioning preload and other devices. How to prevent corrosion of multi turn wave springs Spraying paint:
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.520079021 inch
- Spring Rate: 72.29046308065554 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: applications with limited axial or radial space, such as pressure relief valves, surface seals, slip clutches, bearing towels, fluid valves , oil valve, floating gear, positioning preload and other devices. How to prevent corrosion of multi turn wave springs Spraying paint:
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.650000351 inch
- Spring Rate: 430.14538577138876 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: applications with limited axial or radial space, such as pressure relief valves, surface seals, slip clutches, bearing towels, fluid valves , oil valve, floating gear, positioning preload and other devices. How to prevent corrosion of multi turn wave springs Spraying paint:
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.390157691 inch
- Spring Rate: 96.21597969265765 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power for safe vehicle positioning and locking operations, helping improve loading and (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
or corrosive environments. Preventing Hydraulic Shock with TLW® Check Valves As with all other DFT check valves, this silent check valve reduces the potential for reverse flow and water hammer and is designed for long (read more)
Browse Check Valves Datasheets for DFT Inc. -
; respiratory devices; and any form of medical equipment that relies on cylinders, pumps, or valves for operation. Our O-rings are often used in applications within machinery in healthcare treatment centers and research facilities alike. learn more about applications and benefits (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
piping solution designed for single-phase direct-to-chip liquid cooling in high-performance data centers. As power densities continue to rise, traditional air cooling reaches its limits, making reliable and efficient liquid cooling infrastructure essential. LiquidCore addresses this need by (read more)
Browse Plastic Pipe Datasheets for Georg Fischer Piping Systems Ltd -
stator. It creates mechanical and hydraulic shear by continuously drawing product components into the rotor and expelling them radially through the openings in the stator. This turbulence generates small droplets of the dispersed phase and distributes them throughout the continuous phase. High Shear (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Discharge System maximizes product yield while also simplifying clean-up. It consists of a platen that is lowered hydraulically into a mix vessel. As the platen pushes down on the batch, product is forced out through a valve on (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
. Our quality, reliability and durability are second to none! Our contract manufacture business is the third main pillar of our company. Our customer's satisfaction is the Center point of this business. All products are customer specific and correspond exactly to the requirements of the (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
NPSH-values. Impellers The closed impellers are hydraulically balanced by wear ring gaps and balance holes, the antifriction bearings are carrying only minor loads and further balancing devices are not necessary. For lowest NPSH-values, the impeller of the first stage (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Multi-Function Realization Using an Integrated Programmable E/H Control Valve
The validation results verified that the integrated programmable valve could be programmed as a tandem - center direction control valve in a hydraulic circuit.
-
Hydraulics - Grainger Industrial Supply
• Hydraulic Directional Valve , Ways 4, Tandem Center , 2 Spools, Inlet/Outlet NPT (In.) SAE#10/SAE#12, Flow Capacity (GPM) 21, Max.
-
Hydraulic Systems
A tandem - center directional control valve stack.11.8.1 Hydraulic Lines Hydraulic lines, or conduits, are used to transfer hydraulic fluid between components.
-
Solutions for high-performance HWIL motion systems
A double-ended, linear hydraulic actuator is controlled by a tandem open- center valve set that implements the Wheatstone bridge orifice arrangement of Figure lB.
-
Chassis manual
The system consists of a classical hydraulic power supply through a motor-driven tandem pump in cooperation with a central valve block with integrated sensing technology (pressure and switching position).
-
Chassis manual
The system consists of a classical hydraulic power supply through a motor-driven tandem pump in cooperation with a central valve block with integrated sensing technology (pressure and switching position).
-
A Century of Tractor Development: 1907-2007
Open-center hydraulic systems include a fixed-displacement pump supplying an actuator through a tandem - center directional-control valve .
-
Chapter 5 Fluid power, mechatronics, and control
Figure 5.12 - A dual tandem - center directional control valve (reprinted from Kepner et al., 1978).5.4 ACTUATORS Actuators include hydraulic motors to provide rotary mechanical power and hydraulic cylinders to provide linear mechanical power.
-
The Design and Analysis of an Infeed System for Forest Residue Baler
The total hydraulic system included six cylinders (three on the infeed mechanism and three on the baler), four tandem center directional control valves , a fixed displacement gear pump of 190 L/min (50 gpm) capacity, and a pressure relief valve.
-
CHAPTER 14 hydraulic Systems and hitches
Most DCV's used on farm tractors, however, are three-position, four-port valves and have either tandem centers or closed centers. .... 14.6 Hydraulic Actuators Hydraulic actuators convert hydraulic energy into mechanical energy.
Indicates content that may require registration and/or purchase.