Products/Services for Tandem Swivel Axles
-
Differentials and Axles - (53 companies)A differential is a mechanical linkage converting the motion of a rotating nature from one source to two axles. It permits faster rotation of the outer drive wheel compared to the inner unit when a vehicle is turning. Differential...
-
Wheels - (379 companies)Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved... -
Swivel Joints - (121 companies)Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways... -
Industrial and Commercial Trailers - (401 companies)Industrial trailers and commercial trailers are pulled behind a powered vehicle to carry goods, livestock, or equipment. -
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers. -
Boxes and Crates - (275 companies)For Transmission Or Transfer Assemblies Of Tank And Automotive Vehicles, And Driving Axle Assemblies Of Automotive Vehicles...
-
Hoist Rings - (120 companies)Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
-
Casters - (537 companies)Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel. Casters are complete wheel and horn assemblies that attach to the bottom...
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
-
Washers - (1244 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
Product News
-
Running Industry Co., Ltd
Heavy Half Axle The half shaft is the core transmission component of the drive axle in construction machinery, responsible for transmitting differential power to the drive wheels. It needs to withstand high torque, impact loads, and bending moments, and is commonly used in heavy equipment such as excavators, bulldozers, and cranes; According to the support form, full floating (only torque transmission) or semi floating (torque transmission+bending) are commonly used, and high-strength alloy steels such as 40Cr... (read more) -
Beswick Engineering Co., Inc.
Swivel Adapter Fittings- Increase Productivity Increase productivity and decrease assembly time with Beswick 's new swivel adapter fitting. This swivel feature permits any angular relationship between two connected components. The SSF is a straight adapter fitting with 5/16-24 external to internal threads. Assembled with O-ring seals, the product ensures a leak tight connection. Available in 303 stainless steel and brass. (read more) -
Kuriyama of America, Inc.
Full Flow Swivel Couplings by Kuriyama Kuriyama introduces its new Full Flow Swivel Couplings for use in mulch, bark wood chip and other lawn surfacing applications. The full flow interior prevents material build-up due to the absence of an interior hose shank. Instead, the coupling screws easily and securely over the outside of the hose to provide full flow. Available in 4 " ID size. Virtual Catalog Web Link: https://kuriyama.com/catalogs/KOA-Couplings-Full-Flow-Swivel-Coupling/. Product Specs Web Link... (read more)Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
EXAIR
EXAIR's Mini Swivel Fittings Adjust Easily for Aim EXAIR's Mini Swivel Fittings make it easy to adjust the position of our award-winning air nozzles. Using these Type 316 Stainless Steel mini swivels, even our mini Super Air Nozzles can be pointed exactly where you need it. Available in three sizes, these swivels provide our smallest nozzles a 50 degree total angle of adjustment so your nozzles can be in the best position for maximum effectiveness. The 1/8 MNPT Mini Swivel Fittings work with the M4x0.5 Atto Super Air Nozzle, the M5x0.5 Pico... (read more)Browse Nozzles Datasheets for EXAIR -
Savage Engineering, Inc.
Watch Wheel/Axle Press: Double-Ended & Dual Rams Wheel/Axle Press: Double-Ended with Dual Rams. Double-Ended Wheel/Axle Mounting and Demounting Presses for LRV with dual PanelView Plus HMI stations and dual-sided Wheelset Recording Computers. Available with wheel, axle, and bearing automation, wheel staging racks, wheel loader, and laser measurement of track gauge, out of round, and radial / lateral runout. Catalog Information on Double-Ended Dual Ram Wheel / Axle PressVideo - Watch Them Operate! (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Gorman-Rupp Pumps
PA6C60-4045T FT4 Prime-Aire Trash Pump a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 GPM, and heads to 148 feet. This pump unit is available with an optional single axle wheel kit or tandem axle over-the-road trailer for increased portability. (read more)Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
Hannay Reels
Hannay Reels Spray Non-Corrosive Reels and fertilizer mixes. Features: Lightweight, low-profile reels designed for hose lengths up to 500 ft. Primarily 304 SST construction, including discs, axle hub and welded frame. Non-SST components: Drum (Aluminum), Swivel Joint, Bearings (Plated). Manual (direct crank) reels include both pin lock and 3-position cam-lock drag brake. Electric rewind reels (denoted by letter 'E ' at end of model) feature plated chain/sprocket drive with guard. Standard inlet: 90 full-flow swivel, 1/2" FNPT threads... (read more)Browse Hose Reels Datasheets for Hannay Reels -
FAULHABER MICROMO
Nature Inspired Robotics of the body can also be altered through the use of two independent axles (swivel and tip), meaning LAURON has a total of more than 20 degrees of freedom. Robust yet sensitive drive solution ... The walking robot is fitted with numerous sensor systems. Each foot has 3D power sensors and elasticity measurement systems that are used in conjunction with a motor current measuring system to detect collisions and contact with the surface. High performance and low weight were two essential prerequisites... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
Savage Engineering, Inc.
Wheel Press / Forcing Press Wheel Press / Forcing Press. Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths. Catalog Information on Wheel Presses / Forcing PressesTechnical Video (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Inductotherm Group
Inductoscan® Induction Scanners for Heat Treating Inductoscan (R) induction hardening systems provide scalable solutions for surface hardening of a wide variety of automotive components. Whether you're hardening gears for the EV industry or large axle shafts for heavy equipment, there's a system built for your needs. From the compact Statiscan (R) II, ideal for medium-duty and high-speed processing, to the robust Inductoscan (R) XL, designed to handle long, heavy-duty parts with deep case depths, each system is tailored for precision... (read more)Browse Induction Heaters Datasheets for Inductotherm Group
-
FATIGUE DESIGN OF MODULAR BRIDGE EXPANSION JOINTS
… support-ba¡ MBEJ system is the swivel-joist system, in which the SB swivels as well as … 14.5.7.2 DESIGN AXLE LOADS AND MPACT FACTORS … components shall be designed for the simultaneous application of vertical and horizontal loads from a tandem axle.
-
Earth hauling in hydraulic construction abroad
Each of these tandem haulers consisted of a two- axle tractor with a 735-hp diesel engine, a two-axle semitrailer with an additional 318- hp engine for driving its wheels, and three 63-ton capacity four-axle bottom dump trailers produced … Despite the considerable length of this tandem hauler (105 m), the swivel hitches of its units made …
-
High-power High-speed Road Train System
Tractive power for the four axle vehicle is provided by two tandem axle tractive modules. As shall be discussed later, the traction modules themselves can swivel relative to the vehicle, to allow …
-
Mack sharpens its "Vision" | Today's Trucking
With a typical weight quoted at about 13,810 pounds in the tandem -drive- axle version, the Vision will be powered exclusively by Mack’s proprietary E-Tech family of electronically controlled engines. A proprietary-designed driver’s seat will swivel 180 degrees to face a desktop for doing paperwork.
-
Navistar Defense International MaxxPro armoured recovery vehicle
The upgraded rear tandem walking beam suspension is rated at 31.752 kg b and new wider … … enhanced and now includes the Stryker adapter kit, improved cable management, spreader bars, swivel adapters and grab … … Track vehicle front 2.21 87.0 rear 1.912 75.3 second axle third axle Track …
-
SCISSOR LIFT | Today's Trucking
Rotary Lift's EFX90 modular inground lift incorporates three heavy-duty scissor sections to lift vehicles weighing up to 90,000 lb, including articulated buses and vehicles with tandem axles , such as fire trucks, dump trucks, semi trucks, and other vocational and over … The adapters swivel , making it possible to pick up vehicles by either the frame or the axle.
Indicates content that may require registration and/or purchase.