Products/Services for Tang Drive Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Hydraulic Clutches - (83 companies)...with conveyor drives and pump motor drives. Hydraulic clutches make sense to use in many applications by providing self-adjustment, less actuation effort, and self-lubrication by design. Related Information. CR4 Community --A Self-contained Marine Hydraulic... -
Mechanical Clutches - (173 companies)Mechanical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Mechanical clutches are the simplest mode of clutch actuation and often the least expensive. Mechanical clutches... -
Pump Drives - (14 companies)Pump drives take an input rotational power source and route it to hydraulic pumps via gears or other means. The pumps are mounted on the drive housing. Pump drives take power from an input rotational source and send it to a hydraulic pump. Gears... -
Electric Clutches - (166 companies)Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Electric clutches, also known as electromagnetic clutches, operate a clutch engagement system electrically... -
Magnetic Drive Pumps - (261 companies)Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly. Magnetic drive pumps...
-
Centrifugal Pumps - (1170 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations...
-
Water Pumps - (863 companies)...to operate water pumps. Power source comes down to availability, safety, and in many cases, portability. If the pump is not supplied with a power source the pump mechanism is the only power source. Typically, a drive shaft for connection of motor...
-
Hydraulic Repair Services - (184 companies)...of hydraulic power units (HPUs), hydraulic pumps, hydraulic rams, hydraulic rotary actuators, hydraulic valves, or hydrostatic drives. Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic rams are water-powered cyclic pumps...
-
Torque Limiters and Slip Clutches - (183 companies)...spring that wraps around the output element. The clutch is disengaged when the spring is uncoiled via a control tang at its end. With oil shear systems, drive engagement is achieved via the viscous shear of transmission fluid between the clutch plates...
Product News
-
Fuji Electric Corp. of America
AC Drives for Solar Pumping Solar pumping solutions for agriculture provide numerous benefits. With the ability to pump water for irrigation during dry and sunny weather in regions that need it most, panels like these can be easily installed and enable the pumps to work in wells of very low yields, offering a longer lifespan and plenty of energy in the long run. Fuji Electric has all the solar pump drive solutions for different applications for solar in the irrigation market. More About Fuji Electric. Did you know... (read more)Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Pump Drives: A Fit Is Only the Beginning A pump flange and shaft may fit the proposed drive arrangement, but dimensional compatibility alone does not establish that the complete connection is suitable. The prime mover, transmitted torque, operating speed, alignment and torsional behaviour also need consideration. Hydraulic pumps may be driven by electric, hydraulic or pneumatic motors, or internal combustion engines. Each arrangement brings its own operating characteristics. A suitable bellhousing and coupling must be selected around... (read more) -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good hydraulic, mechanical and volumetric efficiency, low noise level and, last but not least, compact dimensions and low weight/power ratio. Ideal for both industrial and mobile industry sectors. A helpful guide to pump drives: How to select the right pump drive for an application learning the basics. You name the application, we specify the gear... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Yaskawa America, Inc. - Drives Division
The Intelligent Pump Drive iQpump (R)1000 is your total pumping solution for whatever your system demands, while maintaining the simple pump terminology and programming customers have come to expect. Yaskawa understands that many light commercial, industrial, agricultural, and groundwater well systems are looking for a more cost-effective simplex and multiplex constant pressure pump control solution without sacrificing what they have come to enjoy from Yaskawa. Yaskawa designed the iQpump (R)1000 with pump service... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
Dickow Pump Company, Inc.
Sealless Mag Drive Gear Pump for Hazardous Fluids GML/GMB Mag-Drive Gear Pump. The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow 's magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically sealed liquid end, the GML/GMB pumps will offer improved personal and plant safety when handling toxic, explosive, or other environmentally hazardous fluids. The magnetic coupling eliminates the routine maintenance required by the mechanical seal... (read more)Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
-
Test results of a SRM made of layered block of heat-treated amorphous alloys
[2] H.Yamai, M.Kaneda, K.Ohyama, Y.Takeda, N.Matui, “Optimal Switched Reluctance Motor Drive for Hydraulic Pump Unit” 2000 IEEE-IAS Annual Meeting and World Conference on Industrial Applications of Electrical Energy pp.1555-1563. .... [3] Z. Tang , Stryker,P. Pillay,A.
-
Vertical Cross Contamination of Trichloroethylene in a Borehole in Fractured Sandstone
In sedimentary rocks, diffusion- driven trans- fer of contaminant mass into the rock matrix from the advective .... This matrix-diffusion effect causes retardation of plume fronts (Freeze and Cherry 1979; Tang et al. 1980) and can be expected to control the rate of mass removal when contaminated zones are pum- ped . .... Therefore, when hydraulic cross-connection in a bore- hole in sedimentary rock causes transfer of contaminants from…
-
Encyclopedia of Membranes
…semiper- meable membrane (Cartinella et al. 2006; Cath et al. 2006) than a hydraulic pressure as in .... Apparently FO may be a viable and sustainable alternative to thermal- driven (membrane distillation) and pressure-driven .... In the presence of natural sources of concentrated DS, e.g., seawater, FO can be very attractive due to its significantly lower energy demand for pumping ( Tang et al. 2010).
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
He, Y.N. Ma and Q. Wang Computer Simulation Technology Application in Hydraulic System Analysis and Design … R. Nan, J.K. Huang and Z. Chai Shock Resistance of a Marine Pump C.Y. Wang … F.C. Zhang, G.H. Yan and R.Z. Wu Rule-Based Data- Driven Thematic Mapping Technique … of Underwater Vehicle Propeller Startup X.D. Jiang, F.L. Huang, J.S. Tang and Y. Pan…
-
Advances in Science and Engineering II
[5] Tang Xianlun, Chou Guoqing, Li Yinguo, Cao Changxiu, “Implementation of PID Algorithm Based on MATLAB in .... [6]Robinson, William D, Kelkar, Atul G, “H∞ robust control design for hydraulic front wheel drive speed control of a motor grader,” The Fluid Power and Systems Technology Division (Publication) FPST, vol 10, pp: 173-180, 2003, Conference: 2003 ASME International .... The pressure of pump output without self-adaptive control .
-
Self-Initialization Algorithm of the Kuosheng Plant Analyzer
Handbook of Hydraulic Resistance, English translation, AEC-tr-6630, U.S. Department of Com- merce Clearinghouse for .... S.-J. WANG, C.-S. CHIEN, and S.-C. JENG, "The Dy- namics of a Turbine- Driven Reactor Feedwater Pump and Identification of Related Parameters in the Kuosheng Power Station," Nucl. Technol., 103, 410(1993). .... 9. G. DIBB, C. K. TANG , M. K. JONES, K. M. TAO, and S. T. CHOW, "Kuosheng…
-
Design and Analysis of Hydraulic Control System for Pipe Storage and Handling System
Abstract:For multi-actuators speed control system driven by single pump , several effective control methods have been proposed, such as flow feedback... .... Modeling and Analysis of Electro Hydraulic Brake System Based on AMESim/Matlab. .... Authors: Zhi Lin Jin, You Qun Zhao, Rui Kang Shi, Li Shu Guo, Zheng Tang Shi .
-
Efficiency characteristics of piezostack pump for linear actuators
Another type of piezoelectric pumps driven by piezo- stack actuators is called piezohydraulic or piezostack pumps . .... high backpressure, and are suitable for high-power applications, such as linear piezo- hydraulic actuators for structural .... Received September 10, 2008; accepted December 30, 2008 Junwu KAN (✉), Kehong TANG , Chenghui SHAO, Guoren ZHU…
-
Packing pressure control for energy-saving servo injection molding based on Fuzzy-PID controller
It is equipped with high-power servo variable speed control system with fixed pump driven by servo motor. .... In order to improve controlling accuracy the servo solenoid valve is applied in hydraulic control with high .... Tan and Tang [l] reported a new learning enhanced PI control method for cyclical control of the…
-
Author index with titles
…Isarakorn D 055008 de Rooij N F: see Yeo L P 015017 De Vittorio M: see Todaro M T 105013 De Volder M and Reynaerts D: Pneumatic and hydraulic microactuators: a review 043001 … 125001 Ding G: see Tang J 025033 Ding GF … Livermore C: Design, fabrication and demonstration of a MEMS steam generator for ejector pump applications 104007 El … 125015 Engelen J B C, Abelmann L and Elwenspoek M C: Optimized comb- drive finger shape for…
Indicates content that may require registration and/or purchase.