Products/Services for Tango Ice Blast Machines
-
Abrasive Blast Machines and Sandblasters - (286 companies)Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Blast wheels, pressurized water or compressed air drive the abrasive or blasting media...Machine TypePrecision Blast / Micro-jetCarrier Fluid & Abrasive Feed -
Blast and Jet Machine Components - (16 companies)Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head...
-
Blast Rooms and Blasting Booths - (46 companies)...blasting media, or abrasive-water slurry mixtures. Media separators and reclaimers are used in blast machines to remove undersized abrasives or media and blasting coarse waste (removed scale or stock in the form of swarf). Dust collection...
-
Hydroblasters and Water Blasters - (120 companies)...machining applications such as pressure generation / intensification, cabinets, nozzles or wheels, and dust collectors. Hydroblaster components and accessories include blast or jet machine parts that can be used to build a system or replace a worn... -
Blasting and Peening Services - (371 companies)Blasting and peening services bombard media against a surface to meet surface condition requirements. Sandblasting uses abrasive grain to roughen, smooth, shape or clean surfaces. Shot peening uses rounded media to strengthen or dimple a surface... -
Explosives Blasting Services - (23 companies)Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
-
Blasting Media and Abrasives - (170 companies)Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening. Blasting media and abrasives are consumables used in surface preparation processes such as sandblasting and peening. Blasting media...
-
Anti-icers and Deicers (chemicals) - (21 companies)Anti-icers and deicers or anti-icing and deicing chemicals are used to prevent ice formation, remove existing surface ice, and remove or prevent frost formation. They are available in liquid or granular forms. Anti-icers and deicers prevent ice...
-
Machine Vision Systems - (618 companies)Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement...
-
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
Product News
-
Kuriyama of America, Inc.
Kuri Tec® Ice Blaster™ Beat the heat with Kuri Tec (R) Ice Blaster TM!. This polyurethane lined dry ice transfer hose is designed for dry ice blasting equipment and the transfer of low-temperature materials, delivering dependable performance when staying cool matters. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Ultimate Electric Bristle Blasting technology simultaneously removes corrosion and generates anchor profile using a specially designed rotary bristle tool. The bristle tips are designed to strike the corroded surface with kinetic energy that is equivalent to standard processes that use grit blast media. Immediately after the bristle tips strike the surface, they retract ( "rebound ") from the surface, which results in both corrosion removal and micro-indentation that exposes fresh surface. Consequently, surfaces... (read more) -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Axial The Bristle Blaster Axial with its patented Accelerator Bar is specially designed to remove corrosion in areas that are difficult to reach - like door rabbets, roof joints, wheel housings - to create a blasted surface for superior adhesion. These characteristics make the Bristle Blaster (R) Axial a perfect complement to the well-proven Bristle Blaster (R) systems. The patented Accelerator Bar ensures a significantly higher and continuous performance of the Bristle Blaster (R) Axial belts... (read more) -
jbj Techniques Limited
The Science of a Controlled I.C.E. Shutdown When the Engine Must Stop: The Science of a Controlled Shutdown. Make a Controlled Stop of an Internal Combustion Engine. Shutting of the fuel flow is not always the answer!. Potentially present hydrocarbons in the atmosphere can be a problem when attempting to make a controlled stop of an internal combustion engine. These hydrocarbons may enter the engine air intake system producing acceleration and loss of speed control of the engine, with the subsequent risk of explosion or deflagration. (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
E-Labs, Inc.
Ice & Freezing Rain Testing Services E-Labs has the ability to simulate real-world icing conditions to prove your product 's performance and reliability. When your equipment faces freezing rain, glaze ice, or sub-zero environments, failure isn 't an option. At E-Labs, Inc., we perform controlled ice and freezing-rain testing to help manufacturers validate performance, safety, and durability under extreme cold-weather conditions. - - - - -. Our Ice Testing Capabilities. E-Labs operates one of the region 's most versatile... (read more) -
PennEngineering®
Cutting Energy Waste in ICEs and Electric Vehicles In automotive innovation, the pursuit of energy efficiency is a key driver for both Internal Combustion Engines (ICEs) and Electric Vehicles (EVs). As these two powertrains advance, avoiding energy waste remains critical. In ICEs, energy loss mostly shows up as heat from friction, while in EVs, it 's due to electrical resistance, which also generates heat, draining battery life and reducing performance. For both types of vehicles, minimizing wasted energy is essential, particularly at key... (read more)Browse Captive Fasteners Datasheets for PennEngineering® -
Protomatic, Inc.
Precision Machine Shop Services Precision machine shop services, CNC milling, Turning, CMM inspection, special finishing (blasting/polishing), laser engraving, assembly, contract manufacturing (assemblies and sub-assemblies), plastic and rubber molds, sheet metal, welding, plasma cutting. Specializing in medical and aerospace critical parts. Protomatic is a 3,4,5 Axis Milling, 2,3,8 Axis turning facility, DCC CMMS. Specializing in billet OEM parts for medical and aerospace industry. Experienced with most machinable materials... (read more) -
Running Industry Co., Ltd
Agriculture machine/tractor parts Multipl processes here for your tractor parts, optimize your component supply chain,. Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc machining, drawing the bar or flat plate customize,. Equipment: 0-300T stamping machines, robotic welding mechanical arm,Co2 welding machine, oil-pressure machine, CNC lathe, CNC milling, laser cutting, cnc bending machine, shot blasting machine... (read more) -
Top Seiko Co., Ltd.
Machining of Machinable Ceramics As we specialize in precision machining of hard materials, we can machine machinable ceramics to micron accuracy. We offer custom machined parts with complicated shapes, precision holes, micro-holes, deep holes, and/or micro grooves made in these materials. Machinable ceramics are softer and easier to mill compared with other engineering ceramics, even though they also have high temperature strength and high dielectric strength. As we are based in Japan where many ceramic manufactures locate... (read more) -
Top Seiko Co., Ltd.
3D Machining 3D Machining of Hard Materials. 3D machining of ultra-hard materials requires both capabilities of machining of hard materials and 3D machining. When we machine hard materials, we see the tools become worn so rapidly. Since 3D-machining usually takes so long, it causes further damage to the tools. Tools' wear directly affects the dimensional accuracy of the machined part, and therefore, finding the optimal machining condition is the most essential for 3D-precision-machining. Furthermore, we... (read more)
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… detroit_N|3 ruggedize_V|1 dryer_N|3 appliance_N|6 devitalize_V|1 eviscerate_V|2 reincarnate_V|1 habitual_J|2 cheater_N|1 level_V|3 surge_V|6 regenerate_V|3 restore_V|9 tango _N|1 esp_N|1 soup_V|1 … … straighten_V|2 rearrange_V|2 recode_V|1 restructure_V|2 reshuffle_V|2 randomize_V|1 serialize_V|1 peroxide_V|1 unnaturally_R|3 blond_J|2 bleached_J|2 wash_out_V|5 washing_ machine _N|5 whiten_V|1 blacken_V|4 … … assault_V|1 reassail_V|1 fur_coat_N|3 pelt_V|3 pitchfork_N|1 duel_V|1 emulate_V|2 feud_V|1 gas_V|1 rebellious_J|3 vietnamese_J|5 mined_J|1 countermine_V|1 blitz_V|1 zebra_N|2 beset_V|2 barricade_V|2 overprotect_V|1 attacker_N|8 onslaught_N|1 rebuff_N|2 downward_J|3 dresden_N|1 letter_bomb_N|1 rioter_N|3 let_drive_V|1 misfire_V|1 gunman_N|1 blast _V|8 trigger_N|5 civilian_N|2 kneecap_V|1 … … burn_off_V|1 calorie_N|1 liquor_N|2 nosy_J|2 ice _crystal_N|1 glaciate_V|1 strew_V|1 middle_c_N|1 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'soft coal'),(121615,'soft copy'),(121616,'soft corn'),(121617,'soft diet'),(121618,'soft drink'),(121619,'soft drug'),(121620,'soft flag'),(121621,'soft glass'),(121622,'soft goods'),(121623,'soft ice cream'),(121624,'soft market' … … 121919,'solo'),(121920,'solo blast '),(121921,'solo homer' … … 'spinner'),(123312,'spinney'),(123313,'spinning'),(123314,'spinning frame'),(123315,'spinning jenny'),(123316,'spinning machine '),(123317,'spinning … … 'tangle'),(129539,'tangle orchid'),(129540,'tangle with'),(129541,'tanglebush'),(129542,'tangled'),(129543,' tango '),(129544,'tangor' …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… star-shaped_J|25 confederate_states_of_america_N|3 interstellar_space_N|4 science_fiction_N|10 starting_line_N|2 electric_furnace_N|1 aristocratic_J|5 monumental_J|5 liberty_island_N|1 new_york_bay_N|5 corset_N|3 steak_N|20 target_V|2 vapor_bath_N|1 external-combustion_engine_N|1 compact_V|2 steamship_N|3 sharpener_N|1 steel_wool_N|1 vat_N|1 steep_V|8 steering_linkage_N|1 handwheel_N|1 stem_from_V|2 miner_N|6 tamping_bar_N|1 blasting _J|1 typewrite_V|3 anastomosis_N|4 capstan_N|1 … … front_entrance_N|1 developer_N|6 doughnut-shaped_J|4 machine _bolt_N|1 antonio_stradivari_N|1 straight-backed_J|2 … … square_sail_N|2 lateen_N|1 siding_N|3 winch_N|4 skid_road_N|1 yard_line_N|1 row_V|2 yellow_flag_N|1 quarantine_N|1 self-supporting_J|1 mongol_N|5 turkic_N|2 ice -skating_rink_N|1 dirigible_J|2 sight_setting_N|1 … … jig_N|1 landler_N|1 mazurka_N|1 minuet_N|1 paso_doble_N|1 pavane_N|1 syncopate_V|3 saraband_N|1 schottische_N|1 thematic_J|2 dance_music_N|5 serial_music_N|2 arnold_schoenberg_N|1 tango _N|2 tarantella_N|1 vocal_N|2 …
-
cntlist (edu.mit.mwe2011.zip)
… 04:: 3 3 identification%1:12:00:: 2 3 icebox%1:06:00:: 1 3 ice _water%1:13:00 … … 00:: 2 3 blink%2:29:00:: 1 3 blind_man%1:18:00:: 1 3 blast %2:39:00 … … 1 2 tire%2:29:01:: 2 2 tire%2:29:00:: 1 2 time_ machine %1:06:00 … … 00 1 2 tape%1:06:01:: 2 2 tap%1:11:00:: 1 2 tango %1:04:00 …
-
Archaeal diversity along a subterranean salt core from the Salar Grande (Chile)
… to which 6 ml of sterile water, 0.1 volume of 10¥ Buffer Tango ™ (Fermentas) and … … and DNA denatured for 2 min at 95°C immediately followed by cooling on ice for at least … Electrophoresis was performed using a 50 cm capillary containing POP6 polymer, and the machine (ABI 3100, Applied … Each contiguous sequence was then compared with the NCBI nucleotide database using BLAST (Altschul et al., 1990).
-
cntlist (finlayson-gwc2014.zip\SimilarityUtils.zip)
:: 1 3 ice _water%1:13:00:: 1 3 icbm%1:06:00:: 1 3 hysterical%5:00:00:neurotic … … 00 1 3 blaze%2:33:00:: 2 3 blaze%1:11:00:: 2 3 blast %2:39:00 … … 1 2 timidly%4:02:00:: 1 2 time_of_life%1:28:00:: 1 2 time_ machine %1:06:00 … … 2 tapered%5:00:00:pointed:00 1 2 tape%1:06:01:: 2 2 tango %1:04:00 …
-
cntlist (edu.mit.mwe2011.zip)
… 3 ideal%5:00:00:utopian:00 2 3 icebox%1:06:00:: 1 3 ice _water%1:13:00 … … 00 1 3 blaze%2:33:00:: 2 3 blaze%1:11:00:: 2 3 blast %2:39:00 … … 1 2 timidly%4:02:00:: 1 2 time_of_life%1:28:00:: 1 2 time_ machine %1:06:00 … … 2 tapered%5:00:00:pointed:00 1 2 tape%1:06:01:: 2 2 tango %1:04:00 …
-
sentidx.vrb (finlayson-gwc2014.zip\CICWN-1.0.zip)
… blanket%2:35:00:: 77 blanket%2:42:00:: 78 blare%2:39:00:: 153,154 blast %2:39:00 … … 144 hypnotize%2:29:00:: 15 hypothecate%2:31:00:: 112 hypothesize%2:31:00:: 112 ice %2:30:00 … … 159 lumber%2:38:00:: 1 lunch%2:34:00:: 14 lynch%2:41:00:: 140 machine _wash%2:35:00 … … 32:00:: 14,129 talk_turkey%2:32:00:: 14,129 tangle%2:35:00:: 146 tango %2:38:00 …
-
sentidx.vrb (finlayson-gwc2014.zip\SimilarityUtils.zip)
… blanket%2:35:00:: 77 blanket%2:42:00:: 78 blare%2:39:00:: 153,154 blast %2:39:00 … … 144 hypnotize%2:29:00:: 15 hypothecate%2:31:00:: 112 hypothesize%2:31:00:: 112 ice %2:30:00 … … 159 lumber%2:38:00:: 1 lunch%2:34:00:: 14 lynch%2:41:00:: 140 machine _wash%2:35:00 … … 32:00:: 14,129 talk_turkey%2:32:00:: 14,129 tangle%2:35:00:: 146 tango %2:38:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(106475877,3,'machine_language',n,1,0). s(106475877,4,' machine -oriented_language',n,1 … … 0). s(106624824,4,'12-tone_system',n,1,0). s(106625114,1,' tango ',n,2 … … 1,1). s(106839692,1,'good_time',n,1,0). s(106839692,2,' blast ',n,5 … … 1,0). s(107145224,1,'apple_dumpling',n,1,0). s(107145319,1,' ice ',n,5 …
Indicates content that may require registration and/or purchase.