-
Supplier: Uehling Instrument Company
Description: The Tank-O-Meter® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever
- Meter Technology Type: Air Bubbler
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids, Visual or Audio Output
-
Supplier: Uehling Instrument Company
Description: The Tank-O-Meter® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever
- Display Type: Analog Meter
- Features: Gauge, Other, Vacuum
- Media: Hazardous, Liquid
-
Supplier: Uehling Instrument Company
Description: Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products.
- Meter Technology Type: Air Bubbler
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Features: Built-in Alarm / Indicator, Electromechanical Switch, Instrument / Sensor System, Programmable
- Level Measurement Type: Continuous Level
-
-
Supplier: Uehling Instrument Company
Description: Type "U" Ultrasonic Digital Tank-O-Meters® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available.
- Accuracy: 0.25 ±% FS
- Operating Temperature: -10 to 160 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Display Type: Digital
-
Supplier: ProMinent Fluid Controls, Inc.
Description: Nominal capacity: 9 - 264 gallons (35 - 1,000 liters), in many different colors PE tanks are produced in the rotational molding. Easy installation of ProMinent metering pumps, suction lances and mixers. Stackable containment bins of PE in various sizes. ProMinent chemical tanks are
-
Supplier: Enting Water Conditioning, Inc.
Description: Tank O-Ring, 338
-
Supplier: Newark, An Avnet Company
Description: PUMP/TANK METERING SYSTEM W/15 GAL TANK
-
Supplier: Enting Water Conditioning, Inc.
Description: O-Ring, Tank-347
-
Supplier: Accuris
Description: Fuel Tank 1 Meter Drop Test
-
Supplier: Enting Water Conditioning, Inc.
Description: O-Ring for Park Tank
-
Supplier: ODG (Origin Data Global)
Description: Industrial Tachometer Display
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Tachometer 100 ~ 240VAC Panel Mount
- Voltage Range: 100 to 240 volts
-
Supplier: Accuris
Description: STANDARD TABLES FOR POSITIVE DISPLACEMENT METER PROVER TANKS
-
Supplier: Newark, An Avnet Company
Description: PUMP/TANK METERING SYSTEM 15GL
-
Supplier: Newark, An Avnet Company
Description: PUMP/TANK METERING SYSTEM 30GL
-
Supplier: Enting Water Conditioning, Inc.
Description: 5600 Meter Cab. Soft-9x35 Tank, Turbulator
- Removal Application: Water Softening
-
Supplier: Newark, An Avnet Company
Description: PUMP/TANK METERING SYSTEM 7GAL
-
Supplier: U.S. Plastic Corporation
Description: This 2500 gallon Ace H2O tank is 96"diameter and 92" high. This tank has a 16"Lid and a 2" fitting. It weighs 392 lbs. and will hold up to a 1.0 specific gravity. Color is a dark green.
- Volume Capacity: 2,500 gallons
- Type: Water Tank
-
Supplier: Anton Paar
Description: OxyQC and OxyQC Wide Range are the precise O2 meters that remain unaffected by other dissolved gases. Whether for portable at-line use from process lines, tanks, kegs or casks during production process or as a stand-alone version for the laboratory - OxyQC and OxyQC Wide Range are
- Dissolved O2 Range: 0 to 4 ppm
- Accuracy: 0.0001 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.25 to 2 inch
- Fitting Type: Adapter, Reducer
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Pipe Fitting
-
Supplier: CSA Group
Description: ISO 3455:2007 specifies the procedure of calibration of current-meters of rotating-element type as well as stationary-sensor type (electromagnetic type) in straight open tanks. It also specifies the types of tank, rating carriage and equipment to be used and the method of
-
Description: ISO 3455:2007 specifies the procedure of calibration of current-meters of rotating-element type as well as stationary-sensor type (electromagnetic type) in straight open tanks. It also specifies the types of tank, rating carriage and equipment to be used and the method of
-
Supplier: Accuris
Description: EXTINGUISHERS, FIRE, WATER HAND-PUMP, TANK, PORTABLE
-
Supplier: DigiKey
Description: Voltage (Voltmeter) LED - Tri-Color Bar Graph Display Panel Mount
- Voltage Range: 0 to 48 volts
- Width: 52 mm
- Operating Temperature: -40 to 149 F
- Input Type: DC Voltage
-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter LED - Tri-Color Bar Graph Display Panel Mount
- Voltage Range: 24 to 48 volts
- Operating Temperature: -40 to 149 F
-
Supplier: DigiKey
Description: COUNTER LCD 6 CHAR 20-60V PNL MT
- Digit Height: 0.19599999999999998 inches
- Operating Temperature: -40 to 185 F
- Display Type: LCD
- Programming: None
-
Supplier: Accuris
Description: FIRE-EXTINGUISHERS; HAND, PORTABLE, PUMP-TANK-TYPE
-
Supplier: ASTM International
Description: Tables for Positive Displacement Meter Prover Tanks (Withdrawn 1985)
-
Supplier: Sifam Tinsley UK
Description: N30 (P, O, U, H) is a digital panel meter. Features • Measurement of single-phase network parameters: voltage, current, active, reactive and apparent power, cos, frequency, active, reactive and apparent energy, 15 minutes active power, 10 minutes voltage, 10 seconds frequency •
- Number of Digits: 5
- Analog Input Channels: 1
- Voltage Range: -600 to 600 volts
- Current Range: -6 to 6 amps
-
Supplier: Anton Paar
Description: CboxQC™ is the precise combined CO2 and O2 meter which allows reliable QC on finished packages as well as highly accurate measurements in the laboratory for product development. It gives you fast, accurate, and reliable determination of dissolved carbon dioxide and oxygen in beverages. When
- Dissolved O2 Range: 0 to 4 ppm
- Accuracy: 0.0001 ppm
- Dissolved CO2 Range: 0 to 20,000 ppm
- Features and Functionality: Battery Powered
-
Supplier: Ecologix Environmental Systems
Description: Ecologix steel bolted tanks are suitable for a variety of applications such as, industrial wastewater, potable water, liquid chemical, petroleum and fuel, and fats, oils, and grease storage. Tanks are available in a wide range of sizes and materials of construction to satisfy your
-
Supplier: GSE Scale Systems
Description: The ITA is an innovative self-contained low profile weighing assembly with anintegrated load cell and mounting assembly. The ITA design allows up to 3° offits axis without affecting weighing accuracy. The durable, stainless steel weldedconstruction prevents intrusion from moisture or chemicals;
- Capacity: 1,000 to 450,000 lbs
- Features: Compression, Hoppers, Tanks
- Display: None
- Ratings / Certifications: Other
-
Supplier: Polygon Company
Description: composite raw material inputs. The new tank uses thermoplastic resin matrices forming a pressure vessel that can be hammered without stress crack propagation. Lightweight Polygon's air tanks provide an impact-resistant tank that is 20 to 30 percent lighter than any metallic
-
Supplier: Walther Pilot North America
Description: New to our product range, we are now stocking Modular Material Pressure Tanks. These customizable German-built tanks feature a host of add-ons targeted towards saving you time and money. Available in 1 and 5 gallon capacity, they are also machined to be a perfect fit for your one and
- Type: Spray Cup
-
Supplier: Intergraph Corporation
Description: A comprehensive design and analysis software package for oil storage tanks, Intergraph TANK provides you with quick and accurate designs for new tanks and the ability to evaluate existing tanks. With TANK, you can take advantage of full analysis and design
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone, Web-Based
Featured Products Top
-
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a (read more)
Browse Coil Heaters Datasheets for Gaumer Process -
Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating (read more)
Browse Explosion Proof Heaters Datasheets for Gaumer Process -
PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product we made: Automobile structure parts, fuel tank cover, sway arm, steering hub, shaft knob, trunk bracket, truck door handle, UTV ATV refitting parts?motocycle parts & repair tools, truck parts. Process: Precision CNC (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. These machines make sure oils stay runny and good to use, especially in cold places where low (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Radial O-ring feedthroughs provide an efficient and adaptable method for creating hermetic seals around electrical wires and cables as they pass through a housing. The design utilizes one or more O-rings seated in grooves along the outer diameter of the feedthrough housing. When installed, the O (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Standard and non-standard O-ring sizes We hold a comprehensive range of standard O-ring moulds to BS1806, BS4518, (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
There is limited real estate on a tank roof, space is a premium and hence the FPS must be compact in design. The extinguishing agent is only as effective as its coverage on the tank roof. This is heavily (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Customer Need A fuel tank manufacturer was mounting their logo emblems on the exterior of fuel tanks on semi-trucks but the tape being used to do so was failing. The tape was adhering initially, but failed once the trucks took to the road. The tape being used, a double (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc.
More Information Top
-
HAZARDS SUMMARY REPORT FOR THE GCRE CRITICAL-ASSEMBLY EXPERIMENTS
One method u s e s a Tank - o - Meter indicator and provides a rough value (* 1/20 in.) of the liquid level. method is an electrical-circuit liquid-contact device which gives values of the liquid level to within f 0.01…
-
Direct Reading and Pneumatic Signal Reading: How and Why They Work
The resulting head pressure of the liquid returns to the well (A line) of a Type "S" Tank - O - Meter ® and raises the indicating fluid column to the corresponding depth of the liquid.
-
The technique of ventilation in activated sludge installations
In fruit juice aeration of system, the maximum oxygen input of rank about 1,5 to 2,5 kg O= per meter of tank length and per hour.
-
Issue on device of chemiluminescence method of NOx measurement (test measurement special feature)
Is the spectrometer ) used the sense and that luminescence intensity is proportional to mass flow rate of N O introduced into reaction tank .
-
Introduction into the oil hydraulic system
Oils ĺ pressure liquid, mineral oil oil container 168 oil temperature 25, 180, 237 Open center 118, 155, 260 O -rings 165 oval wheel counters 184 .
-
In application to multi cylinder engine of natural gas premixed compression ignition combustion (2nd information) - spark ignition reduction of よる self ignitio...
The nitrogen oxide in exhaust gas supplied to each cylinder through surge tank at state, decompressed the fuel gas extracted than hyperbaric … was sufficiently mixed with air by gas mixer, N O x is the chemiluminescence spectrometer and carbon monoxide C0…
-
Heterogeneously, catalyzed reactive distillation: design and Scale‐up on the example of methyl acetate
…mixed stirring boiler with freely selectable number of boilers was modeled: ± Each sections are divided meters of the reaction zone into NSTM (Number of Stirred tanks per meters ), whereat the NSTM number … meter package is (M O R I T Z…
-
Experimental physics 4
Cassini division 308 Castor- containers 239 C Brennen 366 Cepheiden 384 446 ˇCerenkov-Strahlung 107 ˇCerenkov-Zähler 107 of Ceres 310 Chadwick, J. 4, 12, 50 Chamberlain, O. 179, 183 Chandrasekhar S. 371 .
Indicates content that may require registration and/or purchase.