Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PMC Engineering LLC
Description: The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter of the transmitter (1½") permits flush installation with the
- Measuring Range: 0 to 500 inch
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 400 F
- Level Measurement Type: Continuous Level
-
Description: The tank level alarm with a bright flashing LED and a loud beeper The tank alarm grabs attention with a bright flashing LED and a loud beeper when liquid level is too high or too low. Easy to install. Easy to adjust the depth in tank. Stop overfilled or empty
- Media Type: Liquid
- Features: Transmitter
-
Supplier: FineTek
Description: Level Transmitter, Liquid Level Transmitter, Level gauge The EF/MEF series are magnetic level gauge product lines capable of providing local visual indication, level switch activation and a continuous level transmitter output, all from a
- Measuring Range: 228 inch
- Column Height: 228 inch
- Level Measurement Type: Continuous Level
- Features: Level Gauge, Transmitter
-
-
Supplier: Micro Sensor Co., Ltd.
Description: tank level with level transmitter, like water tank, oil tank, storage tank etc. it has high accuracy and digital RS485, hart, Modbus output signal. IP68 protected and anti-corrosive.
- Media Type: Liquid
- Features: Transmitter
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4706 is a digital-level instrument with high precision and stability. The digital level transmitter adopts an OEM pressure sensor with high strength and reliability, a high precision digital signal processing circuit, and a unique algorithm to make the transmitter
- Media Type: Liquid
- Features: Transmitter
-
Supplier: FineTek
Description: EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel and provide a variable analog output. ECX Pressure Level Transmitter,
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
Supplier: FineTek
Description: The EG Series is a magnetostrictive level transmitter used to accurately measure the changing level of liquids. The EG magnetostrictive level transmitter uses the principles of buoyancy and magnetostriction. Single and two-float designs are available. EGX
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Communication Interface Options: Serial Interface
- Features: Transmitter
-
Supplier: Micro Sensor Co., Ltd.
Description: ±1%FS Used For: Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.
- Media Type: Liquid
- Features: Transmitter
-
Supplier: SensorsONE, Ltd.
Description: The LMK 331 aggressive media level transmitter is designed for measuring the level in chemical storage tanks where stainless steel and other metals are not compatible with the media. The LMK331 chemical level sensor is easily mounted by hand to a tank using
- Features: Transmitter
-
Supplier: SensorsONE, Ltd.
Description: The LMK 458 marine level transmitter has a capacitive ceramic sensing diaphragm which is compatible with sea water and salt spray when the copper nickel alloy option is specified. The LMK458 marine level transmitter is Germanischer Lloyd (GL) and Det Norske Veritas
- Features: Transmitter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Rigid and Cable Suspended Designs Compact Microprocessor Based Designs High Accuracy NPT Threaded and Tri-Clamp® Mountings Heavy Duty Industrial Design The KOBOLD series NRF capacitance level transmitter is designed to measure water-based liquids or oils in metal or
- Measuring Range: 0 to 240 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -100 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: GF Piping Systems
Description: The type 2260 is a rugged, high performance ultrasonic secondary lightning protection level measurement transmitter, having transducer and processing electronics and a display/programming unit incorporated into a single housing. All type 2260 Level Transmitters are using
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Features: Transmitter
-
Supplier: KOBOLD Instruments, Inc.
Description: model On-board LED display for easy calibration SPDT relay which can be configured as a level alarm or for auto tank fill/empty All the above are STANDARD! Loop powered and Intrinsically Safe versions available The KOBOLD EchoKing ultrasonic transmitter is a full featured
- Measuring Range: 6 to 288 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -40 to 140 F
- Maximum Current: 12 amps
-
Supplier: FineTek
Description: high accuracy and reliability. JFR FMCW Radar Level Transmitter, Liquid Level Sensor, Bulk solids handling The JFR series is an open-air radar level transmitter product line designed for use measuring liquids and bulk solids in tanks, bins and silos. These
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL4313 Series is a State-of-the-Art Submersible Level Transmitter that combines innovative sensing technology with proven manufacturing techniques. The current design is based on more than 30 years experience in providing reliable submersible pressure
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: SensorsONE, Ltd.
Description: can be selected for the LMK351 aggressive media level transmitter to make it waterproof. A liquid level range from 1.3 up to 656 feet of water column can be specified for the LMK351 low range chemical level sensor with measurement accuracy of ±0.35 or 0.25% full scale.
- Features: Transmitter
-
Supplier: Gems Sensors & Controls
Description: Measuring Accuracy Up to +/- 0.008 (0.2 mm) Resolution Better Than 0.04" (1 mm) Temperature Compensated This high-precision and robust level sensor is designed to provide continuous gauging of liquid media levels in tanks. The measuring principle used by the magnetic float
- Measuring Range: 8 to 157 inch
- Maximum Operating Pressure: 725 psi
- Material Temperature Range: -85 to 482 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: JOGLER, Inc.
Description: Jogler’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide sleeve (thermowell) and float assembly. The waveguide sleeve
- Measuring Range: 300 inch
- Maximum Operating Pressure: 680 psi
- Material Temperature Range: -40 to 400 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Gems Sensors & Controls
Description: construction in a lightweight package. Ideal for tanks less than 2 feet. XM/XT-700 Series transmitters are exceptionally versatile because of the many useful options available.
- Measuring Range: 14 to 20 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 400 F
- Level Measurement Type: Continuous Level
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Potentiometric Level Transmitter is designed specifically for small tanks containing highly viscous and pasty products, such as ketchup, honey and toothpaste. Compact, hygienic design The Alfa Laval Potentiometric Level Transmitter is designed
- Measuring Range: 0 to 118 inch
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -4 to 284 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU800 Series general purpose 2-wire ultrasonic transmitter provides non-contact level measurement up to 10 m (32'), and is ideally suited for challenging ultrapure, corrosive or waste liquids. Pushbutton calibrated, the transmitter is broadly selected for atmospheric bulk
- Measuring Range: 8 to 393.6 inch
- Maximum Operating Pressure: 30 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Clark Solutions
Description: Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensorÕs internal electronics can generate a
- Maximum Operating Pressure: 464 psi
- Material Temperature Range: 14 to 158 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact, continuous
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: Sitron
Description: The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible
- Maximum Operating Pressure: 290 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Holykell Technology Company Limited
Description: Submersible Fuel Level Sensor is commonly known as "fuel probe", which is mainly used to measure the level of fuel, diesel or gasoline tanks. The probe is designed with a filter screen, which can filter most of the impurities and ensure the stability of the measurement.
- Measuring Range: 1,968.505 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: Gems Sensors & Controls
Description: tranquil storage day tanks to the challenge of off-highway vehicle fluids tank gauging. Minimum order for this series is 250 units. Applications: Generator Sets Fuel tanks Reclamation Systems Coolant Reservoirs Auto Transmissions Fluid Reservoirs OHV Fuel Tanks Storage
- Measuring Range: 24 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Mounting Options: Bottom Mount, Top Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The three-wire ultrasonic level transmitter is the compact solution for non-contact continuous level measurement in process vessels, storage tanks and open channels. The transmitter also features a built-in 10A relay which can be configured as an alarm on a single
- Measuring Range: 6 to 294 inch
- Maximum Operating Pressure: 30 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Clark Solutions
Description: The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the transmitter is broadly selected for atmospheric bulk storage, day
- Measuring Range: 8 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -4 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: ABB Measurement & Analytics
Description: The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters,
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: PMC Engineering LLC
Description: The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual
- Maximum Operating Pressure: 300 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
- Level Measurement Type: Continuous Level
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PX437, PX438 and PX439 Series submersible water level transmitters are designed to meet the rigorous environments of applications including well monitoring, pump tests, lift stations, chemical tank level, ground water and surface water measurement and process
- Maximum Operating Pressure: 300 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Holykell Technology Company Limited
Description: This submersible level sensor adopts SUS304 stainless steel housing and a filter cap(two kinds of filter caps optional), and can be put in water/oil/fuel/chemical tanks or reservoir directly for liquid level measurement. It features high corrosion-resistant and can be used in
- Measuring Range: 0 to 787.402 inch
- Maximum Operating Pressure: 28.418 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
-
Supplier: PMC Engineering LLC
Description: The PMC Smart Submersible Level Transmitters are designed for applications where it is required to submerge the transmitter into the process fluid or water. They have been developed for either tank or water level measurement in natural environments such as wells,
- Measuring Range: 0 to 5 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: NOSHOK, Inc.
Description: Designed for severe high solids environments such as sewage, lift stations, storm canals, wet wells and slurry tanks where sludge, slurry or turbulence may be present Ideal for a wide variety of industrial and municipal liquid level measurement applications requiring watertight
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 32 to 122 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: PR electronics
Description: software has been developed specifically for the configuration of level applications. Among other things, it contains a function for "on line" measurement of input span as well as a linearization function for volume linear output from horizontal cylindrical tanks. Mounting /
- Operating Temperature: -40 to 185 F
- Outputs: Current Output
Find Suppliers by Category Top
Featured Products Top
-
2880-OWI Probe Mounted Oil Water Interface Transmitter The 2880-OWI Oil Water Interface Transmitter provides reliable monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the (read more)
Browse Level Transmitters Datasheets for Arjay Engineering -
Sample Specifications 2880-OWI Probe Mounted Transmitter The 2880-OWI Probe Mounted Transmitter provides reliable (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
storage, level transmitters and alarms monitor many applications Area Leak Alarms Sensor pucks around tanks and pumps, in electrical vaults….anywhere a normally dry condition may incur and need a (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
heart of a liquid level system, must meet various requirements. With the UTC30 capacitive ceramic pressure transmitter from Endress+Hauser Sensors&Components, Endress+Hauser offers a sensor that is characterized by high reliability and stability. The UTC30 is characterized by the fact that (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
certification ensures a basic level of performance for gas detectors, particularly for detectors that are monitoring explosive combustible gases,” said Anthony Cerminara, Staff Engineer at UE. “There are certain tests that must be witnessed and performed by a third party for certification and a (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
). The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew point transmitter (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Oil Tank Monitoring Level Transmitters in Different Environments
The different environmental climates, different storage conditions, and various unpredictable special conditions all over the world have brought great challenges to the monitoring of oil tank storage everywhere. How to choose the right monitoring equipment and reduce the cost increase due
-
Industrial Gas Tank Monitoring: Bulk Cryogenic Tank Level Monitoring
Oxygen cleaned differential pressure transmitters and pressure transmitters are widely used for monitoring the liquid level and pipeline in the cryogenic gas tank. Cleaning standards shall be compatible with ASTM-93 and CGA 4.0. Oxygen is a widely used gas in industrial production
-
Liquid Level Measurement Using the "Bubbler Method"
Measurement of the level of a liquid in a tank using a pressure transmitter to measure the pressure created by the weight of the liquid. The key feature of this method is the use of a small diameter (typically ¼") tube installed in the tank to allow the pressure measurement to be taken at the top
-
Global Food Manufacturers' Costs are Lowered After Implementing New Technology
can be transferred to the food product fried in it. Fortunately, continuous gas blanketing is not the only solution to maintaining oxygen levels in the frying tanks. Instead of continuously pumping gas into the oil tanks, food manufacturers can use SICK's Transic100 oxygen transmitter. It measures
-
Remote Power Supply Monitoring with iLog
problems to the batteries. At the same time, it is also important to monitor the battery voltage and the current consumed by the station, for the A/C system and the GSM transmitter, as well as the photovoltaic, windmill, or diesel generated current(s). It is also useful to monitor the diesel-oil level
More Information Top
-
ATR for the A-101 pumping and instrumentation control skid
WATER TANK LEVEL TRANSMITTER . . . . . . . . . . . . . . . . .
-
Heave Compensated System for Determining Return Mud Flowrate Aboard Floating Drilling Vessels
Magnetically actuated tank level transmitters are used to measure the amount of drilling fluid in both the surge tank and the telescopic joint.
-
100-N technical manual. Volume 2A: Systems descriptions
Tank Level The pneumatic signal from the lower bubbler is used for loading mix tank level transmitter (LT-252). specific gravity transmitter. t o Computing Relay REL-212 where it is compensated f o r specific gravity. compensated signal is used for …
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
For example, a hypothetical ultrasonic tank level transmitter might have a detection range of 0–12 ft with its output scaled 4– 20 mA, precise to ±0.1 inch.
-
Operational Test Report (OTR) for U-102 Pumping and Instrumentation and Control (PIC) Skid
Jet pump Flowmeter Operation Water Tank Level Transmitter Jet pump Heat Trace Leak Detection Interlock Jet Pump Valving Interlock .
-
Zimmer slipstream magnesium hydroxide recovery demonstration. Volume II of II. Appendices
Regeneration Tank Level Transmitter RegenerationTank Level Indicating Controller .
-
5.24.05 Stormwater Fltration System Meets Clean Water Requirements
Model 359 - Tank Level Transmitter .
-
Asset-Wide Reconciled Production Monitoring - A Key Enabler In Successful Real-Time Field Management
Reasons for the mismatch can include saturation of the tank level transmitter , for instance.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80012/42968336-MIT.pdf?sequence=2
THE UPSTREAM MEDIA TANK LEVEL TRANSMITTERS MEASURED THESE VALUES.
-
Acceptance Test Procedure for New Pumping and Instrumentation Control Skid L
Water Tank Level Transmitter .
Indicates content that may require registration and/or purchase.