Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Manufacturers Supplies Co.
Description: The IMESA Model 1 ranges of multi-blade slitting equipment are the ideal slitters for companies converting a variety of materials, in sheets, plates or rolls including; heavy rubber, conveyor belting materials, foams & laminated foams, non-asbestos, cork, non-woven & textiles,
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model F300 EL Automatic Tape Slitter is the ideal entry level log slitting machine for distributors & converters of adhesive and double sided adhesive tapes, PVC, dielectric & vinyl tapes, foam tapes, textiles & non-woven materials, protection
-
Supplier: Accuris
Description: Plastics Machinery - Slit Tape and Monofilament Postextrusion Equipment - Construction, Care, and Use
-
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model 2L 200 Twin Blade Multi-Shaft Automatic Log Slitter is the ideal automatic slitting machines for high volume converting of various adhesive and non-adhesive tapes including double coated & transfer tapes, polyester tapes, fabric reinforced tapes, PVC
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model 2LR 200 Multi-Shaft Single Knife Automatic Tape Slitter is the ideal automatic slitting machine for high volume converting of various self-adhesive and non-adhesive tapes, foam tapes, foams and laminated foams, non-woven and textiles, graphite, cork &
-
Supplier: Ttarp Co.
Description: Cut and rewind a variety of adhesives, tapes, papers, plastic films, etc 60" wide, 42" O.D. unwind, 3" & 6" cores, 1,500 lbs. capacity 24" O.D. rewind Length counter on powered wind-up shaft Maximum speed: 90fpm; 1/2-HP variable speed motor, 110VAC Air shafts for 3" cores (200 lbs. weight
-
Supplier: Can-Do National Tape
Description: Can-Do offers "slit to width" capabilities for customers seeking custom width rolls of pressure sensitive adhesive tapes. We can convert your adhesive tape into rolls that meet your customized requirements. Can-Do has several pieces of equipment that slit rolls to custom width.
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles
- Materials: Foam, Plastics, Rubber
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Automated Dynamics
Description: One Single Tape Automated Tape Laying (ATL) utilizes a single, wide, unidirectionally reinforced, slit tape to layup simple, gentle contours or flat parts. This is typically the case within Automated Dynamics as well, but we have taken some liberties with the definition when it
- Material Width: 1 to 2 inch
- Type: Automated Tape Laying
- Material: Fabric Prepreg, Unidirectional Prepreg
- System Configuration: Robotic Platform
-
Supplier: Can-Do National Tape
Description: Single Sided Phosphorescent Gaffers Tape Gaffers Glow in the Dark Tape GT-6 Phosphorescent Gaffers Tape is a high quality all-purpose gaffers tape. It bonds to carpets and hard to stick to floors. This glow in the dark gaffers tape is a self-wound high performance
- Adhesive: Pressure Sensitive (PSA)
-
Description: strong magnet ( approx 1 KGs and more ) to magnetic guide tape may change the magneic flux distribution of guide tape. Normal running routes should keep distance more than 500mm each other. Adhesion of ferrous powder iron etc. on magnetic guide tape may cause reduction of
-
Supplier: Can-Do National Tape
Description: Can-Do offers "slit to width" capabilities for customers seeking custom width rolls of pressure sensitive adhesive tapes. We can convert your adhesive tape into rolls that meet your customized requirements. Can-Do has several pieces of equipment that slit rolls to custom width.
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Foam, Plastics, Rubber
- Features: North America, Other, Southern US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Linemaster Switch Corporation
Description: Machine Solder Sorting Machine Splicers Stapler Sterilizer Stitcher Strapping Machine Stripper Submarines Surgical Equipment Tables Taping Machine Telephone Equipment Termination Machine Tester Tug Turntable TV Studio Equipment Vise Waxer Welders Winding Equipment Wreath
- Maximum Current: 20 amps
- Maximum AC Voltage: 125 to 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Linemaster Switch Corporation
Description: Machine Solder Sorting Machine Splicers Stapler Sterilizer Stitcher Strapping Machine Stripper Submarines Surgical Equipment Tables Taping Machine Telephone Equipment Termination Machine Tester Tug Turntable TV Studio Equipment Vise Waxer Welders Winding Equipment Wreath
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Pedal Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Machine Solder Sorting Machine Splicers Stapler Sterilizer Stitcher Strapping Machine Stripper Submarines Surgical Equipment Tables Taping Machine Telephone Equipment Termination Machine Tester Tug Turntable TV Studio Equipment Vise Waxer Welders Winding Equipment Wreath
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Linemaster Switch Corporation
Description: Machine Solder Sorting Machine Splicers Stapler Sterilizer Stitcher Strapping Machine Stripper Submarines Surgical Equipment Tables Taping Machine Telephone Equipment Termination Machine Tester Tug Turntable TV Studio Equipment Vise Waxer Welders Winding Equipment Wreath
- Maximum Current: 20 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Pedal Material: Metal
-
Supplier: JBC Technologies, Inc.
Description: non-wovens and much more. Laminating Using both hot and cold pressure laminating equipment, JBC Technologies laminates a wide variety of materials efficiently and cost effectively. We can also back-score laminated materials for easier assembly at your plant. Slitting JBC has a wide
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
-
Supplier: 3X Ceramic Parts Company Limited
Description: follows The slitting blade is extremely sharp and the cutting effect is excellent. The use of imported slitting blade has the advantages of less leftovers, low reject rate and less blade replacement, so as to improve the efficiency of the equipment. According to the user's
- Density: 5.99999621323765 g/cc
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Jessup Manufacturing Company
Description: What we do And why we want to talk to you For nearly 60 years, Jessup Manufacturing’s sweet spot is engineering and manufacturing adhesive coated films, non-slip tapes, photoluminescent materials, graphics media, and other specialty products. Our customers are primarily original
- Applications: Adhesives / Tape, Sheet / Film
- Processes: Coating, Cutting, Die Cutting, Laminating, Packaging, Printing, Rewinding, Sheeting, Slitting
- Features: Midwest US Only, North America, United States Only
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
-
Supplier: TGW International
Description: At TGW, we manufacture precision ground industrial machine knives for manufacturing bags and converting film, with coatings formulated to extend wear and provide consistent and precise cuts. We bring extensive experience with Alpha Marathon, Amplas, CMD, Gloucester and Lemo machinery and
-
Supplier: Stockwell Elastomerics, Inc.
Description: components. If your firm is producing equipment for technology-driven markets, such as analytical instrumentation, medical diagnostics, ruggedized devices for information technology, telecommunications, industrial controls or aerospace - we believe we can add value. Core Competence The
- Width Range: 0.125 to 36 inch
- Thickness Range: 0.005 to 2 inch
- OD Range: 0.125 to 48 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Seals / Gasketing
-
Supplier: Argent International, Inc.
Description: 16949 certified and ISO 14001 certified. Through a wide variety of converting technologies, we offer a great diversity of products ranging from simple die cut tapes, seals and gaskets, to fully-assembled sub-components. We utilize over 250 different raw materials used for attachment, buzz,
- Applications: Adhesives / Tape, Coated Abrasives / Jumbos, EMI / RFI Shielding, Insulation, Masks / Masking, Rope / Cable, Seals / Gasketing, Sheet / Film, Stock Shapes, Wire Cloth / Screen
- Processes: Assembly, Coating, Cutting, Die Cutting, Finishing, Flattening / Straightening, Heat Sealing, Laminating, Packaging, Printing, Rewinding, Sheeting, Slitting, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Paper / Paperboard, Plastic, Rubber / Elastomer, Textile / Fabrics
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
-
Supplier: TMP Technologies, Inc.
Description: TMP Technologies specializes in foam conversion, as well as the fabrication and assembly of close tolerance, engineered components utilizing various materials. Our manufacturing facilities encompass more than 148,000 square feet and feature advanced process equipment and machinery operating
- Cutting: Band Saw Cutting, Electrical Discharge Machining (EDM), Miter Cutting, Router, Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Metals, Plastics, Rubber
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Need high bond tapes or any other specialty tape or adhesive? Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly! We specialize in converting adhesive coated tapes, foams, films, foils, and (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
It may seem odd to some that there are more than 10,000 distinct types of adhesive tape in today's marketplace, but that huge variety is essential to the high quality and cost-effective production of an even greater number of consumer products. The downside to this wealth of options is that (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
provide additional clamping force over bores that only use keyways and set screws. They have two slits on the barrel to allow the bushing to tighten around the shaft to ensure a secure fit. They are installed by tightening the cap screws in the collar, which pushes the bushing into the sprocket bore (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
cubic foot corporate facility with 25 associates. They also are a converter of foam tapes and other bonding materials. The Challenge Titan purchases large "logs" of foam tape with a self-adhesive backing and slits them into narrower widths to meet their (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Budnick Converting Acquires Evans EVCO FOR IMMEDIATE RELEASE Columbia, IL - July 1, 2024 - Budnick Converting, Inc., a leading specialty tape and foam materials converter, announced as of July 1, 2024, the asset purchase of (read more)
Browse Converting Services Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Electronic Device Repair Die Cuts
An electronic device repair company was using a double-sided acrylic film tape to attach a face onto an Apple Watch. The customer wanted the rolls of tape slit to 2mm and 8mm widths. The converter they were previously working with could not consistently slit to such narrow widths and the rolls were
-
Convert with Ease: How A Tape Converter Can Make Your Life Easier
In this book, we will look at some of the most advantageous and widely-used tape converting services available, including die-cutting, kiss-cutting, laminating, sheeting, and slitting. We will also discuss what to look for in a tape converter and it's services.
-
Processing Methodologies for a Novel Braided Preform made with Carbon/PPS Thermoplastic Tape
A novel preform is made with carbon/PPS unidirectional tape, which is slit and converted into a. braid. This preform is being used in production for aircraft interior applications where flame. smoke and toxicity properties are needed. Additional attributes of the material include excellent
More Information Top
-
Chemical Tradename Dictionary
(Himont] Polypropylene hOo mopolymen or copolymers; for inj. molding, compr. molded sheet, ram ex· truslon, thermoforming, film. fiber, au· tomotive, hospital and Institutional ware, housewares, closures. toyS, con· tainers, appliances, chemical process equip , slit tape , twine, totes, trays, and .
-
paper slitting machine ( Page 3 ) - offers from paper slitting machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : The adhesive tape machine, Tape cutting machine, Tape slitting machine, Tape production equipment ] .
-
paper roll slitting rewinding - offers from paper roll slitting rewinding manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : The adhesive tape machine, Tape cutting machine, Tape slitting machine, Tape production equipment ] .
-
film slitting equipment - offers from film slitting equipment manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : The adhesive tape machine, Tape cutting machine, Tape slitting machine, Tape production equipment ] .
-
Developments in an industry-led R&D program for recycling PVC products in Japan
… tarpaulin cut tapes. a Overall view of the equipment; the edge of the cut tape (left) is heated between the slits before PVC and textile layers are separated (right). b Equipment in operation; Edge cut tape (right), slit heater (middle), and peeled …
-
Lubricant Effect on the Microtribological Behavior of Magnetic Coating Formulations 1-aliphatic Lubricants
Finishing the tape by calendaring, rewinding, slitting , testing, and packaging Coating preparation equipment includes the mills, mix- ers, polishing tanks, and holding tanks used to prepare the magnetic coatings before application.
-
Industrial and Specialty Papers Volume 3, Applications
In general, slitting may be satisfactorily done on the equipment used for gummed-paper sealing tape .
-
TheU, B, V photoelectric brightness profiles of NGC 362
The data acquisition system was a photon counting photometer (2 s integration time), having a slit of 30.5 • 181.5 arc sec dimension, equipped with a 1P21 photomultiplier and a magnetic tape recorder.
-
Involvement of β1 integrin in microglial chemotaxis and proliferation on fibronectin: Different regulations by ADP through PKA
The fill- ing slit was quickly sealed with adhesive tape and the chamber was carefully set on the stage of a microscope equipped with a 103 phase-contrast objective.
-
Americam Society of Composites: 29th Technical Conference
Additionally, the composite tapes were produced at a thickness of 0.2 mm and slit to widths of 12 mm to better fit the equipment .
Indicates content that may require registration and/or purchase.