Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuratus Corporation
Description: prefer, you can submit your RFQ on-line at the Aluminum Nitride Request For Quotation page. Substrates Aluminum nitride substrates available from Accuratus are produced using tape casting or dry pressing methods. Tape casting produces sizes up to 5 inches by 7 inches and
- Thickness / Wall Thickness: 0.025 inch
- Length: 2 inch
- Diameter: 2 inch
- Density: 3.26 g/cc
-
Supplier: 3X Ceramic Parts Company Limited
Description: Aluminum Nitride (AlN) Substrate Description: AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN material and meets the requirements for electronic packaging baseplate, which makes it
- Density: 3.3399978920356252 to 3.359997879413084 g/cc
- Thermal Conductivity: 165 to 185 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 psi
- Dielectric Constant (Relative Permittivity): 9.3 #
-
Supplier: Accuris
Description: Preparation of steel substrates before application of paints and related products Surface roughness characteristics of blast-cleaned steel substrates Part 5: Replica tape method for the determination of the surface profile
-
-
Supplier: Accuris
Description: Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 5: Replica tape method for the determination of the surface profile (ISO 8503-5:2017)
-
Supplier: Accuris
Description: Preparation of steel substrates before application of paints and related products \x96 Surface roughness characteristics of blast-cleaned steel substrates \x96 Part 5: Replica tape method for the determination of the surface profile
-
Description: dielectric loss, bulk resistivity, dielectric strength) are excellent; The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure; non-toxic; It can be made by tape casting. It is a promising
- Thermal Conductivity: 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Description: ISO 8503-5:2003 describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504-2. The method uses replica tape and a suitable gauge for measuring, on site, the roughness of a surface before the application of paint or
-
Supplier: CSA Group
Description: ISO 8503-5:2017 describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504-2. The method uses replica tape and a suitable gauge for measuring, on site, the roughness of a surface before the application of paint or
-
Supplier: Budnick Converting, Inc.
Description: V2116 is a .5" thick, high strength, open cell polyurethane foam for structural glazing and cladding spacer systems for field and shop glazing. Available coated one or two sides.
- Thickness: 0.5 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Description: dielectric loss, bulk resistivity, dielectric strength) are excellent; The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure; non-toxic; It can be made by tape casting. It is a promising
- Thermal Conductivity: 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Description: dielectric loss, bulk resistivity, dielectric strength) are excellent; The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure; non-toxic; It can be made by tape casting. It is a promising
- Thermal Conductivity: 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double glass punching tape is made of polyester film as the substrate,single-sided coated with specially treated high-performance silicone pressure-sensitive,and double glass punching tape has the characteristics of high temperature resistance,high strength,holes and good
- Thickness: 0.002362204724409449 inches
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Expansion tape is composed of OPS substrate or modified TPU substrate, coated with anti electrolyte pressure-sensitive adhesive. Developed and manufactured swelling/expansion tape for lithium battery drum testing. Used for fixing the end of high magnification batteries,
- Thickness: 0.0017716535433070866 inches
- Features: Anti-static / ESD Control, Electrically Conductive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Biodegradable Tape is made from recycled fiber as the substrate and coated with natural rubber. It has characteristics such as degradable recycling, green environmental protection, and strong adhesion.
- Thickness: 0.002362204724409449 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Adhesive: Rubber
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape 5952 is a 45 mil acrylic foam tape with double sided adhesive. It is conformable and its modified adhesive adheres to a variety of substrates, including powder coats & plastics.
- Thickness: 0.045 inches
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape RP+080GF is a 0.032 inch (0.8 mm) thick gray double coated acrylic foam tape with a PE film liner. The multi-purpose acrylic adhesive on both sides bonds to a broad range of high and medium surface energy substrates including metals, glass and a wide variety of
- Thickness: 0.032 inches
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape 4950 is a 45 mil, double sided, firm acrylic foam tape that is used for bonding a variety of substrates. 4950 provides high strength and long-term durability.
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 25 lbs/in
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Deviser, Inc.
Description: General Purpose Masking Tape is made with rubber adhesive onto crepe paper. It’s designed for packaging, bundling, holding, splicing, masking and labeling for home, school and industry. This product is economical, but with good performance on variety of substrates. Industrial Grade
- Thickness: 0.005 to 0.0056 inches
- Peel Strength / Adhesion: 1.75 to 2 lbs/in
- Temperature Resistance: -17.77777777777778 to 93.33333333333333 C
- Backing: Paper
-
Supplier: Can-Do National Tape
Description: Black VHB Foam Tape 3M VHB Acrylic Foam Tape with Acrylic Adhesive 3M™ VHB™ Tape 5925, 1 inch x 72 yd. Black utilizes modified acrylic adhesive on both sides of a very conformable adhesive foam core, providing adhesion the broadest range of substrates, including most
- Width: 1 inches
- Carrier / Backing: Foam
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Maxi Adhesive Products, Inc.
Description: Adhesive is zone coated on edges of substrate creating a non-adhesive tunnel for wires, cables or cords to lay under.
- Width: 1 inches
- Thickness: 0.0095 inches
- Peel Strength / Adhesion: 5.3125 lbs/in
- Carrier / Backing: Plastic / Polymer
-
Supplier: Mitsui Chemicals America, Inc.
Description: ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since this back grinding wafer tape uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate
-
Supplier: Can-Do National Tape
Description: White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5915WF, 72 yd. White. A very conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film liner. Our 5 mil tape provides short-term temperature resistance up to
- Carrier / Backing: Foam
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Maxi Adhesive Products, Inc.
Description: This high temperature double sided tape will allow you to sheet your substrates with adhesive, then do all your cutting with the laser. Each peice comes out of the laser fully coated with adhesive and ready to apply to your substrate. You will save time by not having to
-
Supplier: 3X Ceramic Parts Company Limited
Description: Thickness 0.15mm 0.25mm 0.5mm Aluminum Nitride Substrate The Advantage of Aluminum Nitride Substrate : 3X Ceramic Parts company use tape casting to produce high thermal conductivity aluminum nitride substrates . * High Thermal Conductivity ≥170 W/ m.k * Meet Variesties of
- Density: 3.3299978983468956 g/cc
- Thermal Conductivity: 170 W/m-K
- MOR / Flexural Strength: 58,014.7357428788 psi
- Dielectric Constant (Relative Permittivity): 8.8 #
-
Description: An economical acrylic transfer tape featuring high dead load shear and excellent temperature resistance. Engineered for high performance HVAC foil tapes and interior cab assembly. Great bond to PVNs, Zotefoams, EFOs and more. Excellent low surface energy bonding to multiple
- Adhesive: Acrylic, Transfer
-
Supplier: Can-Do National Tape
Description: White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5925WF, 1/2 inch x 72 yd. White. Utilizes modified acrylic adhesive on both sides of a very conformable adhesive foam core, providing adhesion the broadest range of substrates, including most powder
- Width: 0.5 inches
- Carrier / Backing: Foam
- Adhesive: Pressure Sensitive (PSA)
-
Description: Polyken 338 FOIL / SCRIM / KRAFT TAPE Diamond pattern foil/scrim/kraft tape; tear resistant. Applications Seal and patch FSK duct boards and blankets. Extra strength seal to maintain vapor barrier integrity. Features & Benefits Aluminum foil/scrim/Kraft backing with a specially
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Adhesive: Acrylic
-
Supplier: Zippertubing Co. (The)
Description: Z-Block Tape is a Polyamide hot-melt adhesive designed to “water block†electrical wire and cables that utilize a secondary heat shrinkable outer jacket. The adhesive is compatible with Polyolefin, Polyvinylchloride, and EVA type heat shrinkable tubing plus Copper and Aluminum metal
- Thickness: 0.012 inches
- Temperature Resistance: -55 to 100 C
- Adhesive: Hot Melt / Heat Activated
- Features: Specialty / Other
-
Supplier: KOSTER American Corporation
Description: Cold self-adhesive rubber/bitumen waterproofing tape for application in façade areas and to windproof window connections. Highly flexible, immediately waterproof and resistant to driving rain. Crack bridging and suitable for application on cold substrates. With a double laminated
-
Supplier: Deviser, Inc.
Description: Engineering Grade Solid Color Reflective Tape is polyester reflective film coated with acrylic adhesive, that offers 5-year durability. It’s designed for permanent or temporary barricades, graphics, traffic and commercial signs. Application surface should be flat and application
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -20 to 60 C
- Adhesive: Acrylic
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR FR1000 Tape is manufactured on a mica substrate with high-temperature silicone adhesive suitable for flame mitigating properties.
- Thickness: 0.007874015748031496 inches
- Temperature Resistance: -73 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: Can-Do National Tape
Description: 3M™ Splicing Tape 4240 is a 0.11 mm thick (0.004 in) thick, clear tape consisting of a rubber resin adhesive on a polyester backing.It Bonds well to polyolefin substrates such as polyethylene or polypropylene and can be used for splicing or as a tabber tape to the
-
Description: Unique reinforced transfer tape construction functions as an aggressively tacky, general purpose laminating tape. Ideal for applications that require the ability to adapt and form to a curved surface. High adhesive mass for excellent adhesion to multiple laminates and substrates
- Adhesive: Epoxy, Transfer
- Features: Other
-
Adhesive Tapes - Ludlow Tape HPA Series Removable Acrylic Transfer Adhesive -- Ludlow Tape HPA 5300
Description: presses & collators· Spot & Strip tape applications Features & Benefits · Clean removability from a variety of substrates.· Applies easily with all types of applicating equipment.· Clean cuttable performance with virtually 0 adhesive build up during conversion.· Excellent UV &
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 0.625 lbs/in
- Temperature Resistance: -20 to 93.33333333333333 C
- Backing: Paper
-
Description: A matte clear medical film tape, constructed with a specially formulated, high performance medical grade acrylic adhesive system. Designed for a variety of medical industry end uses that include: direct skin bonding, fabric /substrate design and medical device application.
- Adhesive: Acrylic
- Backing: Plastic / Polymer
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
The Polyonics family of ESD-safe polyimide and polyester label, tape and asset tag materials are (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Performance Labels and Tags for Harsh Environments Polyonics is the specialty chemistry and coating expert for label, tag and tape converters, specialty die cutters, OEM designers and specification engineers. We start with personal (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Premium Alumina Ceramic Substrates for Advanced Industrial Applications Great Ceramic specializes in manufacturing high-purity alumina ceramic substrates using advanced tape (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
As being intelligence and electrification in various industries, ceramic substrates have become an indispensable foundational material in power electronics, semiconductor packaging, and microelectronics. These products act as key of electronic components, serving as packaging and interconnect (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Looking for flexible magnetic tape or strips? Arnold's FlexMag™ offers flexible magnetic tape, a cutting-edge solution to solve your material joining problems. These flexible magnetic strips quietly join any substrate together—seamlessly. (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
VLM200 Your solution for vertical measuring of precision parts and materials. Measuring applications include: your precision part, balls, material thickness such as poly films, meshes, magnetic tape, disk substrates, and metal foils. Measure height and thickness with complete confidence (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils. Also, the ball manufacturing industry heavily relies on the Labmaster Standard for fast and accurate ball measurements with the aid of several specially designed anvils for this application (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
What is the Substrate of a Carton and how does it Impact Packaging Tape Choice?
In the packaging industry, the substrate of a carton refers to the type of material that the carton you are sealing is made out of. The most common type of substrate is corrugated fiberboard. Pressure-sensitive tape is characterized by the use of wipe-down force to drive the adhesive
-
Application of Flow Forming in Ceramic Substrate
Due to the advantages of simple equipment, continuous operation, high production efficiency and uniform body performance, tape casting has become an important method for preparing large-area, ultra-thin ceramic substrates.
-
What is Pressure Sensitive Adhesive (PSA) Tape?
Pressure sensitive adhesive tape (also known as: PSA, self adhesive, self stick adhesive) is a major category of adhesive tapes and is a relatively thin flexible tape with single or double sided coating. PSA will adhere to a variety of substrates when applied to most clean and dry surfaces
-
Bonding Tape Systems for TPO Materials (.pdf)
TPO materials, with their low surface energy characteristics, present unique bonding challenges for manufacturers of pressure sensitive adhesives. Add into the equation a second substrate, such as, a foam, vinyl, other low energy surface finish or material and the bonding challenge increases
-
Performance Material Spotlight: 3M TM VHB TM LSE Series - An Acrylic Foam Tape for Bonding Low Surface Energy Materials
Let's learn more about 3M's VHB TM LSE TM Series acrylic foam tapes and how their very high bond strength tackles even some of the most difficult to bond to substrates like polypropylene and specialty thermoplastics.
-
Economical Bonding to Polyethylene and Ester (.pdf)
Designed as a general purpose tissue tape providing high conformability and high adhesion to a variety of surfaces, including low surface energy substrates.
-
Interior Polyurethane Foam Bonding - FT 7951 (.pdf)
Scrim reinforced tape offering very good adhesion to a wide variety of foams on low surface energy substrates. High temperature resistant and relative low fogging, very suitable for automotive interior applications.
-
A Guide to Better Bonding
Pressure sensitive adhesive binding offers an excellent method for attaching substrates in a wide range of assembly applications. A cost-efficient and highly effective bonding option, pressure sensitive adhesive tapes provide a number of advantages including:
More Information Top
-
Correlations between creep, shrinkage, and dynamic mechanical characteristics of magnetic tape materials
The uncoated substrates themselves exhibit creep and shrinkage behavior that is tightly controlled by the practices of the tape substrate manufacturer.
-
Mechanical, hygroscopic, and thermal properties of metal particle and metal evaporated tapes and their individual layers
tape substrates , and have been widely studied.1,7,8,10,13 .
-
Dynamic mechanical and thermal analyses of magnetic particle and metal evaporated tapes and their individual layers
PET and PEN films are commonly used as magnetic tape substrates , and have been widely studied.1,7,8,11 Their chemical molecular structures are shown in Fig- ure 1(c).
-
Dynamic mechanical analysis of barium ferrite magnetic tapes with aramid and poly(ethylene naphthalate) substrates
With increased data storage demands, thin tape substrates are of ever increasing relevance as a solution.
-
Dynamic mechanical analysis of magnetic tapes at ultra‐low frequencies
Advanced micro- and nanomanufacturing technologies are con- stantly developing improved methods for decreasing the thick- ness of magnetic tape substrates and decreasing the size of the .
-
Viscoelastic analysis applied to the determination of long‐term creep behavior for magnetic tape materials
To facilitate comparisons with tape substrate in- cartridge creep specifications listed in Table IV, the creep strains at 50°C in the lower pair of graphs can be used.
-
Second-Generation HTS Conductors
Deposition onto the tape substrate is conducted while feeding the tape substrate in a direction perpendicular to the plane of the paper in Figure 3.2.
-
Technique development and measurement of Poisson's ratio, lateral creep behavior, and thermal and hygroscopic expansion of individual layers in magnetic tapes
Because T-PET(2) film is developed for a linear tape substrate , the stretch ratio during the film manufacture is about 2.25 in MD 3 3.6 in TD 3 2.5 in .
Indicates content that may require registration and/or purchase.