Products/Services for Tapered Busbar
-
Busbars and Busways - (312 companies)Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system. Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification...Busbar TypeBusway TypeBusbar (Conductor) Material -
Tapered Roller Bearings - (359 companies)Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads. Tapered roller bearings contain an inner ring, outer ring, and a number of tapered... -
Plugs, Stoppers, and Inserts - (417 companies)Image credit:Alliance Express. Tapered. Tapered plugs, stoppers, and inserts are connectors with tapered sides, providing a snug fit. Some can be used as either a cap or a plug. Tapered plugs are versatile and can be used for straight tubes... -
Roller Bearings - (593 companies)Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement... -
Form Gages and Form Gaging Systems - (91 companies)Form gages and form gaging systems are used to inspect parameters such as roundness, angularity, squareness, straightness, flatness, runout, taper and concentricity. Form gages are similar to profilometers, inspection tools used to measure surface... -
Dimensional Gages and Instruments - (1177 companies)Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore. Image Credit: Fischer...
-
Plug Valves - (479 companies)Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position. Plug valves, also called cock or stop-cock valves or quarter-turn valves, date back to ancient times...
-
Thrust Bearings - (395 companies)Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic...
-
Bus Plugs - (26 companies)Bus Plugs connect to a busbar or busways to distribute protect and supply power to industrial equipment. Description. Bus plugs connect to a busbar or busway to provide a localized power distribution to electronic devices, while protecting...
-
Dowel Pins - (192 companies)Dowel pins are industrial fasteners that are used to assemble two or more items together. They are short, cylindrical rods. The dowel pins can be tapered, slotted, grooved, or otherwise altered to change its mechanical properties. They are commonly...
Product News
-
Altech Corp.
Altech Busbars - Cut to Fit Altech offers busbar systems for supplementary protectors, manual motor controllers, and UL489 miniature circuit breakers. Options include established UL1077 and UL508 busbars rated up to 200 A, plus UL489 cuttable busbars rated up to 115 A for flexible layouts. UL1077 and UL508 busbars rated up to 200 A. UL489 cuttable busbars rated up to 115 A. UL1077 and UL508 systems are UL-recognized and listed for use with many supplementary protectors and manual motor controllers. UL489 cuttable system... (read more)Browse Busbars and Busways Datasheets for Altech Corp. -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushing Sprocket,Taper bushed Bore Sprockets European Series Sprockets American Series Sprockets Japan Series Sprockets. Split Taper bushed bore sprockets and split taper bushings secure drive shafts to a base or housing. Split-Taper sprockets have a keyway to help prevent slipping and to mate with Split-Taper bushings. Bushings provide additional clamping force over bores that only use keyways and set screws. They have two slits on the barrel to allow the bushing to tighten around the shaft to ensure a secure fit. They are installed... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
PennEngineering®
Fastener Solutions for Aluminum Busbars in EVs As electric vehicles (EVs) continue to gain traction, the demand for cost-effective, lightweight, and high-performance materials is more critical than ever. Traditionally, copper has been the material of choice for EV busbars due to its excellent conductivity, but aluminum is emerging as a compelling alternative. Despite aluminum 's lower conductivity, its significantly lower cost and weight make it an attractive option. However, aluminum also presents challenges, particularly its oxide layer... (read more)Browse Captive Fasteners Datasheets for PennEngineering® -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushed Drive Sprockets Optimized Power Transmission for Automation Systems. Taper bushed sprockets are engineered to deliver high reliability, precise shaft alignment, and enhanced torque transfer, making them ideal for modern automation-driven industrial applications such as conveyors, material handling, and precision machinery. Key Features & Benefits. Secure Shaft Locking Mechanism. Split taper bushings provide strong clamping force, minimizing shaft slippage and ensuring stable operation under dynamic loads... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Duplex Taper Bore Sprockets Product Features & Specifications1. Taper Bushing System. Material: High-grade alloy steel (ISO 9001 certified). Bore Range: Metric: 12mm - 120mm. Imperial: 0.5" - 5". Keyway Standards: DIN 6885 / ANSI B17.1. Fastening: M8 -M24 high-tensile bolts (8.8 grade). Torque Capacity: Up to 3,500 Nm (size-dependent). 2. Sprocket Specifications. Pitch Options: ANSI 25 -240, ISO 06B -32B. Teeth Count: 10T -120T (custom available). Material: Standard: C45 carbon steel (induction-hardened). Premium: 1045... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hottinger Brüel & Kjær A/S
Acoustic Testing for Tapered Roller Bearings Discom, a part of global precision measurement expert, Hottinger Br uel & Kj aer (HBK), has released a new acoustic testing system for tapered roller bearings (TRBs) - TasAlyser TRB. Designed for inline use within production - and based on Discom's HBK OrbitSync technology - the system runs before the bearings are installed in a gearbox or E Drive. Tapered roller bearings are used to carry combined radial and axial loads in electric drives, multi-speed gearboxes and high-speed motors. Defects... (read more)Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
DigiKey
PowerWize Wire-to-Board/Wire-to-Busbar Connectors Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side-locking and the 8 mm connectors offer top-locking to provide operators tactile and audible feedback during system integration to help ensure secure mating. Both 6 mm and 8 mm headers and receptacles are mechanically-keyed to eliminate mismating... (read more)Browse Electrical Connectors Datasheets for DigiKey -
Rego Electronics Inc.
High Current BusBar, TERMINALs for charging pile More than customization, you would be highly impressed by how we make it more efficient for you by one-stop service: [Market & Application]. - BESS. - Power System. - Charing Pile. - UPS system. [Features & Benefits]. * 100% customized. ** Vibration-absorbing. *** Assembly tolerance make-up. **** Insulation coating included (read more)Browse Power Connectors Datasheets for Rego Electronics Inc. -
Smalley
Tapered Section Ring (Circlip) Series Released New Tapered Section Retaining Ring (Circlip) Series Released. When you are in need of a quick and economical heavy-duty ring, Smalley's newest standard series of Tapered Section Retaining Rings (Circlips) is here to secure your assembly!. With over 100 years of manufacturing excellence, Smalley is the Engineer's Choice (R) for supplying or designing the right retaining ring solution for all of your application needs. Smalley has recently partnered with Beneri, the leading Italian circlip... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Chengdu Leno Machinery Co., Ltd.
V-Belt Pulley SPA for Taper Bushes SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting. Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive solutions. The taper bore configuration allows secure shaft mounting with concentric clamping, eliminating the need for keyway machining in many installations. Available Configurations. Taper Bore: For use with standard taper bushes, enabling quick mounting and removal. Finished Bore: Ready-to-install with keyway and set screws... (read more)Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd.