-
Supplier: Artus Corporation
Description: roller bearings. Non-compressible, burr-free, rust proof, and durable, Artus aluminum shims are designed for use in operating temperatures in excess of 200 degrees Fahrenheit. Custom dies can be made to cut shims up to 24 inch diameter in a single piece. Larger OD shims require
- Thickness: 0.001 to 0.03 inches
- Material: Aluminum
- Features: Color Coded Thickness
- Shape: Rectangular
-
Supplier: Artus Corporation
Description: Artus Corp. manufactures the highest quality standard and custom plastic shims. Flexible and long-wearing, Artus plastic shims are non-hygroscopic and impervious to oil to make the perfect seal. Standard and custom plastic shims are available in any required shape and a variety
- Thickness: 0.0005 to 0.06 inches
- Features: Color Coded Thickness
- Material: Plastic
- Shape: Rectangular
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Width: 0.2362206 inch
- Bore Diameter: 0.2757088103 inch
- Outer Diameter: 0.6299216 inch
- Units: Metric
-
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Width: 0.2362206 inch
- Bore Diameter: 0.3150789103 inch
- Outer Diameter: 0.6299216 inch
- Units: Metric
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Width: 0.5511814 inch
- Bore Diameter: 0.7480319 inch
- Outer Diameter: 1.4960638 inch
- Units: Metric
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Width: 0.393701 inch
- Bore Diameter: 0.393701 inch
- Outer Diameter: 0.7480319 inch
- Units: Metric
Find Suppliers by Category Top
More Information Top
-
Evaluation of Fixturing for Compression Testing of Metal Matrix and Polymer/Epoxy Composites
By utilizing shim stock between the tapered side of .
-
Impedance and complex propagation constant measurements at W-band on planar circuits
The cosine tapered fin was made form 0.005 in brass shim stock and was 0.25 in long.
-
Metallography: Principles and Practice
The taper angle can be determined by placing a piece of shim stock of known thickness under one corner of the sample and then measuring the distance from the shim stock to the opposite corner, as shown in Fig. 2-11.
-
ZMPAP1999P060
The taper angle can be determined by placing a piece of shim stock of known thickness under one corner of the sample and then measuring the distance from the shim stock to the opposite corner, as shown in Fig. 2-11.
-
Inertial confinement fusion target component fabrication and technology development support: Annual report, October 1, 1997--September 30, 1998
A correction of 0.0025 deg (accomplished with 0.002 in. shim stock ) was sufficient, as determined by examiningtest mandrels for taper .
-
ZASMHBA0003983
… or ground until dimension E (measured diagonally pffiffiffiffiffiffiffiffiffiffiffiffiffiffiffiffiffiffiffiffiffiffi across ffi the mouth of the die) = d 2 +ds+s2 , where d is the initial diameter of the taper at the entrance to … … the thickness of the shim stock placed between the die …
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22905/Thonstad_washington_0250O_11481.pdf?sequence=1&isAllowed=y
This was corrected by inserting tapered (HDPE) shims custom designed and fabricated at short notice because the commercial supplier had none in stock .
-
Nevada Test Site-Directed Research and Development, FY 2009 Annual Report
Using 25 μm shim stock , the height of the short side of the groove was made precisely 178 μm tall in order to produce the proper taper on the swatch of plastic.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… sheds sheen sheep sheer sheet sheik shelf shell shied shier shies shift shill shims shins shine shiny … … stead steak steal steam steed steel steep steer stein stele stems steno steps stern stets stews stick sties stiff stile still stilt sting stink stint stirs store stoat stock stogy stoic stoke stole … … tanks tansy tapes taped taper tapir tardy tares taros …
-
Discoveries of the year at the ORNL EN
My present opinion of the shim stock is that I will accept the necessity to open and clean the belt every four or five months in return for no appreciable belt dust and a belt with 20(Xihr. that looks like a … The upcharge shim is 1.6 inches free width by ~ 17 inches tapering out to - 18 …
Indicates content that may require registration and/or purchase.