-
Supplier: Sharpe Products
Description: call or request a quote. Tube Sizes Available: 3/4", 1", 1-1/4", 1-1/2", 1-3/4", 2" Steel Square Tube Flanges Aluminum Square Tube Flnages (3003 Alloy)
- English Size: 1.25 inch
- Material: Aluminum
- Size: English
-
Supplier: Sharpe Products
Description: call or request a quote. Tube Sizes Available: 3/4", 1", 1-1/4", 1-1/2", 1-3/4", 2" Steel Square Tube Flanges Aluminum Square Tube Flnages (3003 Alloy)
- English Size: 1.25 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Ark-Plas® Products, Inc.
Description: Durable Cable Clamps can secure and route tubing, piping, and wiring. Cable Clamps are available with a full 1/2" wide contact area for critical and heavy-duty applications, or an economical 3/8" width for medium to light-weight applications. All contact areas have a full radius for product
- Diameter: 1.25 inch
-
-
Supplier: DigiKey
Description: Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.4 CFM (0.711m³/min) 3 Wire Leads
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Tube Axial Fan
- Features & Options: Fault Detection
-
Supplier: Quarktwin Technology Ltd.
Description: 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
- IC Package Type: SOIC, Other
- Input Voltage Range (Vpp): 5 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Shipping Tube / Stick Magazine, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 917311-DS1250W-150 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 150 ns 32-EDIP Package: Tube Package: 32-DIP Module (0.600", 15.24mm
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 869384-DS1250Y-70IND Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70 ns 32-EDIP Package: Tube Package: 32-DIP Module (0.600", 15
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 917310-DS1250ABP-70 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70 ns 34-PowerCap Module Package: Tube Package: 34-PowerCap™ Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 869381-DS1250AB-70IN D Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70 ns 32-EDIP Package: Tube Package: 32-DIP Module (0.600", 15
-
Supplier: MicroGroup
Description: Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size of wire in carbon steel, stainless steel or nylon, etc. They come in almost any length of handle, with ring handles or loop
- Applications: Cleaning / Surface Preparation
- Backing / Base Type: Metal
- Brush Filament Type: Metal Wire, Stainless Steel
- Length: 6.5 inch
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium pressure hydraulic oil lines, antifreeze solutions, water. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Two textile braids. COVER: Black
- Application: Hydraulics
- Product Form: Hose (including Duct)
- Temperature Range: -40 to 212 F
-
Industrial Valves - Laboratory Gas Regulator, Single Stage 330 CGA; 1250 scfh; 60 spi -- GO-98202-60Supplier: Cole-Parmer
Description: , mildly corrossive and process applications requiring precise, stable delivery pressure control. A diaphragm packless outlet valve with a 1/4" compression tube fitting allows flow control and maintains system purity.
|Single -stage regulators feature a convoluted
-
Supplier: Hamilton Company
Description: For most analytical applications the PTFE Tube Diluter provides exceptional performance with no interference from carryover. However, some applications require a higher level of assurance and that is why the new Disposable Tip Hand Probe was developed. For these sensitive applications, the
- Accuracy: 1 (+/- % FS)
- Also a Dispenser: Yes
- Common Dilutions: 1/4, 1/10, 1/25, 1/50, 1/100, 1/250, 1/500, 1/1000, Other
- Display Type: Digital Numerical Display
-
Supplier: DigiKey
Description: IGBT 650V 440A 1250W Chassis Mount SOT-227B
- Package Type: Other
- Packing Method: Shipping Tube / Stick Magazine
- TJ: -55 to 175 C
-
Supplier: ASTM International
Description: diameters of 0.250 through 0.750 in. [6.00 through 20.00 mm]. For diameters over 0.500 through 0.750 in. [over 12.50 through 20.00 mm], the diameter and wall-thickness tolerances and eddy-current test parameters, if required, shall be agreed upon by the producer and the purchaser. Only
-
Supplier: RS Components, Ltd.
Description: Maximum Surge Current = 20 kA@ 10 Operation, 40 kA@ 1 Operation DC Spark Over Voltage = 600V Impulse Spark Over Voltage = 1250 V@ 1000 V/μs, 925 V@ 100 V/μs Maximum Voltage Rating = 600 V Mounting Type = Through Hole Dimensions = 8 (Dia.) x 13.5mm Lead Pitch = 4.4mm Length = 13.5mm
- DC Spark-over Voltage: 600 volts
- Impulse Spark Over Voltage: 925 volts
- Package Type: Other
-
Supplier: TE Connectivity
Description: Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 460 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400
- Coil Nominal DC Power: 1.25 watts
- Coil Resistance: 460 ohms
- DC Coil Voltage: 24 volts
- Maximum AC Switching Voltage: 400 volts
-
Supplier: Philips Emergency Lighting
Description: Philips Bodine compact fluorescent emergency ballasts (FEBs) are designed specifically for compact lamp fluorescent fixtures. They allow you to easily covert new or existing fluorescent fixtures into code-compliant emergency lighting. The emergency ballasts operate most 2- and 4-pin
-
Supplier: DigiKey
Description: Fan Tubeaxial 48VDC Square - 119.13mm L x 119.13mm H Ball 125.0 CFM (3.50m³/min) 4 Wire Leads
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Tube Axial Fan
- Features & Options: Fault Detection
-
Supplier: DigiKey
Description: Fan Tubeaxial 12VDC Square - 119.13mm L x 119.13mm H Ball 125.0 CFM (3.50m³/min) 4 Wire Leads
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Blower / Fan Type: Tube Axial Fan
- Features & Options: Fault Detection
-
Supplier: TE Connectivity
Description: & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1250 Mechanical Attachment Relay
- Coil Nominal DC Power: 0.6650 watts
- Coil Resistance: 120 ohms
- DC Coil Voltage: 9 volts
- Mounting: PC Board
-
Supplier: TE Connectivity
Description: Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1250 Mechanical Attachment Product Mount Type : Printed Circuit
- Coil Nominal DC Power: 0.6000 watts
- Coil Resistance: 15 ohms
- DC Coil Voltage: 3 volts
- Maximum AC Switching Voltage: 400 volts
-
Supplier: TE Connectivity
Description: ] Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1250
- Coil Nominal DC Power: 0.4030 watts
- Coil Resistance: 62 ohms
- DC Coil Voltage: 5 volts
- Maximum AC Switching Voltage: 480 volts
-
Supplier: CANNON Instrument Company
Description: ASTM D1250/D1475/D4052/D4 806/D5002/D5798/D593 1, ISO 12185/15212 The automated KEM DA-640 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with 4 decimal (± 1 x 10-4) resolution. One button operation provides ease
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
- Technology Type: Digital Instrument, Oscillating Tube
-
Supplier: CANNON Instrument Company
Description: ASTM D1250/D1475/D4052/D4 806/D5002/D5798/D593 1, ISO 12185/15212 The automated KEM DA-645 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with 4.5 decimal (± 5 x 10-5) resolution. One button operation provides ease of
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
- Technology Type: Digital Instrument, Oscillating Tube
-
Supplier: CANNON Instrument Company
Description: ASTM D1250/D1475/D4052/D4 806/D5002/D5798/D593 1, ISO 12185/15212 The automated KEM DA-650 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with nearly 5 decimal (± 2 x 10-5) resolution. One button operation provides ease of use
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
- Technology Type: Digital Instrument, Oscillating Tube
-
Supplier: Waytek, Inc.
Description: DSG Canusa CPA 100 1-1/4 Black Dual Wall 3:1 Heat Shrink Category: Heat Shrink Manufacturer: DSG Canusa 48" Lengths ship in a separate box 3:1 Shrink ratio Expanded ID: 1.250" Shrink ID: .416" Flame retardant
- Features: Flame Retardant
- Length: 48 inch
- Material: Other
- Shrink Ratio: 3 :1
-
Supplier: CANNON Instrument Company
Description: For Measuring Density, Specific Gravity and API Degrees ASTM D1250, ASTM D1298, ASTM D4052, ASTM D7777 The automated CANNON D155 offers a low-cost, affordable alternative to manual hydrometer methods for measuring density and specific gravity with easy, one button
- Density Range: 0.0 to 2 g/cm³
- Display & Special Features: Laboratory Style (Benchtop or Handheld), Computer Interface / Networkable
- Instrument Type: Density Instruments, Hydrometer
- Media Type: Liquid
-
Supplier: TPI Corporation
Description: RATING WALL MOUNTING 10.4 AMPERE CURRENT RATING 1250 W POWER RATING THERMOSTAT CONTROL TYPE 4265 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater
- Heating Capacity: 1.25 kW
-
Supplier: TPI Corporation
Description: 1250 W POWER RATING THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
- Fuel / Energy Source: Electric
- Heater Type: Space Heater
- Heating Capacity: 1.25 kW
-
Supplier: TPI Corporation
Description: 10.4 AMPERE CURRENT RATING 1250 W POWER RATING THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heating Capacity: 1.25 kW
-
Supplier: RS Components, Ltd.
Description: The ADuM1250/ADuM1251 are hot swappable digital isolators with nonlatching, bidirectional communication channels compatible with I²C interfaces. Mounting Type = Surface Mount Length = 5mm Width = 4mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +105°C Delivery
- Operating Temperature: -40 to 221 F
-
Supplier: Pentair, Inc.
Description: - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1250 LOAD RATING IN LB WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD 1250 LB LOAD RATING 3/4 INCH HANGER
- Maximum Load: 1250 lbs
- Pipe Size: 6 inch
- Supports & Clamps: Other / Specialty
-
Supplier: RS Components, Ltd.
Description: Output Current = 200mA Maximum Switching Frequency = 1250 kHz Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Typical Operating Supply Voltage = 5 V Dimensions = 4.9 x 3.9 x 1.65mm Height = 1.65mm Length = 4.9mm Delivery on production packaging - Tube.
- IC Package Type: SOIC / SOP, Other
- Output Current (IOUT): 0.2000 amps
- Regulator Category: Switching Regulator
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Flow rates up to 1,250 ml/min at 250 rpm Flip-top rapid loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One year warranty Extension pumpheads for multi-channel pumping
- Discharge Size: 0.0197 to 0.3150 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 0.3302 GPM
- Power Source: DC Powered
Find Suppliers by Category Top
More Information Top
-
Resolution of Fission and Fusion Technology Integration Issues: An Upgraded Design Concept for the Subcritical Advanced Burner Reactor
… temperatures between 400uC and 900uC (Ref. 52), which is significantly under the melting temperature of 1250 uC. A single cell of the sodium coolant tube matrix for the plasma blanket TB2 (Fig. 12), was … … carried out for the similar plasma blanket TB2 and the taller inboard (TB1) and outboard ( TB4 ) blankets.
-
Electron transfer process between
Ce3 + donor and
Yb3 + acceptor levels in
the bandgap of Y3Al5O12
(YAG)
… precursors were calcined using a muffle furnace in CO atmosphere for 2 h at 1250 ◦ C. … a Risø TL/OSL reader model TL/OSL-DA-15A/B with an EMI 9635QA PM tube with a BG39 … … while the holes . are trapped by Ce3+ (Ce3+ + h+ → Ce4+ ) or Tb3+ (Tb3+ . + . h+ → Tb4 + ).
-
Synthesis and characterization of novel group VI metal (Mo, W) nitride and oxide compounds
A systematic investigation in the Ln203-Moo3-Mo (Ln = La, Ce, Pr, Nd, Sm) system was explored at 1250 °C in sealed, evacuated quartz tubes . Tb3+ Tb4 ' .
-
Progress in Power and Electrical Engineering
1250 … a CLPHP with check valves, which comprised of a total of 28 copper tubes with 2 mm … Tb4 .