Products/Services for Teel Centrifugal Pump

  • Water Pumps-Image
    Water Pumps - (863 companies)
    ...submersible water pumps) or by motive type (such as centrifugal, cantilever, or hand water pumps) can be used in water service applications. See the main pumps page for links to pumps classified by motive force. Types of Water Pumps. While slurries...
  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1170 companies)
    Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
  • Trash Pumps-Image
    Trash Pumps - (139 companies)
    Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Cantilever Pumps-Image
    Cantilever Pumps - (82 companies)
    Cantilever pumps are centrifugal pumps used in sump pump applications. They are available in horizontal and vertical configurations. Many styles including submersible motors. Cantilever pumps are specialized centrifugal pumps utilizing a cantilever...
  •  
    Grinder Pumps - (132 companies)
    Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting...
  •  
    Sewage Pumps - (393 companies)
    ...applications. These rugged, heavy-duty devices are typically made of durable materials such as stainless steel. Agitator pumps deliver kinetic energy to slurry solids surrounding the pump intake, re-suspending them in a fluid state. Centrifugal pumps apply...
  •  
    Turbine Pumps - (249 companies)
    Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps...
  •  
    Hand Pumps and Foot Pumps - (292 companies)
    Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
  •  
    Wastewater Pumps - (467 companies)
    ...and industrial areas. Many wastewater pumps use centrifugal force or positive displacement to move fluids. Centrifugal pumps apply centrifugal force to generate velocity, use rotating impellers to increase velocity, and push fluids through an outlet...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire