-
Supplier: TelephoneStuff.com
Description: Basic model of the snom business telephone family, the snom 300, fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 300 Basic VoIP Telephone Features: - 2 Line LCD Display: (2 x 16
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: Terminal block with 4 screw terminal posts. Molded of non-conductive plastic. Designed for making connections between station wiring and telephone set mounting cords. Features: - Separate base and cover - Plastic base contains molded brass inserts - UL certified
-
Supplier: TelephoneStuff.com
Description: Terminal Block without Cover - 6 Screw Posts. Block Features: - Terminal block with 6 screw terminal posts - Molded of non-conductive plastic - Designed for making connections between station wiring and telephone set mounting cords - Sold in Packages of 5 and 10
-
-
Supplier: TelephoneStuff.com
Description: Terminal block with 10 screw terminal posts. Molded of non-conductive plastic. Designed for making connections between station wiring and telephone set mounting cords. Cover (101A) sold separately.
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC
-
Supplier: Tripp Lite by Eaton
Description: The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.55 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 9.7 minutes
-
Supplier: Tele-Communication, Inc.
Description: both ends of the call, so you can hear and be heard like never before Microphone mute switch QuickPair technology for easy connection to any Bluetooth-enabled device Sliding boom conveniently answers and ends calls Innovative ear bud seals out external noise Up to 7 hours talk time and 180
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N154 series Telco cables are ideal for telephone, PBX, and IP Phone system applications. Constructed with 26AWG, solid conductor, Cat3 rated cable, heavy duty metal backshells with Male RJ21, 50 pin connectors, to Open End for punching down to 66M blocks. EIA/TIA 568B
- Cable Length: 25 ft
- Features: Cable Assembly, Cat 3
- Connector Type: Centronics® 50
- Application: LAN / Ethernet, Networking
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N154 series Telco cables are ideal for telephone, PBX, and IP Phone system applications. Constructed with 26AWG, solid conductor, Cat3 rated cable, heavy duty metal backshells with Male RJ21, 50 pin connectors, to Open End for punching down to 66M blocks. EIA/TIA 568B
- Cable Length: 100 ft
- Features: Cable Assembly, Cat 3
- Connector Type: Centronics® 50
- Application: LAN / Ethernet, Networking
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N154 series Telco cables are ideal for telephone, PBX, and IP Phone system applications. Constructed with 26AWG, solid conductor, Cat3 rated cable, heavy duty metal backshells with Male RJ21, 50 pin connectors, to Open End for punching down to 66M blocks. EIA/TIA 568B
- Cable Length: 50 ft
- Features: Cable Assembly, Cat 3
- Connector Type: Centronics® 50
- Application: LAN / Ethernet, Networking
-
Supplier: L-com, Inc.
Description: Easy to install with no special tools required Blocks unwanted DSL signal from voice phone systems Provides an unfiltered connection for your computer DSL modem Meets ANSI T1E1.4 RE 7R2 standards for DSL filter compliance
- Features: Cable Assembly
- Standards / Certifications: ISO
- Application: LAN / Ethernet
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: L-com, Inc.
Description: The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: L-com, Inc.
Description: The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas
- Rack Height: 1 U
- Type: Rack Enclosures
- Features: Standard 19" Rack
-
Supplier: Visual Sound, Inc.
Description: suppression jacks protect modems, fax machines, cordless phones or other equipment with a DSL or standard dialup RJ-11 phone line connection. Set of gold coaxial line surge suppression jacks protect CATV, satellite or broadcast antenna connections. USB port with included cable and
-
Supplier: Visual Sound, Inc.
Description: other accessories not requiring battery support. Single-line telephone suppression jacks protect directly connected modems, fax machines, cordless phones or other peripherals sharing a standard dialup or DSL phone line connection. USB communications interface with PowerAlert monitoring
-
Supplier: Data Connect Enterprise, Inc.
Description: with other circuitry, protect against AC or DC overvoltages. The transformers are rated at over 1500V RMS, enabling the connection of the modems to local circuits provided by most national telephone administrations (P.T.T.s). The line interface for SRM-5SX is a three-screw terminal
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: are rated at over 1,500 VRMS, enabling connection of the modems to the local circuits provided by most national telephone administrations (P.T.T.s). The line interface of SRM-6SC is a 5-screw terminal block. Optionally, the modem can be ordered with an RJ-11 or RJ-45 jacket or
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: overvoltages. As the transformers are rated at over 1,500V RMS, the modem is suitable for connection to local circuits provided by most national telephone administrations. Two connectors are available for connection to the line: a five-screw terminal block, and a modular
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Visual Sound, Inc.
Description: Automatic Voltage Regulation (AVR) during brownouts and overvoltages. Includes 12 output receptacles, 4 of which are widely spaced to accommodate large transformer blocks without obstructing adjacent outlets. 6 outlets feature full battery support and surge suppression, protecting computers,
-
Supplier: Sealevel Systems, Inc.
Description: connection to and from a cloud platform, and does not require additional network configuration. This module is ideal for environments where Wi-Fi signals may be unavailable or interrupted by building design or other devices. Due to the nature of cellular networks, data transmission over
Find Suppliers by Category Top
Conduct Research Top
-
Sharing Network Resources
, ranging from simple telephone wire to coaxial cable to fiber optics cable. In addition to physical connections, a number of wireless communication schemes are in use, including infrared and radio frequency (RF) transmission. Network devices must have some form of unique identification in order to tell
-
Smart Computing Article - Get Connected With Networks
route data from one computer to the next. The type of cabling you can use for networks is quite varied, ranging from simple telephone wire to coaxial cable to fiber optics cable. In addition to physical connections, a number of wireless communication schemes are in use, including infrared and radio
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 33 - Communications and Information > [FDBKF20050510165123737...
This may be in the form of a conventional telephone connecting block that allows inspection for unauthorized or concealed cross-connects to other frames.
-
Electromagnetic pulse (EMP) survey of the Idaho State Emergency Operating Center, Boise, Idaho
Telephone connection blocks for the EOC and the communications .
-
Power quality from a utility perspective
There is also damage to telephone interface at connection blocks .
-
CR4 - Thread: US Land Line Telephone Terminal Block Internal Connections
US Land Line Telephone Terminal Block Internal Connections .
-
CR4 - Thread: Zero Drop ORing or Drop Less Diod
Next in Forum: US Land Line Telephone Terminal Block Internal Connections .
-
CR4 - Thread: Need Some Help in Designing Shaping Amplifier
Previous in Forum: US Land Line Telephone Terminal Block Internal Connections .
Indicates content that may require registration and/or purchase.