-
Supplier: TelephoneStuff.com
Description: capacity - Mute, hold, and flash buttons - Call progress timer - 3 Ring tones - Audible and visual low battery alert - Hearing-aid Compatible
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Mute, hold, and flash buttons - Call progress timer - 3 Ring tones - Audible and visual low battery alert
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: The Four-Line Non-KSU Telephone System is the same system as the ET4300. Non-KSU System Features: - Provides access for up to 4 lines and expandable up to 16 extensions - System Includes: intercom, paging, call transfer and shared directory dialing - Shared Directory Dialing - holds 40 names
- Phone Type: Telephone
-
-
Supplier: TelephoneStuff.com
Description: messages recording capacity - Mute, hold, and flash buttons - Call progress timer - 3 Ring tones - Audible and visual low battery alert
- Phone Type: Telephone
-
Description: phone or optional headsets Corrosion-resistant hardware Noise-canceling microphone Self-resetting fuse prevents damage to the electronic circuits in the event of a high voltage spike on the telephone line Magnetic reed hook switch to reduce parts subject to wear Factory set to tone (DTMF)
- Phone Type: Telephone
-
Description: Class Control Module Features FT400A-V is a rugged wall or desk mount industrial VoIP telephone that provides safe and reliable communication in potentially harmful environments. Dust and corrosion-resistant, FT400A-V IECEx certified telephone provides safety and protection in
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: identification on display Directory (250 entries) Import/export of directory/phonebook Local dial plan Lists of missed, received, and dialed calls (100 entries each) Indication of calls on hold Clock with automatic daylight-saving time, call timer Call blocking (deny list) Handling of up to
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: identification on display Directory (250 entries) Import/export of directory/phonebook Local dial plan Lists of missed, received, and dialed calls (100 entries each) Indication of calls on hold Clock with automatic daylight-saving time, call timer Call blocking (deny list) Handling of up to
- Phone Type: Telephone
-
Supplier: Tele-Communication, Inc.
Description: From business to the home, a perfect record every time. The advanced P5090 Telephone Information Recorder will capture every detail of your telephone conversation while recording both sides with utmost clarity -- over 5 hours per tape. Packed with powerful features, the built in LCD
-
Supplier: Opto 22
Description: be individually configured as either RS-232 or RS-485 (2-wire or 4-wire). Configured as RS-232, serial ports support serial device communication or a Point-to-Point Protocol (PPP) modem connection for creating a TCP/IP network over PSTN (Public Switched Telephone Network) lines. Configured as
- Flash Memory: 16 MB
- SRAM / SDRAM Memory: 128 MB
- Processor Speed: 266 MHz
- Operating Temperature: 0 to 60 C
-
Supplier: Patton Electronics Co.
Description: Features Synchronous or asynchronous operation Supports data rates up to 64.0 kbps Two-wire/half duplex or four-wire/full or half duplex V.52 & V.54 test modes Equalization Anti-streaming timer Distances up to 12 miles (19.2 km) Point-to-point or multipoint Internal, external or received
-
Supplier: Patton Electronics Co.
Description: The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0 kbps. The Model 1065 operates in synchronous mode betweenthe local and remote
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: UL Standards & Engagement
Description: controllers, overload relays, fused disconnect switches, and circuit breakers, or control circuit components, such as pushbuttons, pilot lights, selector switches, timers, and control relays, or a combination of power and control circuit components, with associated wiring, and terminals.
Find Suppliers by Category Top
More Information Top
-
RCRA Facility Investigation/Remedial Investigation Report for the Grace Road Site (631-22G)
(Turnaround timer TELEPHONE NO, .
-
Controlled-atmosphere electric furance
Test results on telephone dial timer (30s interval) . Intervals . means . between9’s 2.36 2.35 2.39 2.35 2.36 .
-
Multi-channel time recorder for time and motion studies
Test results on telephone dial timer (30s interval) . Intervals . means . between9’s 2.36 2.35 2.39 2.35 2.36 .
-
Personal Computers Aid the Handicapped
Doorbells, telephones , timers , and many household events are signalled by bells or buzzers.
-
Conducting polymers
Their main use to date has been for computerpower back-up, but they have also shown up in wristwatches, telephones , timers forvideocassette recorders, and TV remote controls.
-
Polystyrene
Polystyrene is used in a wide variety of electrical and electronic applications, including computer housings and parts, terminals, cameras, office equipment, automotive parts, cams, garden machinery, printing equipment, smoke detectors, timers , telephone equipment and parts, stereo equipment and parts, and a variety …
-
A self-timing bridge method for the measurement of double layer capacitance at a dropping mercury electrode
The interval timer (Ericsson Telephones Ltd., Type 103C). triggered by a drop birth detector and stopped by the bridge balance detector, recorded the birth-balance time with a sensitivity of 10 psec. .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/19819/YOON-DISSERTATION-2012.pdf?sequence=1
In Arden’s classroom, there were an innovation station, calculators, an overhead projector, six students’ computer, teacher’s computer, a telephone , a timer , a television, a video player, and wireless Internet.
Indicates content that may require registration and/or purchase.