Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nook Industries, Inc.
Description: This unit consists of a rectangular aluminium hollow section with internal guide rods and an outside profile rail guide. The rail guide carriage and the roller guided carriage are running in opposite directions. The pulleys include maintenance-free ball bearings. The belt is tensioned by a
- Material: Aluminum
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Features: Multi-position, Other
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic cylinders are Tie-rod and Welded. Each of
- Stroke: 35.5 to 279.25 inch
- Bore Size: 3.75 to 8 inch
- Cylinder Action: Single
- Cylinder Configuration: Telescopic
-
Supplier: LINAK U.S. Inc.
Description: The DESKLIFT DB6 is a built-in actuator specially made for desks with a high adjustment range. The DB6 ( DESKLINE® Built-in) is a three-part telescopic actuator that is designed with a slim metal motor housing to achieve a very low installation dimension. The built-in
- Stroke or X-Axis Travel: 25.590565 inch
- Rated Speed: 1.49606299212598 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
-
Supplier: Nook Industries, Inc.
Description: The rotation of the screw is translated into a linear movement. Guiding profi le and square tube are connected by a clamping block. The result is a telescopic movement.
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 786.8 lbs
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: The rotation of the screw is translated into a linear movement. Guiding profi le and square tube are connected by a clamping block. The result is a telescopic movement.
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 786.8 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA19 series is a quiet and telescopic style linear actuator suited for height-adjustable work tables. The telescopic tube design of the TA19 linear actuator allows for a longer stroke with a shorter retracted length and reduced installation dimensions. This
- Stroke or X-Axis Travel: 7.1259881 to 31.49608 inch
- Rated Speed: 2.51968503937008 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum, Plastic
-
Supplier: Schmersal Inc.
Description: 2 cable entries M 20 x 1.5 Metal enclosure 118 mm x 155 mm x 64 mm ( basic component) With large after-travel Actuator head with captive stainless steel ball actuator
- Number of Normally Open Contacts: 2
- Number of Normally Closed Contacts: 2
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Schmersal Inc.
Description: 2 cable entries M 20 x 1.5 With large after-travel Metal enclosure Actuator head with captive stainless steel ball actuator 2 Contacts 106 mm x 99 mm x 63 mm (basic component) Protection class IP65
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Schmersal Inc.
Description: 2 cable entries M 20 x 1.5 Metal enclosure 118 mm x 155 mm x 64 mm ( basic component) With large after-travel Actuator head with captive stainless steel ball actuator
- Number of Normally Open Contacts: 2
- Number of Normally Closed Contacts: 2
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Schmersal Inc.
Description: 2 cable entries M 20 x 1.5 With large after-travel Metal enclosure Actuator head with captive stainless steel ball actuator 2 Contacts 106 mm x 99 mm x 63 mm (basic component) Protection class IP65
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Dalton Hydraulic Cylinders
Description: applications using telescopic or larger cylinders that require lots of fluid, long cycle times and longer battery life. Extra-large 4.0 Gallon reservoir allows great range of large cylinders to be used Power Up / Gravity Down 2.0 GPM @ 1000PSI Single solenoid operated holding valve 3,000 PSI
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 4 gallons
- Power Source: Electric Motor
-
Description: accessories. Cylinders include the NFPA style tie rod, the welded mill type, telescopic, OEM and custom. The repair process can utilize replacement parts from the original manufacturer, new parts manufactured in our own machine shop, honing and polishing cylinders and rods, machining new
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that (read more)
Browse Lifting Columns Datasheets for Isotech, Inc.
Conduct Research Top
-
Operating Principle of Inline Linear Actuators
The electric linear actuator works by driving a pair of screw nuts after the motor is decelerated by the gear, converting the rotational motion of the screw nut into the linear motion of the telescopic rod. The operation of the linear motor is to complete the telescopic action by switching
More Information Top
-
Fabrication and experimental characterization of d31 telescopic piezoelectric actuators
Acrylate polymerization, developed at the University of Michigan, is similar to gelcasting, but uses a nonaqueous slurry which facilitates the production of large, tall, complex components such as the telescopic actuator , and is ideal for the rapid manufacture of unique or small …
-
Fabrication and experimental characterization of d31 telescopic piezoelectric actuators
Materials Systems Inc. has developed an injection molding process that produced a functional, five-tube, monolithic telescopic actuator .
-
Design of a Telescopic Linear Actuator Based on Hollow Shape Memory Springs
The concept is a linear telescopic actuator which will be described in the following section.
-
Proceedings of the American Society for Composites 2013-Twenty-Eighth Technical Conference
TELESCOPIC ACTUATOR .
-
ZCP2010SMST0489
The concept is a linear telescopic actuator which will be described in the following section.
-
Smart Devices and Machines for Advanced Manufacturing
To improve the link angles further the length of the single link can be controlled using a telescopic actuator in the link.
-
The Application of Piezoceramic Actuation to Direct Fuel Injection
Figure 11 Two series C-Block Actuators Another hybrid actuator develop at The University of Michigan is the Telescopic actuator .
-
First results of the tetra-track system and control electronics
The bench in the NorthSouth axis has many more possibilities for the traction movements, ranging from lineal telescopic actuators to chains and other mechanical elements.
-
A finite element formulation for piezoelectric shell structures considering geometrical and material non‐linearities
Alexander et al. [66] introduced a telescopic actuator made of five cylinders, see Figure 21.
-
Intramedullary Nailing
The Telescopic Actuator Mechanism (TAM) with a diameter of 16 mm is a very short variant of the Fitbone® System to perform stump lengthening of the femur up to 100 mm.
Indicates content that may require registration and/or purchase.