Products/Services for Telescopic Pipe Clamps

  • Hose Clamps and Band Clamps-Image
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb...
  • Tube Fittings-Image
    Tube Fittings - (1140 companies)
    ...clamps, bolts, and/or welding. For more information on flanges, visit the Pipe Flanges Selection Guide on IEEE GlobalSpec. Image Credit: Kee Safety Inc. Luer locks are sleeve fittings that afford simple, effective connections (generally for short, single...
  • Lifting and Rigging Attachments-Image
    Lifting and Rigging Attachments - (627 companies)
    Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples. Lifting and rigging attachments are used on a crane or hoist...
  • Tubing-Image
    Tubing - (2415 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
  • Pipe Fittings-Image
    Pipe Fittings - (1970 companies)
    These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit the Pipe Flanges Selection Guide on GlobalSpec. Image Credit: Watts. Threaded Fittings. Threaded fittings have screw threads...
  •  
    Beam Clamps - (71 companies)
    ...connection on the beam. Additionally, some clamps are designed for beam flanges of a specific thickness or shape. Most beam clamps are manufactured to connect a specific type of component. Example components: Conduit, pipe, or threaded rod. Flooring...
  •  
    Hand Clamps - (417 companies)
    Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
  •  
    Air Cylinders - (643 companies)
    ...motion. Air cylinders are used in many positioning, actuating and clamping applications. Choices for air cylinder style include tie rod, smooth body, pancake, rectangular, rotating and multiple bore. Tie rod cylinders are held together by exterior...
  •  
    Scaffolding - (182 companies)
    ...include: Independent or birdcage scaffolding. Single pole scaffolding. Baker 's scaffolding. Cantilever scaffolding. Frame scaffolding. Hanging or swing stage scaffolding. Pump jack scaffolding. Roll and fold scaffolding. Tube and clamp scaffolding...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire